- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC4013XL-3PQ240I Xilinx Inc. | 100 | - | Datasheet | - | Surface Mount | Surface Mount | 240-BFQFP | - | 240 | - | 192 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | - | Obsolete | 3 (168 Hours) | 240 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 3V~3.6V | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | XC4013XL | 240 | - | 192 | - | 3.3V | - | - | - | - | 2.3kB | 166MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1368 | 18432 | 13000 | - | 576 | - | 3 | - | - | 1536 | 1.6 ns | 576 | 576 | - | 10000 | 4.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() LCMXO2-4000HC-5TG144C Lattice Semiconductor Corporation | 45 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | 114 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 30 | LCMXO2-4000 | - | - | 115 | Not Qualified | 2.5V | 2.5/3.3V | - | 27.8kB | 128μA | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | 133MHz | 540 | - | - | - | 2160 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() XCV1600E-6FG680I Xilinx Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 680-LBGA Exposed Pad | - | - | - | 512 | -40°C~100°C TJ | Tray | 2004 | Virtex®-E | e0 | no | Obsolete | 3 (168 Hours) | 680 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 225 | 1.8V | 1mm | - | 30 | XCV1600E | 680 | - | 512 | - | 1.8V | - | - | - | - | 72kB | 357MHz | - | 512 | FIELD PROGRAMMABLE GATE ARRAY | 34992 | 589824 | 2188742 | - | 7776 | - | 6 | - | - | - | 0.47 ns | - | - | - | 419904 | 1.9mm | 40mm | 40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EP20K600EFC672-1XN Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 508 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e1 | - | Obsolete | 3 (168 Hours) | 672 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 245 | 1.8V | 1mm | compliant | 40 | EP20K600 | - | S-PBGA-B672 | 500 | Not Qualified | - | 1.81.8/3.3V | - | - | - | - | 160MHz | 1.57 ns | 500 | LOADABLE PLD | 24320 | 311296 | 1537000 | - | 2432 | - | - | MACROCELL | - | - | - | - | - | 4 | - | 3.5mm | 27mm | 27mm | - | RoHS Compliant | - | ||
![]() EP20K100TC144-3 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 144-LQFP | YES | - | - | 101 | 0°C~85°C TJ | Tray | - | APEX-20K® | e0 | - | Obsolete | 3 (168 Hours) | 144 | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 2.375V~2.625V | QUAD | GULL WING | 220 | 2.5V | 0.5mm | compliant | 30 | EP20K100 | - | S-PQFP-G144 | 95 | Not Qualified | - | 2.52.5/3.3V | - | - | - | - | - | 3.6 ns | 95 | LOADABLE PLD | 4160 | 53248 | 263000 | - | 416 | - | - | MACROCELL | - | - | - | - | - | 4 | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() 10AX032H3F34E2SG Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 384 | 0°C~100°C TJ | Tray | - | Arria 10 GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | 0.9V | - | - | - | - | - | - | 384 | FIELD PROGRAMMABLE GATE ARRAY | 320000 | 21040128 | - | - | 119900 | - | - | - | - | - | - | - | - | - | - | 3.65mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() 5CGXFC5C6M13I7N Intel | 379 | - | Datasheet | 8 Weeks | - | Surface Mount | 383-TFBGA | YES | - | - | 175 | -40°C~100°C TJ | Tray | - | Cyclone® V GX | - | - | Active | 3 (168 Hours) | 383 | - | - | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.5mm | - | NOT SPECIFIED | 5CGXFC5 | - | S-PBGA-B383 | 175 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | - | - | 175 | FIELD PROGRAMMABLE GATE ARRAY | 77000 | 5001216 | - | - | 29080 | - | - | - | - | - | - | - | - | - | - | 1.1mm | 13mm | 13mm | - | RoHS Compliant | - | ||
![]() EP20K160EQC240-3 Intel | 20 | - | Datasheet | - | - | Surface Mount | 240-BQFP | YES | - | - | 175 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 240 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 1.71V~1.89V | QUAD | GULL WING | 220 | 1.8V | 0.5mm | compliant | 30 | EP20K160 | - | S-PQFP-G240 | 167 | Not Qualified | - | 1.81.8/3.3V | - | - | - | - | 160MHz | 2.29 ns | 167 | LOADABLE PLD | 6400 | 81920 | 404000 | - | 640 | - | - | MACROCELL | - | - | - | - | - | 4 | - | 4.1mm | 32mm | 32mm | - | Non-RoHS Compliant | - | ||
![]() XCV50-5BGG256C Xilinx | 773 | - | Datasheet | - | - | - | BGA | YES | - | - | - | - | - | 2002 | - | e1 | yes | Discontinued | 3 (168 Hours) | 256 | EAR99 | - | 85°C | 0°C | - | - | - | BOTTOM | BALL | 250 | 2.5V | 1.27mm | - | 30 | - | 256 | - | - | Not Qualified | 2.5V | - | OTHER | - | - | 4kB | 294MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | 5 | - | - | - | 0.7 ns | 384 | - | - | - | - | 27mm | 27mm | - | RoHS Compliant | - | ||
![]() EP3SL150F780I3 Intel | 769 | - | Datasheet | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 488 | -40°C~100°C TJ | Tray | - | Stratix® III L | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A001.A.7.A | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | EP3SL150 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | - | - | 717MHz | - | 488 | FIELD PROGRAMMABLE GATE ARRAY | 142500 | 6543360 | - | - | 5700 | - | - | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() XC4006E-4PC84I Xilinx Inc. | 5 | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | 61 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | - | 30 | XC4006E | 84 | - | 128 | - | 5V | 5V | - | - | - | 1kB | 111MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 608 | 8192 | 6000 | - | 256 | - | 4 | - | - | 768 | 2.7 ns | 256 | 256 | - | - | 5.08mm | 29.3116mm | 29.3116mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC4010XL-3PQ160C Xilinx Inc. | 1765 | - | Datasheet | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | 129 | 0°C~85°C TJ | Tray | 1999 | XC4000E/X | e0 | - | Obsolete | 3 (168 Hours) | 160 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 3V~3.6V | QUAD | GULL WING | 225 | 3.3V | 0.65mm | - | 30 | XC4010XL | 160 | - | 160 | - | 3.3V | - | - | - | - | 1.6kB | 166MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 950 | 12800 | 10000 | - | 400 | - | 3 | - | - | 1120 | 1.6 ns | 400 | 400 | - | 7000 | 4.1mm | 28mm | 28mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LFE2M50SE-5FN484C Lattice Semiconductor Corporation | 2122 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 270 | 0°C~85°C TJ | Tray | 2012 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | LFE2M50 | 484 | - | 270 | Not Qualified | 1.2V | - | - | 531kB | - | 518.4kB | 311MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | 4246528 | - | - | 6000 | - | - | - | - | - | 0.358 ns | - | 50000 | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() EP1K50QC208-1 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 208-BFQFP | YES | - | - | 147 | 0°C~70°C TA | Tray | - | ACEX-1K® | e0 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 2.375V~2.625V | QUAD | GULL WING | 220 | 2.5V | 0.5mm | - | 30 | EP1K50 | - | S-PQFP-G208 | 147 | Not Qualified | - | 2.52.5/3.3V | - | - | - | - | 90MHz | 0.3 ns | 147 | LOADABLE PLD | 2880 | 40960 | 199000 | - | 360 | - | - | MIXED | - | - | - | - | - | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EPF6016ATC100-2 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 100-TQFP | YES | - | - | 81 | 0°C~85°C TJ | Tray | - | FLEX 6000 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | 235 | 3.3V | 0.5mm | - | 30 | EPF6016 | - | S-PQFP-G100 | 81 | Not Qualified | - | 2.5/3.33.3V | - | - | - | - | 153MHz | - | 81 | LOADABLE PLD | 1320 | - | 16000 | - | 132 | - | - | MACROCELL | - | - | - | - | - | 4 | - | 1.27mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() XCV300E-8BG432C Xilinx Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 432-LBGA Exposed Pad, Metal | - | - | 432-MBGA (40x40) | 316 | 0°C~85°C TJ | Tray | 1999 | Virtex®-E | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | - | 1.71V~1.89V | - | - | - | - | - | - | - | XCV300E | - | - | - | - | 1.8V | - | - | - | - | 16kB | - | - | - | - | 6912 | 131072 | 411955 | - | 1536 | 1536 | 8 | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XCV812E-8BG560C Xilinx Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 560-LBGA Exposed Pad, Metal | - | - | - | 404 | 0°C~85°C TJ | Tray | 2002 | Virtex®-E EM | e0 | no | Obsolete | 3 (168 Hours) | 560 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | - | 1.71V~1.89V | BOTTOM | BALL | 225 | 1.8V | 1.27mm | - | 30 | XCV812E | 560 | S-PBGA-B560 | 404 | - | 1.8V | - | - | - | - | 140kB | 416MHz | - | 404 | FIELD PROGRAMMABLE GATE ARRAY | 21168 | 1146880 | 254016 | - | 4704 | - | 8 | - | - | - | 0.4 ns | - | - | - | - | 1.7mm | 42.5mm | 42.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LCMXO3L-4300E-5UWG81CTR1K Lattice Semiconductor Corporation | 7 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 81-UFBGA, WLCSP | - | - | - | 63 | 0°C~85°C TJ | Tape & Reel (TR) | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 81 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | - | NOT SPECIFIED | LCMXO3L-4300 | - | R-PBGA-B81 | - | - | - | - | - | - | - | 11.5kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | - | 540 | - | - | - | - | - | - | 540 | - | - | - | 0.567mm | 3.797mm | 3.693mm | - | ROHS3 Compliant | - | ||
![]() XC7A35T-1FG484I Xilinx Inc. | 881 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | 484-FBGA (23x23) | 250 | -40°C~100°C TJ | Tray | 2010 | Artix-7 | - | - | Active | 4 (72 Hours) | - | - | - | 100°C | -40°C | - | - | 0.95V~1.05V | - | - | - | - | - | - | - | - | - | - | - | - | 1V | - | - | - | - | 225kB | - | 1.09 ns | - | - | 33208 | 1843200 | - | - | 2600 | 2600 | 1 | - | - | 41600 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XCV812E-8FG900C Xilinx Inc. | 96 | - | Datasheet | - | Surface Mount | Surface Mount | 900-BBGA | - | 900 | - | 556 | 0°C~85°C TJ | Tray | 1999 | Virtex®-E EM | e0 | no | Obsolete | 3 (168 Hours) | 900 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | - | 1.71V~1.89V | BOTTOM | BALL | 225 | 1.8V | 1mm | - | 30 | XCV812E | 900 | - | 556 | - | 1.8V | - | - | - | - | 140kB | 416MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 21168 | 1146880 | 254016 | - | 4704 | - | 8 | - | - | - | 0.4 ns | - | - | - | - | 2.6mm | 31mm | 31mm | No | Non-RoHS Compliant | Contains Lead |