- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO2-4000HE-4TG144C Lattice Semiconductor Corporation | 37 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | FLASH | 114 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 30 | LCMXO2-4000 | - | - | 115 | - | 1.2V | - | - | - | - | 27.8kB | 2.55mA | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | 269MHz | 540 | - | - | 2160 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | No | ROHS3 Compliant | Lead Free | ||
![]() LCMXO3LF-9400E-6MG256I Lattice Semiconductor Corporation | 45 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-VFBGA | YES | - | - | 206 | -40°C~100°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.5mm | - | NOT SPECIFIED | - | - | S-PBGA-B256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 9400 | 442368 | - | - | 1175 | - | - | - | - | - | - | - | - | - | 1mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() LCMXO2-7000HC-6BG332C Lattice Semiconductor Corporation | 45 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 332-FBGA | - | 332 | FLASH | 278 | 0°C~85°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | 30 | LCMXO2-7000 | - | - | 279 | Not Qualified | 2.5V | - | 2.5/3.3V | - | - | 68.8kB | 189μA | 30kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | 388MHz | 858 | - | - | 3432 | - | - | - | - | - | - | 2mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() EP20K1000EFC672-2 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 508 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 672 | 3A001.A.7.A | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1mm | compliant | 30 | EP20K1000 | - | S-PBGA-B672 | 500 | Not Qualified | - | - | 1.81.8/3.3V | - | - | - | - | - | 160MHz | 2.13 ns | 500 | - | LOADABLE PLD | 38400 | 327680 | 1772000 | - | 3840 | - | MACROCELL | - | - | - | - | - | 4 | - | 3.5mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() 5CEFA2U19A7N Intel | 25 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 224 | -40°C~125°C TJ | Tray | - | Cyclone® V E | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.8mm | - | NOT SPECIFIED | 5CEFA2 | - | S-PBGA-B484 | 224 | Not Qualified | - | - | 1.11.2/3.32.5V | - | - | - | - | - | - | - | 224 | - | FIELD PROGRAMMABLE GATE ARRAY | 25000 | 2002944 | - | - | 9434 | - | - | - | - | - | - | - | - | - | 1.9mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() XC7K160T-2FB676C Xilinx Inc. | 68 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | - | - | 400 | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | e0 | - | Active | 4 (72 Hours) | 676 | - | Tin/Lead (Sn63Pb37) | - | - | - | 0.97V~1.03V | BOTTOM | BALL | - | - | 1mm | - | - | XC7K160 | - | S-PBGA-B676 | 400 | - | 1V | - | 11.83.3V | - | - | - | - | 1.4MB | 1818MHz | 100 ps | 400 | - | FIELD PROGRAMMABLE GATE ARRAY | 162240 | 11980800 | - | - | 12675 | 2 | - | - | 202800 | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() LAE3-17EA-6FTN256E Lattice Semiconductor Corporation | 45 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 133 | -40°C~125°C TJ | Tray | 2013 | LA-ECP3 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 8542.39.00.01 | 1.14V~1.26V | - | - | - | - | - | - | - | LAE3-17EA | - | - | - | - | 1.2V | - | - | - | - | 92kB | 49.4mA | 87.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | 716800 | - | 375MHz | 2125 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EP1S10F672C6N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 345 | 0°C~85°C TJ | Tray | - | Stratix® | e1 | - | Obsolete | 3 (168 Hours) | 672 | 3A991 | TIN SILVER COPPER | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 260 | 1.5V | 1mm | compliant | 40 | EP1S10 | - | S-PBGA-B672 | 426 | Not Qualified | - | - | 1.51.5/3.3V | - | - | - | - | - | - | - | 426 | 1200 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 10570 | 920448 | - | - | 1057 | - | - | - | - | - | 1200 | - | - | - | 3.5mm | 27mm | 27mm | - | RoHS Compliant | - | ||
![]() EPF10K130EBC356-1X Intel | In Stock | - | Datasheet | - | - | Surface Mount | 356-LBGA | YES | - | - | 274 | 0°C~70°C TA | Tray | - | FLEX-10KE® | e0 | - | Obsolete | 3 (168 Hours) | 356 | 3A991 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 2.375V~2.625V | BOTTOM | BALL | 220 | 2.5V | 1.27mm | compliant | 30 | EPF10K130 | - | S-PBGA-B356 | 274 | Not Qualified | - | - | 2.52.5/3.3V | - | - | - | - | - | - | 0.3 ns | 274 | - | LOADABLE PLD | 6656 | 65536 | 342000 | - | 832 | - | MIXED | - | - | - | - | - | - | - | 1.63mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() 10M40DCF256I7G Intel | 25 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-LBGA | YES | - | - | 178 | -40°C~100°C TJ | Tray | - | MAX® 10 | e1 | - | Active | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B256 | 178 | Not Qualified | - | - | 1.2V | - | - | - | - | - | - | - | 178 | - | FIELD PROGRAMMABLE GATE ARRAY | 40000 | 1290240 | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10CX085YU484I6G Intel | 2437 | - | Datasheet | 18 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 208 | -40°C~100°C TJ | Tray | - | - | - | - | Active | - | 484 | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 0.9V | - | compliant | NOT SPECIFIED | - | - | S-PBGA-B484 | - | - | - | 0.93V | - | - | 0.87V | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 85000 | 5959680 | - | - | 31000 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP4CGX30CF19C6 Intel | 640 | - | Datasheet | 8 Weeks | - | Surface Mount | 324-LBGA | YES | - | - | 150 | 0°C~85°C TJ | Tray | - | Cyclone® IV GX | e0 | - | Active | 3 (168 Hours) | 324 | - | TIN LEAD | - | - | 8542.39.00.01 | 1.16V~1.24V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP4CGX30 | - | S-PBGA-B324 | 150 | Not Qualified | - | - | 1.21.2/3.32.5V | - | - | - | - | - | 472.5MHz | - | 150 | - | FIELD PROGRAMMABLE GATE ARRAY | 29440 | 1105920 | - | - | 1840 | - | - | - | - | - | - | - | - | - | 1.55mm | 19mm | 19mm | - | Non-RoHS Compliant | - | ||
![]() 5CGXBC4C7F27C8N Intel | 41 |
| Datasheet | 8 Weeks | - | Surface Mount | 672-BGA | YES | - | - | 336 | 0°C~85°C TJ | Tray | - | Cyclone® V GX | e1 | - | Active | 3 (168 Hours) | 672 | - | TIN SILVER COPPER | - | - | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5CGXBC4 | - | S-PBGA-B672 | 336 | Not Qualified | - | - | 1.11.2/3.32.5V | - | - | - | - | - | - | - | 336 | - | FIELD PROGRAMMABLE GATE ARRAY | 50000 | 2862080 | - | - | 18868 | - | - | - | - | - | - | - | - | - | 2mm | 27mm | 27mm | - | RoHS Compliant | - | ||
![]() 5CGXBC7C6U19C7N Intel | 2657 |
| Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 240 | 0°C~85°C TJ | Tray | - | Cyclone® V GX | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.8mm | - | NOT SPECIFIED | 5CGXBC7 | - | S-PBGA-B484 | 240 | Not Qualified | - | - | 1.11.2/3.32.5V | - | - | - | - | - | - | - | 240 | - | FIELD PROGRAMMABLE GATE ARRAY | 149500 | 7880704 | - | - | 56480 | - | - | - | - | - | - | - | - | - | 1.9mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() XCS10-4PC84C Xilinx Inc. | 33 | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | 61 | 0°C~85°C TJ | Tray | 1999 | Spartan® | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn85Pb15) | - | - | - | 4.75V~5.25V | QUAD | J BEND | - | 5V | 1.27mm | - | - | XCS10 | 84 | - | 112 | - | 5V | - | 5V | - | - | - | - | 784B | 166MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 466 | 6272 | 10000 | - | 196 | 4 | - | - | 616 | 1.2 ns | 196 | 196 | - | 3000 | 5.08mm | 29.3116mm | 29.3116mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 10M16DCF484A7G Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 484-BGA | YES | - | - | 320 | -40°C~125°C TJ | Tray | - | MAX® 10 | e1 | - | Active | 3 (168 Hours) | 484 | - | TIN SILVER COPPER | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | S-PBGA-B484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 16000 | 562176 | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC4005E-4PQ160I Xilinx Inc. | 2688 | - | Datasheet | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | 112 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 4.5V~5.5V | QUAD | GULL WING | 225 | 5V | 0.65mm | - | 30 | XC4005E | 160 | - | 112 | - | 5V | - | 5V | - | - | - | - | 784B | 111MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 466 | 6272 | 5000 | - | 196 | 4 | - | - | 616 | 2.7 ns | 196 | 196 | - | 3000 | - | 28mm | 28mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 10M25SAE144C8G Intel | 701 | - | Datasheet | 11 Weeks | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | 101 | 0°C~85°C TJ | Tray | - | MAX® 10 | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | 8542.39.00.01 | 2.85V~3.465V | QUAD | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | S-PQFP-G144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 25000 | 691200 | - | - | 1563 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC7A15T-3FGG484E Xilinx Inc. | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 250 | 0°C~100°C TJ | Tray | 2010 | Artix-7 | e1 | - | Active | 4 (72 Hours) | 484 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | 112.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 16640 | 921600 | - | - | 1300 | - | - | - | - | 0.94 ns | - | - | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | - | ||
![]() XC4VLX15-12FF668C Xilinx | In Stock | - | - | - | - | - | FCBGA | YES | - | - | - | - | - | - | - | e0 | no | - | 4 (72 Hours) | 668 | 3A991.D | Tin/Lead (Sn63Pb37) | 85°C | 0°C | 8542.39.00.01 | - | BOTTOM | BALL | 225 | 1.2V | 1mm | - | 30 | - | 668 | S-PBGA-B668 | 320 | Not Qualified | 1.2V | 1.26V | - | OTHER | - | - | - | 108kB | - | - | 320 | 1536 CLBS | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 12 | - | - | - | - | 1536 | 13824 | - | - | 2.85mm | 27mm | 27mm | - | RoHS Compliant | - |