- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCV400-5HQ240I Xilinx Inc. | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 240-BFQFP Exposed Pad | - | 240 | 166 | - | -40°C~100°C TJ | Tray | 2000 | Virtex® | e0 | no | Obsolete | 3 (168 Hours) | 240 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 2.375V~2.625V | QUAD | GULL WING | 225 | 2.5V | 0.5mm | unknown | - | 30 | XCV400 | 240 | - | 166 | Not Qualified | - | - | 1.2/3.62.5V | - | - | - | 10kB | 294MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 10800 | 81920 | 468252 | - | 2400 | - | - | - | 0.7 ns | - | - | - | 4.1mm | 32mm | 32mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5SGXEB9R3H43I4N Intel | 497 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | 600 | - | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | - | 5SGXEB9 | - | S-PBGA-B1760 | 600 | Not Qualified | - | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | - | 600 | 31700 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 53248000 | - | - | 317000 | - | - | - | - | - | - | - | 4mm | 45mm | 45mm | - | - | RoHS Compliant | - | ||
![]() XC2V1000-4BG575C Xilinx | 2 | - | Datasheet | - | - | - | - | BGA | YES | - | - | - | - | - | - | - | e0 | no | - | 3 (168 Hours) | 575 | 3A991.D | Tin/Lead (Sn63Pb37) | 85°C | 0°C | - | - | - | BOTTOM | BALL | 225 | 1.5V | 1.27mm | - | - | 30 | - | 575 | - | 328 | - | 1.5V | 1.575V | 1.51.5/3.33.3V | OTHER | - | - | 90kB | 650MHz | - | 328 | 1280 CLBS, 1000000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 4 | - | 10240 | - | 1280 | 11520 | 1000000 | 2.6mm | 31mm | 31mm | No | - | RoHS Compliant | - | ||
![]() EP4CE6E22I8L Intel | 25 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | 91 | - | -40°C~100°C TJ | Tray | 2016 | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 144 | - | TIN LEAD | - | - | - | 8542.39.00.01 | 0.97V~1.03V | QUAD | GULL WING | 220 | 1V | 0.5mm | - | - | 30 | EP4CE6 | - | S-PQFP-G144 | 91 | Not Qualified | - | - | 11.2/3.32.5V | - | - | - | - | 362MHz | - | 91 | - | FIELD PROGRAMMABLE GATE ARRAY | 6272 | 276480 | - | - | 392 | - | - | - | - | 392 | - | - | 1.65mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() 5AGZME5H3F35C4N Intel | 18 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 534 | - | 0°C~85°C TJ | Tray | - | Arria V GZ | e1 | - | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | - | NOT SPECIFIED | 5AGZME5 | - | S-PBGA-B1152 | - | - | - | - | - | - | - | - | - | 670MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 400000 | 34322432 | - | - | 18870 | - | - | - | - | - | - | - | 2.7mm | 35mm | 35mm | - | - | RoHS Compliant | - | ||
![]() 5SGXMA7N2F40C2N Intel | 159 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 600 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | 5SGXMA7 | - | S-PBGA-B1517 | 600 | Not Qualified | - | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | - | 600 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | - | 234720 | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | - | RoHS Compliant | - | ||
![]() LCMXO2-7000ZE-1FG484I Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | 334 | - | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | 104MHz | 30 | LCMXO2-7000 | - | - | 335 | Not Qualified | 1.2V | - | - | - | 68.8kB | 189μA | - | - | 10.21 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | - | 858 | - | 3432 | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EP4S100G5F45I3 Intel | 708 | - | Datasheet | - | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 781 | - | 0°C~100°C TJ | Tray | - | STRATIX® IV GT | e0 | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | 0.92V~0.98V | BOTTOM | BALL | 220 | 0.95V | 1mm | - | - | 30 | EP4S100G5 | - | S-PBGA-B | 781 | Not Qualified | - | - | 0.951.2/31.52.5V | - | - | - | - | 717MHz | - | 781 | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | 28033024 | - | - | 21248 | - | - | - | - | - | - | - | 3.6mm | 45mm | 45mm | - | - | Non-RoHS Compliant | - | ||
![]() LCMXO2-4000ZE-1FG484C Lattice Semiconductor Corporation | 37 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | 278 | - | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | 104MHz | 30 | LCMXO2-4000 | - | - | 279 | Not Qualified | 1.2V | - | - | - | 27.8kB | 124μA | - | - | 10.21 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | - | 540 | - | 2160 | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000ZE-1BG256C Lattice Semiconductor Corporation | 31 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | 206 | - | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | not_compliant | 104MHz | 30 | LCMXO2-7000 | - | - | 207 | Not Qualified | 1.2V | - | - | - | 68.8kB | 189μA | - | - | 10.21 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | - | 858 | - | 3432 | - | - | - | - | - | 1.7mm | 14mm | 14mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC2V2000-4FGG676I Xilinx Inc. | 10 | - | Datasheet | - | - | - | Surface Mount | 676-BGA | YES | - | 456 | - | -40°C~100°C TJ | Tray | 2001 | Virtex®-II | e1 | yes | Obsolete | 3 (168 Hours) | 676 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 250 | 1.5V | 1mm | - | - | 30 | XC2V2000 | 676 | S-PBGA-B676 | 456 | Not Qualified | - | - | 1.51.5/3.33.3V | - | - | - | - | 650MHz | - | 456 | - | FIELD PROGRAMMABLE GATE ARRAY | - | 1032192 | 2000000 | - | 2688 | - | - | - | 0.44 ns | - | 24192 | - | 2.6mm | 27mm | 27mm | - | - | RoHS Compliant | - | ||
![]() 5AGXBA7D6F31C6N Intel | 711 | - | Datasheet | - | - | - | Surface Mount | 896-BBGA, FCBGA | YES | - | 384 | - | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Obsolete | 3 (168 Hours) | 896 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | - | NOT SPECIFIED | 5AGXBA7 | - | S-PBGA-B896 | 384 | Not Qualified | - | - | 1.11.2/3.32.5V | - | - | - | - | 500MHz | - | 384 | - | FIELD PROGRAMMABLE GATE ARRAY | 242000 | 15470592 | - | - | 11460 | - | - | - | - | - | - | - | 2.7mm | 31mm | 31mm | - | - | RoHS Compliant | - | ||
![]() 5AGXBB3D4F31I5N Intel | 662 | - | Datasheet | - | - | - | Surface Mount | 896-BBGA, FCBGA | YES | - | 384 | - | -40°C~100°C TJ | Tray | - | Arria V GX | e1 | - | Obsolete | 3 (168 Hours) | 896 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | - | NOT SPECIFIED | 5AGXBB3 | - | S-PBGA-B896 | 384 | Not Qualified | - | - | 1.11.2/3.32.5V | - | - | - | - | 622MHz | - | 384 | - | FIELD PROGRAMMABLE GATE ARRAY | 362000 | 19822592 | - | - | 17110 | - | - | - | - | - | - | - | 2.7mm | 31mm | 31mm | - | - | RoHS Compliant | - | ||
![]() 5AGXFA7H6F35C6N Intel | 928 | - | Datasheet | - | - | - | Surface Mount | 1152-BBGA, FCBGA Exposed Pad | YES | - | 544 | - | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Obsolete | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | - | NOT SPECIFIED | 5AGXFA7 | - | S-PBGA-B1152 | 544 | Not Qualified | - | - | 1.11.2/3.32.5V | - | - | - | - | 500MHz | - | 544 | - | FIELD PROGRAMMABLE GATE ARRAY | 242000 | 15470592 | - | - | 11460 | - | - | - | - | - | - | - | 2.7mm | 35mm | 35mm | - | - | RoHS Compliant | - | ||
![]() XC4013XLA-09PQ208C Xilinx | 63 | - | Datasheet | - | - | - | - | PQFP | YES | - | - | - | - | - | - | - | e0 | no | - | 3 (168 Hours) | 208 | - | Tin/Lead (Sn85Pb15) | 85°C | 0°C | CAN ALSO USE 30000 GATES | - | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 208 | - | 192 | Not Qualified | 3.3V | 3.6V | - | OTHER | - | - | 2.3kB | 227MHz | - | 192 | 576 CLBS, 10000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 9 | - | 1536 | 1.1 ns | 576 | 576 | 10000 | 4.1mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
![]() XA3S200-4PQG208I Xilinx Inc. | 839 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | 141 | Automotive grade | -40°C~100°C TJ | Tray | 2002 | Automotive, AEC-Q100, Spartan®-3 XA | e3 | yes | Obsolete | 3 (168 Hours) | 208 | EAR99 | - | - | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | - | - | 30 | XA3S200 | 208 | - | 173 | Not Qualified | 1.2V | - | 1.21.2/3.32.5V | - | - | - | 27kB | 125MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 221184 | 200000 | - | 480 | 4 | - | - | - | 480 | - | - | - | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() EP4SGX290NF45I3 Intel | 663 | - | Datasheet | - | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 920 | - | -40°C~100°C TJ | Tray | - | Stratix® IV GX | e0 | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 220 | 0.9V | 1mm | - | - | 30 | EP4SGX290 | - | S-PBGA-B1932 | 920 | Not Qualified | - | - | 0.91.2/31.52.5V | - | - | - | - | 717MHz | - | 920 | - | FIELD PROGRAMMABLE GATE ARRAY | 291200 | 17661952 | - | - | 11648 | - | - | - | - | - | - | - | 3.6mm | 45mm | 45mm | - | - | Non-RoHS Compliant | - | ||
![]() EP3SL70F484C4LN Intel | 771 | - | Datasheet | - | - | - | Surface Mount | 484-BBGA, FCBGA | YES | - | 296 | - | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Obsolete | 3 (168 Hours) | 484 | 3A991 | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SL70 | - | S-PBGA-B484 | 296 | Not Qualified | - | - | 1.2/3.3V | - | - | - | - | 717MHz | - | 296 | - | FIELD PROGRAMMABLE GATE ARRAY | 67500 | 2699264 | - | - | 2700 | - | - | - | - | - | - | - | 3.5mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() LCMXO2-2000HE-5MG132I Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | - | 104 | - | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-2000 | - | S-PBGA-B132 | 105 | Not Qualified | 1.2V | - | - | - | 21.3kB | 82μA | - | - | - | 105 | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 133MHz | 264 | - | 1056 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EP2AGX125EF35C4 Intel | 784 | - | Datasheet | - | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 452 | - | 0°C~85°C TJ | Tray | - | Arria II GX | - | - | Not For New Designs | 3 (168 Hours) | - | 3A991 | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | - | 1mm | - | - | - | EP2AGX125 | - | S-PBGA-B1152 | 452 | Not Qualified | - | - | 0.91.2/3.31.52.5V | - | - | - | - | - | - | 452 | - | FIELD PROGRAMMABLE GATE ARRAY | 118143 | 8315904 | - | - | 4964 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |