- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Max Junction Temperature (Tj) | Number of Logic Cells | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC2S150-6PQ208C Xilinx Inc. | 279 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | 140 | 0°C~85°C TJ | Tray | 1999 | Spartan®-II | e0 | no | Active | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | 2.375V~2.625V | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | 30 | XC2S150 | 208 | - | 140 | Not Qualified | 2.5V | - | - | 6kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3888 | 49152 | 150000 | 864 | - | 6 | - | - | 864 | - | - | - | 4.1mm | 28mm | 28mm | Non-RoHS Compliant | Contains Lead | ||
![]() XC4VLX60-10FF1148I Xilinx Inc. | 6 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1148-BBGA, FCBGA | - | - | - | - | - | 640 | -40°C~100°C TJ | Tray | 1999 | Virtex®-4 LX | e0 | no | Active | 4 (72 Hours) | - | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | 30 | XC4VLX60 | - | S-PBGA-B1148 | 640 | Not Qualified | 1.2V | - | - | 360kB | - | - | - | 640 | FIELD PROGRAMMABLE GATE ARRAY | 59904 | 2949120 | - | 6656 | - | 10 | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | Non-RoHS Compliant | - | ||
![]() XC6SLX100-2FGG676C Xilinx Inc. | 999 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 676-BGA | - | 676 | 676-FBGA (27x27) | - | - | 480 | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LX | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | 1.14V~1.26V | - | - | - | - | - | - | - | XC6SLX100 | - | - | - | - | 1.2V | - | - | 603kB | - | - | - | - | - | 101261 | 4939776 | - | 7911 | 7911 | 2 | 126576 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC6VLX75T-2FFG784C Xilinx Inc. | 882 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 784-BBGA, FCBGA | - | - | 784-FCBGA (29x29) | - | - | 360 | 0°C~85°C TJ | Tray | 2002 | Virtex®-6 LXT | - | - | Active | 4 (72 Hours) | - | - | - | 85°C | 0°C | - | 0.95V~1.05V | - | - | - | - | - | - | - | XC6VLX75T | - | - | - | - | 1V | - | - | 702kB | - | - | - | - | - | 74496 | 5750784 | - | 5820 | 5820 | 2 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC7S25-1CSGA225C Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | - | Surface Mount | 225-LFBGA, CSPBGA | YES | - | - | - | - | 150 | 0°C~85°C TJ | Tray | 2012 | Spartan®-7 | - | - | Active | 3 (168 Hours) | 225 | - | - | - | - | - | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | - | - | NOT SPECIFIED | - | - | S-PBGA-B225 | - | - | - | - | - | 202.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 23360 | 1658880 | - | 1825 | 3650 | 1 | - | - | - | 125°C | - | 1.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() EP2SGX30DF780I4N Intel | 898 |
| Datasheet | 8 Weeks | - | Surface Mount | 780-BBGA | YES | - | - | - | - | 361 | -40°C~100°C TJ | Tray | - | Stratix® II GX | e1 | - | Active | 3 (168 Hours) | 780 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 245 | 1.2V | 1mm | - | 40 | EP2SGX30 | - | S-PBGA-B780 | 361 | Not Qualified | - | 1.21.2/3.33.3V | - | - | 717MHz | - | - | 361 | FIELD PROGRAMMABLE GATE ARRAY | 33880 | 1369728 | - | 1694 | - | - | - | 5.117 ns | - | - | - | - | 3.5mm | 29mm | 29mm | RoHS Compliant | - | ||
![]() XC3S700AN-4FG484C Xilinx Inc. | 2304 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | 372 | 0°C~85°C TJ | Tray | 1999 | Spartan®-3AN | e0 | no | Active | 3 (168 Hours) | 484 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | 30 | XC3S700AN | 484 | - | 288 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | 45kB | 667MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 13248 | 368640 | 700000 | 1472 | - | 4 | - | 0.71 ns | - | - | - | - | 2.6mm | 23mm | 23mm | Non-RoHS Compliant | - | ||
![]() EP3C25U256I7N Intel | 2081 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-LFBGA | YES | - | - | - | - | 156 | -40°C~100°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.8mm | - | NOT SPECIFIED | EP3C25 | - | R-PBGA-B256 | 156 | Not Qualified | - | - | - | - | 472.5MHz | - | - | 156 | FIELD PROGRAMMABLE GATE ARRAY | 24624 | 608256 | - | 1539 | - | - | - | - | - | - | - | - | 2.2mm | 14mm | 14mm | RoHS Compliant | - | ||
![]() EP2S90F1020I4N Intel | 105 | - | Datasheet | 8 Weeks | - | Surface Mount | 1020-BBGA | YES | - | - | - | - | 758 | -40°C~100°C TJ | Tray | - | Stratix® II | e1 | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 245 | 1.2V | 1mm | - | 40 | EP2S90 | - | S-PBGA-B1020 | 750 | Not Qualified | - | 1.21.5/3.33.3V | - | - | 717MHz | - | - | 758 | FIELD PROGRAMMABLE GATE ARRAY | 90960 | 4520488 | - | 4548 | - | - | - | 5.117 ns | - | - | - | - | 3.5mm | 33mm | 33mm | RoHS Compliant | - | ||
![]() EP1C6F256C8 Intel | 388 | - | Datasheet | - | - | Surface Mount | 256-BGA | YES | - | - | - | - | 185 | 0°C~85°C TJ | Tray | - | Cyclone® | e0 | - | Obsolete | 3 (168 Hours) | 256 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 220 | 1.5V | 1mm | - | 30 | EP1C6 | - | S-PBGA-B256 | 185 | Not Qualified | - | 1.51.5/3.3V | - | - | 275MHz | - | - | 185 | FIELD PROGRAMMABLE GATE ARRAY | 5980 | 92160 | - | 598 | - | - | - | - | - | - | - | - | 2.2mm | 17mm | 17mm | Non-RoHS Compliant | - | ||
![]() XC3S50A-5TQG144C Xilinx Inc. | 1677 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | - | 108 | 0°C~85°C TJ | Tray | 2007 | Spartan®-3A | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | - | - | 30 | XC3S50A | 144 | - | 101 | Not Qualified | 1.2V | - | - | 6.8kB | 770MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1584 | 55296 | 50000 | 176 | - | 5 | - | 0.62 ns | 176 | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | - | ||
![]() 5AGXFB1H4F40C5N Intel | 257 | - | Datasheet | - | - | Surface Mount | 1517-BBGA | YES | - | - | - | - | 704 | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Obsolete | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5AGXFB1 | - | S-PBGA-B1517 | 704 | Not Qualified | - | 1.11.2/3.32.5V | - | - | 622MHz | - | - | 704 | FIELD PROGRAMMABLE GATE ARRAY | 300000 | 17358848 | - | 14151 | - | - | - | - | - | - | - | - | 2.7mm | 40mm | 40mm | RoHS Compliant | - | ||
![]() XC5VLX50-1FF1153I Xilinx Inc. | 624 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1153-BBGA, FCBGA | - | 1153 | - | - | - | 560 | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LX | e0 | no | Active | 4 (72 Hours) | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 225 | 1V | - | not_compliant | 30 | XC5VLX50 | - | - | 560 | Not Qualified | 1V | - | - | 216kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 46080 | 1769472 | - | 3600 | - | 1 | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | Non-RoHS Compliant | - | ||
![]() EP3C25E144I7N Intel | 2145 | - | Datasheet | 11 Weeks | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | - | - | 82 | -40°C~100°C TJ | Tray | - | Cyclone® III | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | EP3C25 | - | R-PQFP-G144 | 82 | Not Qualified | - | - | - | - | 472.5MHz | - | - | 82 | FIELD PROGRAMMABLE GATE ARRAY | 24624 | 608256 | - | 1539 | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | RoHS Compliant | - | ||
![]() XC3S1500-4FGG320C Xilinx Inc. | 2838 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 320-BGA | - | 320 | - | - | - | 221 | 0°C~85°C TJ | Tray | 2008 | Spartan®-3 | e1 | yes | Active | 3 (168 Hours) | 320 | 3A991.D | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 30 | XC3S1500 | 320 | - | 221 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | 72kB | 630MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 29952 | 589824 | 1500000 | 3328 | - | 4 | - | 0.61 ns | - | - | - | - | 2mm | 19mm | 19mm | ROHS3 Compliant | - | ||
![]() XC3S2000-4FG676I Xilinx Inc. | 2600 | - | Datasheet | 10 Weeks | - | Surface Mount | 676-BBGA, FCBGA | YES | - | - | - | - | 489 | -40°C~100°C TJ | Bulk | 2009 | Spartan®-3 | e0 | no | Active | 3 (168 Hours) | 676 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | 30 | - | 676 | S-PBGA-B676 | 489 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | 90kB | 630MHz | - | - | 489 | FIELD PROGRAMMABLE GATE ARRAY | 46080 | 737280 | 2000000 | 5120 | - | 4 | - | 0.61 ns | - | - | - | - | 2.6mm | 27mm | 27mm | Non-RoHS Compliant | - | ||
![]() XC3S200AN-4FT256I Xilinx Inc. | 25571 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | - | 195 | -40°C~100°C TJ | Tray | 2008 | Spartan®-3AN | e0 | no | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 240 | 1.2V | 1mm | not_compliant | 30 | XC3S200AN | 256 | - | 160 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | 36kB | 667MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4032 | 294912 | 200000 | 448 | - | 4 | - | 0.71 ns | 448 | - | - | - | 1.55mm | 17mm | 17mm | Non-RoHS Compliant | - | ||
![]() 10M04SCE144C8G Intel | 1080 | - | Datasheet | 11 Weeks | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | EQFP-144-A:1.65-D2:5.0 | FLASH | 101 | 0°C~85°C TJ | Tray | - | MAX® 10 | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | - | 2.85V~3.465V | QUAD | GULL WING | NOT SPECIFIED | - | 0.5mm | - | NOT SPECIFIED | - | - | S-PQFP-G144 | 101 | Not Qualified | - | 3/3.3V | 156kB | 23.6kB | - | - | - | 101 | FIELD PROGRAMMABLE GATE ARRAY | 4000 | 193536 | - | 250 | - | 8 | - | - | - | 125°C | - | 1.65mm | - | - | - | RoHS Compliant | - | ||
![]() XC5VLX30-1FFG676I Xilinx Inc. | 425 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | 676 | - | - | - | 400 | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LX | e1 | yes | Active | 4 (72 Hours) | 676 | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | - | not_compliant | 30 | XC5VLX30 | 676 | - | 400 | Not Qualified | 1V | - | - | 144kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 30720 | 1179648 | - | 2400 | - | 1 | - | - | - | - | - | - | 3mm | 27mm | 27mm | ROHS3 Compliant | - | ||
![]() XC7A35T-1CSG324C Xilinx Inc. | 495 | - | Datasheet | 10 Weeks | - | Surface Mount | 324-LFBGA, CSPBGA | YES | 324 | - | - | - | 210 | 0°C~85°C TJ | Tray | 2010 | Artix-7 | e1 | yes | Active | 3 (168 Hours) | 324 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | 0.8mm | - | NOT SPECIFIED | - | 324 | - | 210 | Not Qualified | - | 1V | - | 225kB | - | 1.09 ns | 1.09 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 33208 | 1843200 | - | 2600 | - | 1 | - | - | - | - | 33280 | - | - | - | - | ROHS3 Compliant | - |