- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SGXEBBR2H43I2 Intel | 154 | - | Datasheet | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | - | 600 | - | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEBB | - | S-PBGA-B1760 | 600 | Not Qualified | - | 0.91.52.52.5/31.2/3V | - | - | - | - | - | - | 600 | 35920 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 952000 | 53248000 | - | - | 359200 | - | - | - | - | - | - | - | - | - | 4mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() 10M16SAU324I7G Intel | 50 | - | Datasheet | 8 Weeks | - | Surface Mount | 324-LFBGA | - | - | - | 246 | - | -40°C~100°C TJ | Tray | - | MAX® 10 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.85V~3.465V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 16000 | 562176 | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC4062XL-3BG432I Xilinx Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 432-LBGA Exposed Pad, Metal | - | - | - | 352 | - | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | - | Obsolete | 3 (168 Hours) | 432 | - | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 3V~3.6V | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | 30 | XC4062XL | 432 | S-PBGA-B432 | 384 | Not Qualified | - | 3.3V | - | - | - | 9kB | 166MHz | - | 384 | - | FIELD PROGRAMMABLE GATE ARRAY | 5472 | 73728 | 62000 | - | 2304 | - | - | - | - | 1.6 ns | - | - | - | 40000 | 1.7mm | 40mm | 40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC2VP30-7FF1152C Xilinx Inc. | 44 | - | Datasheet | 6 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 644 | - | 0°C~85°C TJ | Bulk | 2009 | Virtex®-II Pro | e0 | no | Obsolete | 4 (72 Hours) | - | 3A991.D | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | - | - | S-PBGA-B1152 | 644 | Not Qualified | 1.5V | 1.51.5/3.32/2.52.5V | - | - | - | 306kB | 1350MHz | - | 644 | - | FIELD PROGRAMMABLE GATE ARRAY | 30816 | 2506752 | - | - | 3424 | 7 | - | - | 27392 | 0.28 ns | - | - | - | - | 3.4mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() XCVU3P-L2FFVC1517E Xilinx Inc. | 650 | - | Datasheet | 11 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | - | - | - | 520 | - | 0°C~110°C TJ | Tray | - | Virtex® UltraScale+™ | - | - | Active | 4 (72 Hours) | - | - | - | - | 8542.39.00.01 | 0.698V~0.742V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 862050 | 130355200 | - | - | 49260 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EP3SL70F484C4 Intel | 711 | - | Datasheet | - | - | Surface Mount | 484-BBGA, FCBGA | YES | - | - | 296 | - | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Not For New Designs | 3 (168 Hours) | 484 | 3A991 | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | EP3SL70 | - | S-PBGA-B484 | 296 | Not Qualified | - | 1.2/3.3V | - | - | - | - | 717MHz | - | 296 | - | FIELD PROGRAMMABLE GATE ARRAY | 67500 | 2699264 | - | - | 2700 | - | - | - | - | - | - | - | - | - | 3.5mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() 5CEBA9U19C8N Intel | 474 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 240 | - | 0°C~85°C TJ | Tray | - | Cyclone® V E | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.8mm | - | NOT SPECIFIED | 5CEBA9 | - | S-PBGA-B484 | 240 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | - | - | 240 | - | FIELD PROGRAMMABLE GATE ARRAY | 301000 | 14251008 | - | - | 113560 | - | - | - | - | - | - | - | - | - | 1.9mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() XC4013E-4PQ160I Xilinx Inc. | 120 | - | Datasheet | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | 129 | - | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 4.5V~5.5V | QUAD | GULL WING | 225 | 5V | 0.65mm | - | 30 | XC4013E | 160 | - | 192 | - | 5V | 5V | - | - | - | 2.3kB | 111MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1368 | 18432 | 13000 | - | 576 | 4 | - | - | 1536 | 2.7 ns | 576 | 576 | - | 10000 | - | 28mm | 28mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LFE3-95EA-8FN672I Lattice Semiconductor Corporation | 2383 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | 380 | - | -40°C~100°C TJ | Tray | 2013 | ECP3 | e1 | - | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | 30 | LFE3-95 | 672 | - | 380 | Not Qualified | 1.2V | - | 576kB | 18mA | - | 552.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 92000 | 4526080 | - | 500MHz | 11500 | - | - | - | - | 0.281 ns | - | - | - | - | 2.6mm | 27mm | 27mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5AGXBA5D6F27C6N Intel | 331 | - | Datasheet | - | - | Surface Mount | 672-BBGA, FCBGA | YES | - | - | 336 | - | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Obsolete | 3 (168 Hours) | 672 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5AGXBA5 | - | S-PBGA-B672 | 336 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | 500MHz | - | 336 | - | FIELD PROGRAMMABLE GATE ARRAY | 190000 | 13284352 | - | - | 8962 | - | - | - | - | - | - | - | - | - | 2.7mm | 27mm | 27mm | - | RoHS Compliant | - | ||
![]() LCMXO2280E-3MN132C Lattice Semiconductor Corporation | 39 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | SRAM | 101 | - | 0°C~85°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | not_compliant | 40 | LCMXO2280 | 132 | - | 101 | Not Qualified | 1.2V | - | - | 20mA | 20mA | - | - | 5.1 ns | - | - | FLASH PLD | 2280 | 28262 | - | 500MHz | 285 | - | MACROCELL | 1140 | - | - | - | - | 7 | - | 1.35mm | 8mm | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5SGXMA7N2F40I3N Intel | 689 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 600 | - | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXMA7 | - | S-PBGA-B1517 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | - | 600 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | - | 234720 | - | - | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() XC2VP30-6FF1152I Xilinx Inc. | 677 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 1152-BBGA, FCBGA | - | 1152 | - | 644 | - | -40°C~100°C TJ | Tray | 2011 | Virtex®-II Pro | e0 | no | Obsolete | 4 (72 Hours) | - | 3A991.D | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 225 | 1.5V | 1mm | not_compliant | 30 | XC2VP30 | - | - | 644 | Not Qualified | 1.5V | 1.51.5/3.32/2.52.5V | - | - | - | 306kB | 1200MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 30816 | 2506752 | - | - | 3424 | 6 | - | - | 27392 | 0.32 ns | - | - | - | - | 3.4mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() XA7A15T-1CSG325Q Xilinx Inc. | 265 | - | Datasheet | 10 Weeks | - | Surface Mount | 324-LFBGA, CSPBGA | YES | 325 | - | 150 | Automotive grade | -40°C~125°C TJ | Bulk | 2010 | Automotive, AEC-Q100, Artix-7 XA | e1 | - | Active | 3 (168 Hours) | 325 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 0.95V~1.05V | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 30 | - | - | - | 210 | - | 1V | - | - | - | - | 112.5kB | - | 130 ps | - | - | FIELD PROGRAMMABLE GATE ARRAY | 16640 | 921600 | - | - | 1300 | 1 | - | - | 20800 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP4S100G5H40I3 Intel | 353 | - | Datasheet | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 654 | - | 0°C~100°C TJ | Tray | - | STRATIX® IV GT | e0 | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | TIN LEAD | - | 8542.39.00.01 | 0.92V~0.98V | BOTTOM | BALL | 220 | 0.95V | 1mm | - | 30 | EP4S100G5 | - | S-PBGA-B | 654 | Not Qualified | - | 0.951.2/31.52.5V | - | - | - | - | 717MHz | - | 654 | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | 28033024 | - | - | 21248 | - | - | - | - | - | - | - | - | - | 3.8mm | 42.5mm | 42.5mm | - | Non-RoHS Compliant | - | ||
![]() EP3SE50F484I4L Intel | 756 | - | Datasheet | - | - | Surface Mount | 484-BBGA, FCBGA | YES | - | - | 296 | - | -40°C~100°C TJ | Tray | - | Stratix® III E | - | - | Not For New Designs | 3 (168 Hours) | 484 | 3A991 | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | EP3SE50 | - | S-PBGA-B484 | 296 | Not Qualified | - | 1.2/3.3V | - | - | - | - | 717MHz | - | 296 | - | FIELD PROGRAMMABLE GATE ARRAY | 47500 | 5760000 | - | - | 1900 | - | - | - | - | - | - | - | - | - | 3.5mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() EP3SE110F780C4L Intel | 629 | - | Datasheet | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 488 | - | 0°C~85°C TJ | Tray | - | Stratix® III E | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A001.A.7.A | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | EP3SE110 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | - | - | 717MHz | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 107500 | 8936448 | - | - | 4300 | - | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() XCV800-4FG680I Xilinx Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 680-LBGA Exposed Pad | - | - | - | 512 | - | -40°C~100°C TJ | Tray | 2000 | Virtex® | e0 | no | Obsolete | 3 (168 Hours) | 680 | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 2.375V~2.625V | BOTTOM | BALL | 225 | 2.5V | 1mm | not_compliant | 30 | XCV800 | 680 | S-PBGA-B680 | 512 | Not Qualified | - | 1.2/3.62.5V | - | - | - | 14kB | 250MHz | - | 512 | - | FIELD PROGRAMMABLE GATE ARRAY | 21168 | 114688 | 888439 | - | 4704 | - | - | - | - | 0.8 ns | - | - | - | - | 1.7mm | 40mm | 40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC6SLX9-3CPG196I Xilinx Inc. | 5210 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 196-TFBGA, CSBGA | - | 196 | - | 106 | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e8 | yes | Active | 3 (168 Hours) | 196 | EAR99 | Tin/Silver/Copper (Sn98.5Ag1.0Cu0.5) | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | 30 | XC6SLX9 | 196 | - | 106 | Not Qualified | 1.2V | - | - | - | - | 72kB | 862MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 9152 | 589824 | - | - | 715 | 3 | - | - | 11440 | 0.21 ns | 715 | - | - | - | 1.1mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() EPF10K50VRC240-2N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | - | 189 | - | 0°C~70°C TA | Tray | - | FLEX-10K® | e3 | - | Obsolete | 3 (168 Hours) | 240 | 3A991 | MATTE TIN (472) OVER COPPER | - | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | 245 | 3.3V | 0.5mm | compliant | 40 | EPF10K50 | - | S-PQFP-G240 | 189 | Not Qualified | - | 3.3V | - | - | - | - | - | 0.4 ns | 189 | - | LOADABLE PLD | 2880 | 20480 | 116000 | - | 360 | - | REGISTERED | - | - | - | - | - | 4 | - | 4.1mm | 32mm | 32mm | - | RoHS Compliant | - |