- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4SGX180DF29C2X Intel | In Stock | - | Datasheet | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 372 | 0°C~85°C TJ | Tray | - | Stratix® IV GX | e0 | - | Not For New Designs | 3 (168 Hours) | 780 | 3A001.A.7.A | TIN LEAD | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 220 | 0.9V | 1mm | - | 30 | EP4SGX180 | - | S-PBGA-B780 | 372 | Not Qualified | - | 0.91.2/31.52.5V | - | - | - | 800MHz | - | 372 | - | FIELD PROGRAMMABLE GATE ARRAY | 175750 | 13954048 | - | - | 7030 | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | Non-RoHS Compliant | - | ||
![]() ICE40LP384-CM49TR Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | 49-VFBGA | YES | 49 | 37 | -40°C~100°C TJ | Tape & Reel (TR) | 2013 | iCE40™ LP | - | - | Active | 3 (168 Hours) | 49 | EAR99 | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.4mm | not_compliant | NOT SPECIFIED | ICE40LP384 | - | - | - | - | 1.2V | - | - | 21μA | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 384 | - | - | - | 48 | - | - | - | - | 48 | - | - | - | 1mm | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() EPF10K100ABC600-2 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 600-BGA | YES | - | 406 | 0°C~70°C TA | Tray | - | FLEX-10KA® | e0 | - | Obsolete | 3 (168 Hours) | 600 | 3A991 | TIN LEAD | - | 8542.39.00.01 | 3V~3.6V | BOTTOM | BALL | 220 | 3.3V | 1.27mm | compliant | 30 | EPF10K100 | - | S-PBGA-B600 | 406 | Not Qualified | - | 2.5/3.33.3V | - | - | - | - | 0.7 ns | 406 | - | LOADABLE PLD | 4992 | 24576 | 158000 | - | 624 | - | REGISTERED | - | - | - | - | 4 | - | 1.93mm | 45mm | 45mm | Non-RoHS Compliant | - | ||
![]() XC4005XL-3TQ144I Xilinx Inc. | 10 | - | Datasheet | - | Surface Mount | Surface Mount | 144-LQFP | - | - | 112 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | - | Obsolete | 3 (168 Hours) | 144 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | 30 | XC4005XL | 144 | S-PQFP-G144 | 112 | Not Qualified | - | 3.3V | - | - | 784B | 166MHz | - | 112 | - | FIELD PROGRAMMABLE GATE ARRAY | 466 | 6272 | 5000 | - | 196 | - | - | - | 1.6 ns | 196 | 196 | - | 3000 | 1.6mm | 20mm | 20mm | Non-RoHS Compliant | Contains Lead | ||
![]() EP4CE15F17I8L Intel | 41 |
| Datasheet | 8 Weeks | - | Surface Mount | 256-LBGA | YES | - | 165 | -40°C~100°C TJ | Tray | 2016 | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 256 | - | TIN LEAD | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | 220 | 1V | 1mm | - | 30 | EP4CE15 | - | S-PBGA-B256 | 165 | Not Qualified | - | 11.2/3.32.5V | - | - | - | 362MHz | - | 165 | - | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | - | 963 | - | - | - | - | 963 | - | - | - | 1.55mm | 17mm | 17mm | Non-RoHS Compliant | - | ||
![]() EP3SL110F780I3 Intel | 992 | - | Datasheet | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 488 | -40°C~100°C TJ | Tray | - | Stratix® III L | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A001.A.7.A | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | NOT SPECIFIED | EP3SL110 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | - | 717MHz | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 107500 | 4992000 | - | - | 4300 | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | RoHS Compliant | - | ||
![]() 5CGXBC9A6U19C7N Intel | 524 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | 240 | 0°C~85°C TJ | Tray | - | Cyclone® V GX | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.8mm | - | NOT SPECIFIED | 5CGXBC9 | - | S-PBGA-B484 | 240 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | - | 240 | - | FIELD PROGRAMMABLE GATE ARRAY | 301000 | 14251008 | - | - | 113560 | - | - | - | - | - | - | - | - | 1.9mm | 19mm | 19mm | RoHS Compliant | - | ||
![]() 10AX016E3F29E2SG Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 288 | 0°C~100°C TJ | Tray | - | Arria 10 GX | - | - | Active | 3 (168 Hours) | 780 | - | - | - | 8542.39.00.01 | 0.87V~0.98V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B780 | 288 | Not Qualified | - | 0.9V | - | - | - | - | - | 288 | - | FIELD PROGRAMMABLE GATE ARRAY | 160000 | 10086400 | - | - | 61510 | - | - | - | - | - | - | - | - | 3.35mm | 29mm | 29mm | RoHS Compliant | - | ||
![]() EP4CE15F17C9LN Intel | 25 |
| Datasheet | 8 Weeks | - | Surface Mount | 256-LBGA | YES | - | 165 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 256 | - | TIN SILVER COPPER | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | EP4CE15 | - | S-PBGA-B256 | 165 | Not Qualified | - | 11.2/3.32.5V | - | - | - | 265MHz | - | 165 | - | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | - | 963 | - | - | - | - | 963 | - | - | - | 1.55mm | 17mm | 17mm | RoHS Compliant | - | ||
![]() XC7A35T-L1CPG236I Xilinx Inc. | 822 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 238-LFBGA, CSPBGA | - | - | 106 | -40°C~100°C TJ | Tray | 2010 | Artix-7 | e1 | - | Active | 3 (168 Hours) | 236 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 0.95V | 0.5mm | - | NOT SPECIFIED | - | - | S-PBGA-B236 | - | - | - | - | - | - | 225kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 33208 | 1843200 | - | - | 2600 | - | - | - | 1.27 ns | - | - | - | - | 1.38mm | 10mm | 10mm | ROHS3 Compliant | - | ||
![]() XC6SLX9-3CPG196C Xilinx Inc. | 2726 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 196-TFBGA, CSBGA | - | 196 | 106 | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LX | e8 | yes | Active | 3 (168 Hours) | 196 | EAR99 | Tin/Silver/Copper (Sn98.5Ag1.0Cu0.5) | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | 30 | XC6SLX9 | 196 | - | 100 | Not Qualified | 1.2V | - | - | - | 72kB | 862MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 9152 | 589824 | - | - | 715 | 3 | - | 11440 | 0.21 ns | 715 | - | - | - | 1.1mm | 8mm | 8mm | ROHS3 Compliant | - | ||
![]() 5CEFA5M13C7N Intel | 893 | - | Datasheet | 8 Weeks | - | Surface Mount | 383-TFBGA | YES | - | 175 | 0°C~85°C TJ | Tray | - | Cyclone® V E | - | - | Active | 3 (168 Hours) | 383 | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.5mm | - | NOT SPECIFIED | 5CEFA5 | - | S-PBGA-B383 | 175 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | - | 175 | - | FIELD PROGRAMMABLE GATE ARRAY | 77000 | 5001216 | - | - | 29080 | - | - | - | - | - | - | - | - | 1.1mm | 13mm | 13mm | RoHS Compliant | - | ||
![]() EP20K60EBC356-2 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 356-LBGA | YES | - | 196 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 356 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1.27mm | compliant | 30 | EP20K60 | - | S-PBGA-B356 | 188 | Not Qualified | - | 1.81.8/3.3V | - | - | - | 160MHz | 2.41 ns | 188 | - | LOADABLE PLD | - | 32768 | 162000 | - | 2560 | - | MACROCELL | - | - | - | - | 4 | - | 1.63mm | 35mm | 35mm | Non-RoHS Compliant | - | ||
![]() XC2VP100-6FFG1696C Xilinx Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1696-BBGA, FCBGA | - | 1696 | 1164 | 0°C~85°C TJ | - | 2011 | Virtex®-II Pro | e1 | yes | Obsolete | 4 (72 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 245 | 1.5V | 1mm | not_compliant | 30 | XC2VP100 | - | - | - | Not Qualified | 1.5V | 1.51.5/3.32/2.52.5V | - | - | 999kB | 1200MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 99216 | 8183808 | - | - | 11024 | 6 | - | 88192 | 0.32 ns | - | - | - | - | 3.45mm | 42.5mm | 42.5mm | ROHS3 Compliant | - | ||
![]() 5SGXMA7N2F45C2N Intel | 564 | - | Datasheet | 8 Weeks | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 840 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXMA7 | - | S-PBGA-B1932 | 840 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | 840 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | - | 234720 | - | - | - | - | - | - | - | - | 3.9mm | 45mm | 45mm | RoHS Compliant | - | ||
![]() EP4SE530H40C3NES Intel | In Stock | - | Datasheet | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 976 | 0°C~85°C TJ | Tray | - | STRATIX® IV E | e1 | - | Obsolete | 3 (168 Hours) | - | 3A001.A.7.A | TIN SILVER COPPER | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | compliant | 40 | EP4SE530 | - | S-PBGA-B | - | Not Qualified | - | - | - | - | - | 717MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | 28033024 | - | - | 21248 | - | - | - | - | - | - | - | - | 3.7mm | 42.5mm | 42.5mm | RoHS Compliant | - | ||
![]() EP20K600EFC33-3 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 1020-BBGA | YES | - | 588 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1mm | compliant | 30 | EP20K600 | - | S-PBGA-B1020 | 580 | Not Qualified | - | 1.81.8/3.3V | - | - | - | - | 2.92 ns | 580 | - | LOADABLE PLD | 24320 | 311296 | 1537000 | - | 2432 | - | MACROCELL | - | - | - | - | 4 | - | 3.5mm | 33mm | 33mm | Non-RoHS Compliant | - | ||
![]() LFE2M100SE-6FN900C Lattice Semiconductor Corporation | 2248 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 900-BBGA | - | 900 | 416 | 0°C~85°C TJ | Tray | 2012 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 900 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | 30 | LFE2M100 | 900 | - | 416 | Not Qualified | 1.2V | - | 688.8kB | - | 663.5kB | 357MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 95000 | 5435392 | - | - | 11875 | - | - | - | 0.331 ns | - | 100000 | - | - | 2.6mm | 31mm | 31mm | ROHS3 Compliant | Lead Free | ||
![]() XC3S200A-4VQ100I Xilinx Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 100-TQFP | - | 100 | 68 | -40°C~100°C TJ | Tray | 2009 | Spartan®-3A | e0 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 1.14V~1.26V | QUAD | GULL WING | 225 | 1.2V | 0.5mm | not_compliant | 30 | XC3S200A | 100 | - | 62 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | - | 36kB | 667MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4032 | 294912 | 200000 | - | 448 | 4 | - | - | 0.71 ns | 448 | - | - | - | 1.2mm | - | - | Non-RoHS Compliant | - | ||
![]() LFE2-20E-7F256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | 193 | 0°C~85°C TJ | Tray | 2012 | ECP2 | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | 30 | LFE2-20 | 256 | - | 193 | Not Qualified | 1.2V | - | 39.8kB | - | 34.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 21000 | 282624 | - | 420MHz | 2625 | - | - | - | 0.304 ns | - | 20000 | - | - | 2.1mm | 17mm | 17mm | Non-RoHS Compliant | Lead Free |