- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Typical Operating Supply Voltage | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC4VLX25-11FF668C Xilinx Inc. | 2117 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 668-BBGA, FCBGA | - | 668 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 448 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2006 | Virtex®-4 LX | e0 | no | Active | 4 (72 Hours) | 668 | 3A991.D | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | - | 30 | XC4VLX25 | 668 | - | 448 | Not Qualified | 1.2V | - | - | - | - | 162kB | 1205MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24192 | 1327104 | - | - | 2688 | 11 | - | - | - | - | - | - | - | - | - | 2.85mm | 27mm | 27mm | - | - | Non-RoHS Compliant | - | ||
![]() A3P600-1FG256I Microchip Technology | 19 |
| - | - | - | - | Surface Mount | FBGA | YES | - | 256-FPBGA (17x17) | - | 256 | A3P600 | 350 MHz | 90 | MICROSEMI CORP | A3P600-1FG256I | 272 MHz | 1.575 V | + 85 C | - | Microchip Technology | 1.425 V | - 40 C | Yes | 3 | SMD/SMT | 177 I/O | - | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | 17 X 17 MM, 1.60 MM HEIGHT, 1 MM PITCH, FBGA-256 | SQUARE | GRID ARRAY | Active | Active | 30 | 1.49 | N | No | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | ProASIC3 | 1.5000 V | 0.014110 oz | -40 to 85 °C | Tray | - | A3P600 | - | - | - | - | - | - | TIN LEAD/TIN LEAD SILVER | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 225 | - | 1 mm | compliant | - | - | - | - | S-PBGA-B256 | - | Not Qualified | 1.5 V | - | INDUSTRIAL | - | - | - | - | - | - | - | 13824 CLBS, 600000 GATES | 1.8 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 110592 | 600000 | - | - | 1 | - | - | - | - | 13824 | - | - | 600000 | 1.2 mm | - | 17 mm | 17 mm | - | - | - | - | ||
![]() XC5VLX30T-2FFG665I Xilinx Inc. | 2108 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 665-BBGA, FCBGA | - | 665 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LXT | e1 | yes | Active | 4 (72 Hours) | 665 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 250 | 1V | 1mm | not_compliant | - | 30 | XC5VLX30 | 665 | - | 360 | Not Qualified | 1V | - | - | - | - | 162kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 30720 | 1327104 | - | - | 2400 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC3S200A-5VQG100C Xilinx Inc. | 119 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2007 | Spartan®-3A | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | - | - | - | 30 | XC3S200A | 100 | - | 62 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | - | - | 36kB | 770MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4032 | 294912 | 200000 | - | 448 | 5 | - | - | - | 0.62 ns | 448 | - | - | - | - | 1.2mm | 14mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() XC2S100-6PQ208C Xilinx Inc. | 391 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2004 | Spartan®-II | e0 | no | Active | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | 2.375V~2.625V | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | - | 30 | XC2S100 | 208 | - | 140 | Not Qualified | 2.5V | - | - | - | - | 5kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2700 | 40960 | 100000 | - | 600 | 6 | - | - | - | - | 600 | - | - | - | - | 4.1mm | 28mm | 28mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LCMXO2-4000HC-5BG332I Lattice Semiconductor Corporation | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 332-FBGA | - | 332 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 274 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2013 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 332 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | not_compliant | - | 30 | LCMXO2-4000 | - | - | 275 | Not Qualified | 2.5V | 2.5/3.3V | - | 27.8kB | 128μA | 11.5kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | 133MHz | 540 | - | - | 2160 | - | - | - | - | - | - | - | 2mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC3S400A-4FGG400C Xilinx Inc. | 1200 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 400-BGA | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 311 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 1999 | Spartan®-3A | e1 | yes | Active | 3 (168 Hours) | 400 | 3A991.D | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC3S400A | 400 | - | 248 | Not Qualified | 1.2V | 1.22.5/3.3V | - | - | - | 45kB | 667MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8064 | 368640 | 400000 | - | 896 | 4 | - | - | - | 0.71 ns | 896 | - | - | - | - | - | 21mm | 21mm | - | Unknown | ROHS3 Compliant | - | ||
![]() XC7A100T-1FTG256C Xilinx Inc. | 990 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | - | Surface Mount | 256-LBGA | YES | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2009 | Artix-7 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 0.95V~1.05V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7A100T | 256 | - | 170 | - | - | 1V | - | - | - | 607.5kB | 1098MHz | 130 ps | 130 ps | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 101440 | 4976640 | - | - | 7925 | -1 | - | - | 126800 | 1.27 ns | - | - | - | - | - | 1.55mm | 17mm | 17mm | No | - | ROHS3 Compliant | - | ||
![]() XC7VX485T-2FFG1927I Xilinx Inc. | 78 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1924-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2009 | Virtex®-7 XT | e1 | yes | Active | 4 (72 Hours) | 1927 | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7VX485T | 1927 | S-PBGA-B1927 | 600 | - | - | 11.8V | - | - | - | 4.5MB | 1818MHz | - | - | 600 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 485760 | 37969920 | - | - | 37950 | -2 | - | - | 607200 | 0.61 ns | - | - | - | - | - | 3.65mm | 45mm | 45mm | No | - | ROHS3 Compliant | - | ||
![]() EP2C35F484C8 Intel | 63 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 322 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Cyclone® II | e0 | - | Active | 3 (168 Hours) | 484 | 3A991 | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | - | 30 | EP2C35 | - | S-PBGA-B484 | 306 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | - | 402.5MHz | - | - | 322 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 33216 | 483840 | - | - | 2076 | - | - | - | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2S50-5PQG208I Xilinx Inc. | 2062 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-II | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | - | 2.375V~2.625V | QUAD | GULL WING | 245 | 2.5V | - | - | - | 30 | - | 208 | - | 176 | Not Qualified | 2.5V | - | - | - | - | 4kB | 263MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1728 | 32768 | 50000 | - | 384 | 5 | - | - | - | 0.7 ns | 384 | - | - | - | - | 4.1mm | 28mm | 28mm | - | - | ROHS3 Compliant | - | ||
![]() 5CEFA4F23I7N Intel | 480 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 224 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2018 | Cyclone® V E | - | - | Active | 3 (168 Hours) | 484 | - | - | - | 8542.39.00.01 | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | - | NOT SPECIFIED | 5CEFA4 | - | S-PBGA-B484 | 304 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | - | - | - | 304 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 49000 | 3464192 | - | - | 18480 | - | - | - | - | - | - | 48000 | - | - | - | 2mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() XC5VLX85-1FFG1153C Xilinx Inc. | 23 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1153-BBGA, FCBGA | - | 1153 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 1999 | Virtex®-5 LX | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | - | not_compliant | - | 30 | XC5VLX85 | - | - | 560 | Not Qualified | 1V | - | - | - | - | 432kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 82944 | 3538944 | - | - | 6480 | 1 | - | - | - | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | - | - | ROHS3 Compliant | - | ||
![]() XC3S400-5FTG256C Xilinx Inc. | 1 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 173 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2009 | Spartan®-3 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | XC3S400 | 256 | - | 173 | Not Qualified | 1.2V | - | - | - | - | 36kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8064 | 294912 | 400000 | - | 896 | 5 | - | - | - | - | 896 | - | - | - | - | - | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() XC7A200T-3FFG1156E Xilinx Inc. | 92 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | Surface Mount | 1156-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~100°C TJ | Tray | 2009 | Artix-7 | e1 | yes | Active | 4 (72 Hours) | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | - | 0.95V~1.05V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7A200T | - | S-PBGA-B1156 | 500 | - | - | 1V | - | 1GB | - | 1.6MB | 1412MHz | 110 ps | 110 ps | 500 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 215360 | 13455360 | - | - | 16825 | -3 | - | - | 269200 | 0.94 ns | - | - | - | - | - | 3.1mm | 35mm | 35mm | No | - | ROHS3 Compliant | - | ||
![]() XC6SLX16-3CPG196C Xilinx Inc. | 150 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 196-TFBGA, CSBGA | - | 196 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LX | e8 | yes | Active | 3 (168 Hours) | 196 | EAR99 | Tin/Silver/Copper (Sn98.5Ag1.0Cu0.5) | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | - | 30 | XC6SLX16 | 196 | - | 100 | Not Qualified | 1.2V | - | - | - | - | 72kB | 862MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 14579 | 589824 | - | - | 1139 | 3 | - | - | 18224 | 0.21 ns | - | - | - | - | - | 1.1mm | 8mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() EP3C120F484C7N Intel | 29 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 283 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 484 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP3C120 | - | R-PBGA-B484 | 283 | Not Qualified | - | - | - | - | - | - | 472.5MHz | - | - | 283 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 119088 | 3981312 | - | - | 7443 | - | - | - | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() XC3S50-4VQ100C Xilinx Inc. | 669 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 100-TQFP | YES | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Bulk | 2008 | Spartan®-3 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 225 | 1.2V | 0.5mm | - | - | 30 | - | 100 | - | 63 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | 9kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1728 | 73728 | 50000 | - | 192 | 4 | - | - | - | 0.61 ns | 192 | - | - | - | - | 1.2mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A3P1000-2FG256 Microchip Technology | 41 |
| - | - | - | - | Surface Mount | FBGA | YES | - | 256-FPBGA (17x17) | - | 256 | A3P1000 | 350 MHz | 90 | MICROSEMI CORP | A3P1000-2FG256 | 310 MHz | 1.575 V | + 70 C | - | Microchip Technology | 1.425 V | 0 C | Yes | 3 | SMD/SMT | 177 I/O | 11000 LE | 85 °C | - | Tray | PLASTIC/EPOXY | BGA | BGA, | SQUARE | GRID ARRAY | Active | Active | 30 | 5.23 | N | No | This product may require additional documentation to export from the United States. | 1.575 V | 1.425 V | 1.5 V | ProASIC3 | 1.5000 V | 0.014110 oz | 0 to 70 °C | Tray | - | A3P1000 | - | - | - | - | - | - | TIN LEAD/TIN LEAD SILVER | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 225 | - | 1 mm | compliant | - | - | - | - | S-PBGA-B256 | - | Not Qualified | 1.5 V | - | COMMERCIAL | - | - | - | - | - | - | - | 24576 CLBS, 1000000 GATES | 1.8 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 147456 | 1000000 | - | - | 2 | - | - | - | - | 24576 | - | - | 1000000 | - | - | 17 mm | 17 mm | - | - | - | - | ||
![]() LCMXO640C-3TN144I Lattice Semiconductor Corporation | 330 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | 1.319103g | - | - | - | - | - | - | - | - | - | SRAM | - | - | - | - | - | - | 113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | - | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 420MHz | 40 | LCMXO640 | 144 | - | 113 | - | 3.3V | - | - | - | 17mA | 0B | - | 4.9 ns | 4.9 ns | - | - | - | FLASH PLD | 640 | - | - | - | 80 | - | MACROCELL | 320 | - | - | - | 640 | 7 | - | - | 1.6mm | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free |