- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6SLX45-2FGG484CES Xilinx Inc. | 317 | - | Datasheet | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | 484-FBGA (23x23) | 316 | - | 0°C~85°C TJ | Tray | 1998 | Spartan®-6 LX | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | 1.14V~1.26V | - | - | - | - | - | - | - | XC6SLX45 | - | - | - | - | - | - | 261kB | - | - | - | - | - | 43661 | 2138112 | - | 3411 | 3411 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP20K1000CB652C8 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 652-BBGA | YES | - | - | 488 | - | 0°C~85°C TJ | Tray | - | APEX-20KC® | e0 | - | Obsolete | 3 (168 Hours) | 652 | 3A001.A.7.A | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1.27mm | compliant | 30 | EP20K1000 | - | S-PBGA-B652 | 480 | Not Qualified | - | 1.81.8/3.3V | - | - | 1.79 ns | 480 | - | LOADABLE PLD | 38400 | 327680 | 1772000 | 3840 | - | - | MACROCELL | - | - | - | 4 | 3.5mm | 45mm | 45mm | - | Non-RoHS Compliant | - | ||
![]() 5SGXMA3K3F35I4N Intel | 561 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 432 | - | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXMA3 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 432 | 12830 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 19456000 | - | 128300 | - | - | - | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() 5AGXMB5G4F40I5 Intel | 568 | - | Datasheet | - | - | Surface Mount | 1517-BBGA | YES | - | - | 704 | - | -40°C~100°C TJ | Tray | - | Arria V GX | e0 | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5AGXMB5 | - | S-PBGA-B1517 | - | - | - | - | - | 622MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 420000 | 23625728 | - | 19811 | - | - | - | - | - | - | - | 2.7mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() XC6VSX475T-1FF1759C Xilinx Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1760-BBGA, FCBGA | - | - | - | 840 | - | 0°C~85°C TJ | Tray | 2008 | Virtex®-6 SXT | e0 | no | Active | 4 (72 Hours) | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | - | not_compliant | NOT SPECIFIED | XC6VSX475T | - | - | 840 | Not Qualified | 1V | - | 4.7MB | - | - | 840 | - | FIELD PROGRAMMABLE GATE ARRAY | 476160 | 39223296 | - | 37200 | - | 1 | - | - | 5.08 ns | - | - | 3.5mm | 42.5mm | 42.5mm | - | Non-RoHS Compliant | - | ||
![]() XA3S100E-4VQG100I Xilinx Inc. | 821 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | 66 | Automotive grade | -40°C~100°C TJ | Tray | 2007 | Automotive, AEC-Q100, Spartan®-3E XA | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 30 | XA3S100E | 100 | - | 59 | Not Qualified | 1.2V | 1.21.2/3.32.5V | 9kB | 572MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2160 | 73728 | 100000 | 240 | - | 4 | - | - | - | 240 | - | 1.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() EP1K30QI208-2N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 208-BFQFP | YES | - | - | 147 | - | 0°C~70°C TA | Tray | - | ACEX-1K® | e3 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2.375V~2.625V | QUAD | GULL WING | 245 | 2.5V | 0.5mm | compliant | 40 | EP1K30 | - | S-PQFP-G208 | 147 | Not Qualified | - | 2.52.5/3.3V | - | 37.5MHz | 0.4 ns | 147 | - | LOADABLE PLD | 1728 | 24576 | 119000 | 216 | - | - | MIXED | - | - | - | - | 4.1mm | 28mm | 28mm | - | RoHS Compliant | - | ||
![]() 10AX090N2F40E2SG Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 600 | - | 0°C~100°C TJ | Tray | - | Arria 10 GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 8542.39.00.01 | 0.87V~0.98V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B1517 | 600 | Not Qualified | - | 0.9V | - | - | - | 600 | - | FIELD PROGRAMMABLE GATE ARRAY | 900000 | 59234304 | - | 339620 | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 10AX090N2F45I1SG Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | - | 768 | - | -40°C~100°C TJ | Tray | - | Arria 10 GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 8542.39.00.01 | 0.87V~0.98V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | - | S-PBGA-B1932 | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 900000 | 59234304 | - | 339620 | - | - | - | - | - | - | - | 3.65mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() 10AX090N2F45I2SG Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | - | 768 | - | -40°C~100°C TJ | Tray | - | Arria 10 GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 8542.39.00.01 | 0.87V~0.98V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B1932 | 768 | Not Qualified | - | 0.9V | - | - | - | 768 | - | FIELD PROGRAMMABLE GATE ARRAY | 900000 | 59234304 | - | 339620 | - | - | - | - | - | - | - | 3.65mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() 5SGXMA3K3F40I4N Intel | 244 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | - | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXMA3 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 696 | 12830 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 19456000 | - | 128300 | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXMB5R2F43C2N Intel | 33 | - | Datasheet | 8 Weeks | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | - | 600 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXMB5 | - | S-PBGA-B1760 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 600 | 18500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 41984000 | - | 185000 | - | - | - | - | - | - | - | 3.4mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() EP4SE820H35I3 Intel | 3600 | - | Datasheet | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 744 | - | -40°C~100°C TJ | Tray | - | STRATIX® IV E | e0 | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | TIN LEAD | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 220 | 0.9V | 1mm | - | 30 | EP4SE820 | - | S-PBGA-B1152 | 744 | Not Qualified | - | 0.91.2/31.52.5V | - | 717MHz | - | 744 | - | FIELD PROGRAMMABLE GATE ARRAY | 813050 | 34093056 | - | 32522 | - | - | - | - | - | - | - | 3.7mm | 42.5mm | 42.5mm | - | Non-RoHS Compliant | - | ||
![]() EP2AGX65DF29C6 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 364 | - | 0°C~85°C TJ | Tray | - | Arria II GX | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A991 | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | - | 1mm | - | - | EP2AGX65 | - | S-PBGA-B780 | 364 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | 364 | - | FIELD PROGRAMMABLE GATE ARRAY | 60214 | 5371904 | - | 2530 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC2VP50-6FF1148I Xilinx Inc. | 876 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 1148-BBGA, FCBGA | - | - | - | 812 | - | -40°C~100°C TJ | Tray | 2011 | Virtex®-II Pro | e0 | no | Obsolete | 4 (72 Hours) | - | 3A001.A.7.A | - | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 225 | 1.5V | 1mm | not_compliant | 30 | XC2VP50 | - | S-PBGA-B1148 | 812 | Not Qualified | 1.5V | 1.51.5/3.32/2.52.5V | 522kB | 1200MHz | - | 812 | - | FIELD PROGRAMMABLE GATE ARRAY | 53136 | 4276224 | - | 5904 | - | 6 | - | 47232 | 0.32 ns | - | - | 3.4mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() XC2V2000-4FGG676C Xilinx Inc. | 50 | - | Datasheet | - | Surface Mount | Surface Mount | 676-BGA | - | 676 | - | 456 | - | 0°C~85°C TJ | Tray | 2004 | Virtex®-II | e1 | yes | Obsolete | 3 (168 Hours) | 676 | 3A991.D | - | - | - | - | 1.425V~1.575V | BOTTOM | BALL | 250 | 1.5V | 1mm | - | 30 | XC2V2000 | 676 | - | 456 | - | 1.5V | 1.51.5/3.33.3V | 126kB | 650MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 1032192 | 2000000 | 2688 | - | 4 | - | 21504 | - | - | - | 2.6mm | 27mm | 27mm | No | RoHS Compliant | Lead Free | ||
![]() LCMXO3LF-1300E-5MG121I Lattice Semiconductor Corporation | 37 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 121-VFBGA | - | 121 | - | 100 | - | -40°C~100°C TJ | Tray | 2007 | MachXO3 | e1 | - | Active | 3 (168 Hours) | 121 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | 8kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | 160 | - | - | - | - | - | 160 | - | 1mm | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() EP2S60F484C3 Intel | 996 | - | Datasheet | - | - | Surface Mount | 484-BBGA | YES | - | - | 334 | - | 0°C~85°C TJ | Tray | - | Stratix® II | e0 | - | Not For New Designs | 3 (168 Hours) | 484 | 3A001.A.7.A | TIN LEAD | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP2S60 | - | S-PBGA-B484 | 326 | Not Qualified | - | 1.21.5/3.33.3V | - | 717MHz | - | 334 | 24176 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 60440 | 2544192 | - | 3022 | - | - | - | - | 4.45 ns | 24176 | - | 3.5mm | 23mm | 23mm | - | Non-RoHS Compliant | - | ||
![]() EP4CE75F23C6 Intel | 2655 |
| Datasheet | 8 Weeks | - | Surface Mount | 484-BGA | YES | - | - | 292 | - | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 484 | - | TIN LEAD | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP4CE75 | - | S-PBGA-B484 | 295 | Not Qualified | - | 1.21.2/3.32.5V | - | 472.5MHz | - | 295 | - | FIELD PROGRAMMABLE GATE ARRAY | 75408 | 2810880 | - | 4713 | - | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() 10CL120YF780I7G Intel | 700 | - | Datasheet | 8 Weeks | - | Surface Mount | 780-BGA | YES | - | - | 525 | - | -40°C~100°C TJ | Tray | - | Cyclone® 10 LP | - | - | Active | 3 (168 Hours) | 780 | - | - | - | - | - | 1.2V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B780 | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 119088 | 3981312 | - | 7443 | - | - | - | - | - | - | - | 2.4mm | 29mm | 29mm | - | RoHS Compliant | - |