- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4CE75F23C9LN Intel | 2668 |
| Datasheet | 8 Weeks | - | Surface Mount | 484-BGA | YES | - | - | 292 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | EP4CE75 | - | S-PBGA-B484 | 295 | Not Qualified | - | 11.2/3.32.5V | - | - | 265MHz | - | 295 | - | FIELD PROGRAMMABLE GATE ARRAY | 75408 | 2810880 | - | 4713 | - | - | - | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() EP4CE75F29C8L Intel | 2624 |
| Datasheet | 8 Weeks | - | Surface Mount | 780-BGA | YES | - | - | 426 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 780 | 3A991 | TIN LEAD | - | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | 220 | 1V | 1mm | - | 30 | EP4CE75 | - | S-PBGA-B780 | 429 | Not Qualified | - | 11.2/3.32.5V | - | - | 362MHz | - | 429 | - | FIELD PROGRAMMABLE GATE ARRAY | 75408 | 2810880 | - | 4713 | - | - | - | - | - | - | - | - | - | 2.4mm | 29mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() EP4CE75F29C7 Intel | 2771 |
| Datasheet | 8 Weeks | - | Surface Mount | 780-BGA | YES | - | - | 426 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | - | - | Active | 3 (168 Hours) | 780 | 3A991 | - | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | - | 1.2V | 1mm | - | - | EP4CE75 | - | S-PBGA-B780 | 429 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | - | 429 | - | FIELD PROGRAMMABLE GATE ARRAY | 75408 | 2810880 | - | 4713 | - | - | - | - | - | - | - | - | - | 2.4mm | 29mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() EP4CE55F29C9LN Intel | 2294 |
| Datasheet | 8 Weeks | - | Surface Mount | 780-BGA | YES | - | - | 374 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 780 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | 245 | 1V | 1mm | - | 40 | EP4CE55 | - | S-PBGA-B780 | 377 | Not Qualified | - | 11.2/3.32.5V | - | - | 265MHz | - | 377 | - | FIELD PROGRAMMABLE GATE ARRAY | 55856 | 2396160 | - | 3491 | - | - | - | - | - | - | - | - | - | 2.4mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() 5CGTFD9A5U19C7N Intel | 877 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 240 | 0°C~85°C TJ | Tray | - | Cyclone® V GT | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.8mm | - | NOT SPECIFIED | 5CGTFD9 | - | S-PBGA-B484 | 240 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | 240 | - | FIELD PROGRAMMABLE GATE ARRAY | 301000 | 14251008 | - | 113560 | - | - | - | - | - | - | - | - | - | 1.9mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() XC4010E-2PC84I Xilinx Inc. | 335 | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | - | - | 61 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | unknown | 30 | XC4010E | 84 | S-PQCC-J84 | 160 | Not Qualified | - | 5V | - | 1.6kB | 125MHz | - | 160 | - | FIELD PROGRAMMABLE GATE ARRAY | 950 | 12800 | 10000 | 400 | - | - | - | - | 1.6 ns | 400 | 400 | - | 7000 | 5.08mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 10M40DCF484C7G Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 484-BGA | YES | - | - | 360 | 0°C~85°C TJ | Tray | - | MAX® 10 | e1 | - | Active | 3 (168 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B484 | 360 | Not Qualified | - | 1.2V | - | - | - | - | 360 | - | FIELD PROGRAMMABLE GATE ARRAY | 40000 | 1290240 | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5CGXFC4F6M11C6N Intel | 45 | - | Datasheet | 8 Weeks | - | Surface Mount | 301-TFBGA | YES | - | - | 129 | 0°C~85°C TJ | Tray | - | Cyclone® V GX | - | - | Active | 3 (168 Hours) | 301 | - | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.5mm | - | NOT SPECIFIED | 5CGXFC4 | - | S-PBGA-B301 | 129 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | 129 | - | FIELD PROGRAMMABLE GATE ARRAY | 50000 | 2862080 | - | 18868 | - | - | - | - | - | - | - | - | - | 1.1mm | 11mm | 11mm | - | RoHS Compliant | - | ||
![]() 5CEFA9U19A7N Intel | 677 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 240 | -40°C~125°C TJ | Tray | - | Cyclone® V E | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.8mm | - | NOT SPECIFIED | 5CEFA9 | - | S-PBGA-B484 | 240 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | 240 | - | FIELD PROGRAMMABLE GATE ARRAY | 301000 | 14251008 | - | 113560 | - | - | - | - | - | - | - | - | - | 1.9mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() XC4003E-4PC84I Xilinx Inc. | 905 | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | 61 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn85Pb15) | - | - | - | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | - | 30 | XC4003E | 84 | - | 80 | - | 5V | 5V | - | 400B | 111MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 238 | 3200 | 3000 | 100 | - | 4 | - | 360 | 2.7 ns | 100 | 100 | - | 2000 | 5.08mm | 29.3116mm | 29.3116mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EP1S25F672C6 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 473 | 0°C~85°C TJ | Tray | - | Stratix® | e0 | - | Obsolete | 3 (168 Hours) | 672 | 3A001.A.7.A | TIN LEAD | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 220 | 1.5V | 1mm | - | 30 | EP1S25 | - | S-PBGA-B672 | 706 | Not Qualified | - | 1.51.5/3.3V | - | - | - | - | 706 | 2852 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 25660 | 1944576 | - | 2566 | - | - | - | - | - | 2852 | - | - | - | 3.5mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() EP20K160EBC356-1N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 356-LBGA | YES | - | - | 271 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e1 | - | Obsolete | 3 (168 Hours) | 356 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 245 | 1.8V | 1.27mm | compliant | 40 | EP20K160 | - | S-PBGA-B356 | 263 | Not Qualified | - | 1.81.8/3.3V | - | - | 160MHz | 1.55 ns | 263 | - | LOADABLE PLD | 6400 | 81920 | 404000 | 640 | - | - | MACROCELL | - | - | - | - | 4 | - | 1.63mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() XC2V6000-4BFG957I Xilinx Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 957-BBGA, FCBGA | - | 957 | 957-FCBGA (40x40) | 684 | -40°C~100°C TJ | Tray | 2004 | Virtex®-II | - | - | Obsolete | 4 (72 Hours) | - | - | - | 100°C | -40°C | - | 1.425V~1.575V | - | - | - | - | - | - | - | XC2V6000 | - | - | - | - | 1.5V | - | - | 324kB | - | - | - | - | - | - | 2654208 | 6000000 | 8448 | 8448 | 4 | - | 67584 | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() XC6VLX760-1FFG1760I Xilinx | In Stock | - | - | - | Surface Mount | - | FCBGA | - | 1760 | - | 1200 | - | - | - | - | e1 | yes | - | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | 100°C | -40°C | - | - | BOTTOM | BALL | 245 | 1V | - | - | 30 | - | - | - | - | Not Qualified | 1V | - | INDUSTRIAL | 3.2MB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 758784 | - | - | - | 59280 | 1 | - | - | 5.08 ns | - | - | - | - | 3.5mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() XC2VP40-7FFG1152C Xilinx Inc. | 914 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 1152-BBGA, FCBGA | - | 1152 | - | 692 | 0°C~85°C TJ | Tray | 2011 | Virtex®-II Pro | e1 | yes | Obsolete | 4 (72 Hours) | - | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 245 | 1.5V | 1mm | not_compliant | 30 | XC2VP40 | - | - | 692 | Not Qualified | 1.5V | 1.51.5/3.32/2.52.5V | - | 432kB | 1350MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 43632 | 3538944 | - | 4848 | - | 7 | - | 38784 | 0.28 ns | - | - | - | - | 3.4mm | 35mm | 35mm | - | ROHS3 Compliant | - | ||
![]() XCKU3P-2SFVB784I Xilinx Inc. | 545 | - | Datasheet | 11 Weeks | - | Surface Mount | 784-BBGA, FCBGA | - | - | - | 304 | -40°C~100°C TJ | Bulk | - | Kintex® UltraScale+™ | - | - | Active | 4 (72 Hours) | - | - | - | - | - | 8542.39.00.01 | 0.825V~0.876V | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 355950 | 31641600 | - | 20340 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP4CE30F23C9L Intel | 95 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-BGA | YES | - | - | 328 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 484 | 3A001.A.7.A | TIN LEAD | - | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | 220 | 1V | 1mm | - | 30 | EP4CE30 | - | S-PBGA-B484 | 331 | Not Qualified | - | 11.2/3.32.5V | - | - | 265MHz | - | 331 | - | FIELD PROGRAMMABLE GATE ARRAY | 28848 | 608256 | - | 1803 | - | - | - | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | Non-RoHS Compliant | - | ||
![]() XC7A100T-1FG484C Xilinx Inc. | 2306 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | 484-FBGA (23x23) | 285 | 0°C~85°C | Tray | 2010 | Artix-7 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | 0.95V~1.05V | - | - | - | - | - | - | - | XC7A100T | - | - | - | - | 1V | - | - | 607.5kB | - | 130 ps | - | - | - | 101440 | 4976640 | - | 7925 | 7925 | 1 | - | 126800 | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() EPF10K50ETI144-2N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 144-LQFP | YES | - | - | 102 | -40°C~85°C TA | Tray | - | FLEX-10KE® | e3 | - | Obsolete | 3 (168 Hours) | 144 | 3A991 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2.3V~2.7V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | compliant | 40 | EPF10K50 | - | S-PQFP-G144 | 102 | Not Qualified | - | 2.52.5/3.3V | - | - | - | 0.6 ns | 102 | - | LOADABLE PLD | 2880 | 40960 | 199000 | 360 | - | - | MIXED | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() EP20K200EBC356-2X Intel | In Stock | - | Datasheet | - | - | Surface Mount | 356-LBGA | YES | - | - | 271 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 356 | 3A991 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1.27mm | compliant | 30 | EP20K200 | - | S-PBGA-B356 | 263 | Not Qualified | - | 1.81.8/3.3V | - | - | - | 1.97 ns | 263 | - | LOADABLE PLD | 8320 | 106496 | 526000 | 832 | - | - | MACROCELL | - | - | - | - | 4 | - | 1.63mm | 35mm | 35mm | - | Non-RoHS Compliant | - |