- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC4013XL-1PQ160C Xilinx Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | 160-PQFP (28x28) | 129 | 0°C~85°C TJ | Tray | 1999 | XC4000E/X | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | XC4013XL | - | - | - | - | 3.3V | - | - | 2.3kB | - | - | - | - | - | 1368 | 18432 | 13000 | 576 | 576 | 1 | - | - | 1536 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCKU040-2FBVA900I Xilinx Inc. | 593 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 900-BBGA, FCBGA | - | 900 | - | 468 | -40°C~100°C TJ | Tray | 2012 | Kintex® UltraScale™ | e1 | - | Active | - | 900 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 0.922V~0.979V | BOTTOM | BALL | NOT SPECIFIED | 0.95V | 1mm | - | - | NOT SPECIFIED | - | - | - | 468 | Not Qualified | 950mV | 0.95V | - | 2.6MB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 530250 | 21606000 | - | 30300 | - | 2 | - | - | 484800 | - | - | - | - | 31mm | 31mm | - | - | ROHS3 Compliant | - | ||
![]() EP4CE10F17C7 Intel | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | 179 | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 256 | - | TIN LEAD | - | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | - | 30 | EP4CE10 | - | S-PBGA-B256 | 179 | Not Qualified | - | 1.21.2/3.32.5V | - | - | 472.5MHz | - | 179 | - | FIELD PROGRAMMABLE GATE ARRAY | 10320 | 423936 | - | 645 | - | - | - | - | - | - | 645 | - | 1.55mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() EP4CE55F23C8L Intel | 2977 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | 324 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 484 | - | TIN LEAD | - | - | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | 220 | 1V | 1mm | - | - | 30 | EP4CE55 | - | S-PBGA-B484 | 327 | Not Qualified | - | 11.2/3.32.5V | - | - | 362MHz | - | 327 | - | FIELD PROGRAMMABLE GATE ARRAY | 55856 | 2396160 | - | 3491 | - | - | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | - | Non-RoHS Compliant | - | ||
![]() EP4CGX150DF27C7 Intel | 2321 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 672-BGA | YES | - | - | 393 | 0°C~85°C TJ | Tray | - | Cyclone® IV GX | e0 | - | Active | 3 (168 Hours) | 672 | - | TIN LEAD | - | - | - | 8542.39.00.01 | 1.16V~1.24V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | - | 30 | EP4CGX150 | - | S-PBGA-B672 | 393 | Not Qualified | - | 1.21.2/3.32.5V | - | - | 472.5MHz | - | 393 | - | FIELD PROGRAMMABLE GATE ARRAY | 149760 | 6635520 | - | 9360 | - | - | - | - | - | - | - | - | 2.4mm | 27mm | 27mm | - | - | Non-RoHS Compliant | - | ||
![]() EP4CE10F17C8L Intel | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | 179 | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 256 | - | TIN LEAD | - | - | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | 220 | 1V | 1mm | - | - | 30 | EP4CE10 | - | S-PBGA-B256 | 179 | Not Qualified | - | 11.2/3.32.5V | - | - | 362MHz | - | 179 | - | FIELD PROGRAMMABLE GATE ARRAY | 10320 | 423936 | - | 645 | - | - | - | - | - | - | 645 | - | 1.55mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() 5AGXMB7G6F35C6N Intel | 847 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA Exposed Pad | YES | - | - | 544 | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | - | NOT SPECIFIED | 5AGXMB7 | - | S-PBGA-B1152 | 544 | Not Qualified | - | 1.11.2/3.32.5V | - | - | 500MHz | - | 544 | - | FIELD PROGRAMMABLE GATE ARRAY | 504000 | 27695104 | - | 23780 | - | - | - | - | - | - | - | - | 2.7mm | 35mm | 35mm | - | - | RoHS Compliant | - | ||
![]() EP3SE110F780C2 Intel | 336 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 488 | 0°C~85°C TJ | Tray | - | Stratix® III E | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A001.A.7.A | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SE110 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | 800MHz | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 107500 | 8936448 | - | 4300 | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() LFE2-12E-6FN484I Lattice Semiconductor Corporation | 39 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 297 | -40°C~100°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-12 | 484 | - | 297 | Not Qualified | 1.2V | - | 30.6kB | 27.6kB | 357MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | 226304 | - | 1500 | - | - | - | - | - | 0.331 ns | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EP20K300EFC672-3N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 672-BBGA | YES | - | - | 408 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e1 | - | Obsolete | 3 (168 Hours) | 672 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 260 | 1.8V | 1mm | compliant | - | 40 | EP20K300 | - | S-PBGA-B672 | 400 | Not Qualified | - | 1.81.8/3.3V | - | - | 160MHz | 3.06 ns | 400 | - | LOADABLE PLD | 11520 | 147456 | 728000 | 1152 | - | - | MACROCELL | - | - | - | - | 4 | 3.5mm | 27mm | 27mm | - | - | RoHS Compliant | - | ||
![]() 10CL006YU256C6G Intel | 16 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-LFBGA | YES | - | - | 176 | 0°C~85°C TJ | Tray | - | Cyclone® 10 LP | - | - | Active | 3 (168 Hours) | 256 | - | - | - | - | - | - | 1.2V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.8mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B256 | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6272 | 276480 | - | 392 | - | - | - | - | - | - | 392 | - | 1.5mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() XC6SLX9-L1CSG324I Xilinx Inc. | 236 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 324-LFBGA, CSPBGA | - | 324 | - | 200 | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 324 | 3A991.D | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1V | 0.8mm | - | - | 30 | XC6SLX9 | 324 | - | 200 | Not Qualified | 1V | 12.5/3.3V | - | 72kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 9152 | 589824 | - | 715 | - | - | - | - | 11440 | 0.46 ns | 715 | - | 1.5mm | 15mm | 15mm | - | - | ROHS3 Compliant | - | ||
![]() EPF10K200EBC600-1 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 600-BGA | YES | - | - | 470 | 0°C~70°C TA | Tray | - | FLEX-10KE® | e0 | - | Obsolete | 3 (168 Hours) | 600 | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 2.3V~2.7V | BOTTOM | BALL | 220 | 2.5V | 1.27mm | - | - | 30 | EPF10K200 | - | S-PBGA-B600 | 470 | Not Qualified | - | 2.52.5/3.3V | - | - | - | 0.4 ns | 470 | - | LOADABLE PLD | 9984 | 98304 | 513000 | 1248 | - | - | MIXED | - | - | - | - | - | 1.93mm | 45mm | 45mm | - | - | Non-RoHS Compliant | - | ||
![]() 10M16DCU324A7G Intel | 41 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-LFBGA | YES | - | - | 246 | -40°C~125°C TJ | Tray | - | MAX® 10 | - | - | Active | 3 (168 Hours) | 324 | - | - | - | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.8mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B324 | 246 | Not Qualified | - | 1.2V | - | - | - | - | 246 | - | FIELD PROGRAMMABLE GATE ARRAY | 16000 | 562176 | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10M16DCF484I7G Intel | 41 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | 320 | -40°C~100°C TJ | Tray | - | MAX® 10 | e1 | - | Active | 3 (168 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B484 | 320 | Not Qualified | - | 1.2V | - | - | - | - | 320 | - | FIELD PROGRAMMABLE GATE ARRAY | 16000 | 562176 | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10M50DAF672I7G Intel | 2134 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 672-BGA | YES | - | - | 500 | -40°C~100°C TJ | Tray | - | MAX® 10 | e1 | - | Active | 3 (168 Hours) | 672 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B672 | 500 | Not Qualified | - | 1.2V | - | - | - | - | 500 | - | FIELD PROGRAMMABLE GATE ARRAY | 50000 | 1677312 | - | 3125 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5SGXMA3H1F35C2N Intel | 917 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 432 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | 5SGXMA3 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 432 | 12830 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 19456000 | - | 128300 | - | - | - | - | - | - | - | - | 3.6mm | 35mm | 35mm | - | - | RoHS Compliant | - | ||
![]() EP3CLS150F484C7 Intel | 999 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | 210 | 0°C~85°C TJ | Tray | - | Cyclone® III | - | - | Active | 3 (168 Hours) | 484 | 3A991 | - | - | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | - | 1.2V | 1mm | - | - | - | EP3CLS150 | - | S-PBGA-B484 | 210 | Not Qualified | - | 1.21.2/3.32.5V | - | - | 450MHz | - | 210 | - | FIELD PROGRAMMABLE GATE ARRAY | 150848 | 6137856 | - | 9428 | - | - | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | - | Non-RoHS Compliant | - | ||
![]() LCMXO2-1200ZE-1SG32C Lattice Semiconductor Corporation | 7 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 32-UFQFN Exposed Pad | YES | - | - | 21 | 0°C~85°C TJ | Tray | 2016 | MachXO2 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | NO LEAD | 260 | 1.2V | 0.5mm | - | - | NOT SPECIFIED | - | - | S-XQCC-N32 | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | 160 | - | - | - | - | - | - | 160 | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() LFE2-12E-6QN208C Lattice Semiconductor Corporation | 39 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | 131 | 0°C~85°C TJ | Tray | 2000 | ECP2 | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | - | 357MHz | 30 | LFE2-12 | 208 | - | 131 | Not Qualified | 1.2V | - | 30.6kB | 27.6kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | 226304 | - | 1500 | - | - | - | 6000 | - | 0.331 ns | - | - | 4.1mm | 28mm | 28mm | - | No SVHC | ROHS3 Compliant | Lead Free |