- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XA7A15T-1CPG236I Xilinx Inc. | 39 | - | Datasheet | 10 Weeks | - | Surface Mount | 238-LFBGA, CSPBGA | YES | 236 | 106 | -40°C~100°C TJ | Bulk | 2010 | Automotive, AEC-Q100, Artix-7 XA | e1 | - | Active | 3 (168 Hours) | 236 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 0.95V~1.05V | BOTTOM | BALL | 260 | 1V | 0.5mm | - | 30 | - | - | - | 210 | - | 1V | - | 112.5kB | - | 130 ps | - | - | FIELD PROGRAMMABLE GATE ARRAY | 16640 | 921600 | - | 1300 | 1 | 20800 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP4SGX180FF35C2X Intel | In Stock | - | Datasheet | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 564 | 0°C~85°C TJ | Tray | - | Stratix® IV GX | e0 | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | TIN LEAD | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 220 | 0.9V | 1mm | - | 30 | EP4SGX180 | - | S-PBGA-B1152 | 564 | Not Qualified | - | 0.91.2/31.52.5V | - | 800MHz | - | 564 | - | FIELD PROGRAMMABLE GATE ARRAY | 175750 | 13954048 | - | 7030 | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() LCMXO3LF-1300C-5BG256I Lattice Semiconductor Corporation | 1033 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | 206 | -40°C~100°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | 8kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 65536 | - | 160 | - | - | - | 160 | - | - | 1.7mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() XC5VLX155-1FFG1760C Xilinx Inc. | 400 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1760-BBGA, FCBGA | - | 1760 | 800 | 0°C~85°C TJ | Tray | 1999 | Virtex®-5 LX | e1 | - | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | - | - | 30 | XC5VLX155 | - | - | 800 | Not Qualified | 1V | - | 864kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 155648 | 7077888 | - | 12160 | 1 | - | - | - | - | - | 3.5mm | 42.5mm | 42.5mm | - | ROHS3 Compliant | - | ||
![]() EP4SE820H40I4N Intel | 6 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 976 | -40°C~100°C TJ | Tray | - | STRATIX® IV E | e1 | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | EP4SE820 | - | S-PBGA-B1517 | 976 | Not Qualified | - | 0.91.2/31.52.5V | - | 717MHz | - | 976 | - | FIELD PROGRAMMABLE GATE ARRAY | 813050 | 34093056 | - | 32522 | - | - | - | - | - | - | 3.8mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() EP4SE820H35C4N Intel | 687 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 744 | 0°C~85°C TJ | Tray | - | STRATIX® IV E | e1 | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | EP4SE820 | - | S-PBGA-B1152 | 744 | Not Qualified | - | 0.91.2/31.52.5V | - | 717MHz | - | 744 | - | FIELD PROGRAMMABLE GATE ARRAY | 813050 | 34093056 | - | 32522 | - | - | - | - | - | - | 3.7mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() 5SGXMA9K1H40C2LN Intel | 690 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 696 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXMA9 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 696 | 31700 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 53248000 | - | 317000 | - | - | - | - | - | - | 3.9mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() XC2S30-5PQ208I Xilinx Inc. | 37 | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | 140 | -40°C~100°C TJ | Tray | 2008 | Spartan®-II | e0 | - | Obsolete | 3 (168 Hours) | 208 | - | - | - | - | 2.375V~2.625V | QUAD | GULL WING | 225 | 2.5V | - | - | 30 | XC2S30 | 208 | - | 132 | - | 2.5V | - | 3kB | 263MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 972 | 24576 | 30000 | 216 | 5 | - | 0.7 ns | 216 | 972 | - | 4.1mm | 28mm | 28mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC7VX690T-1FFG1930C Xilinx Inc. | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | 1924-BBGA, FCBGA | YES | - | 1000 | 0°C~85°C TJ | Tray | 2010 | Virtex®-7 XT | e1 | yes | Active | 4 (72 Hours) | 1930 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | not_compliant | NOT SPECIFIED | XC7VX690T | 1930 | S-PBGA-B1930 | - | Not Qualified | 1V | 0.91.8V | 6.5MB | 1818MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 693120 | 54190080 | - | 54150 | -1 | 866400 | 0.74 ns | - | - | - | 3.65mm | 45mm | 45mm | - | ROHS3 Compliant | - | ||
![]() EP4SE820F43I4N Intel | 630 | - | Datasheet | 8 Weeks | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | 1120 | -40°C~100°C TJ | Tray | - | STRATIX® IV E | e1 | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | EP4SE820 | - | S-PBGA-B1760 | - | Not Qualified | - | 0.91.2/31.52.5V | - | 717MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 813050 | 34093056 | - | 32522 | - | - | - | - | - | - | 3.7mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() 5SGXEA3H2F35I3N Intel | 911 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 432 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA3 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 432 | 12830 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 19456000 | - | 128300 | - | - | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() 5SGXEA7N2F40I3 Intel | 855 | - | Datasheet | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 600 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA7 | - | S-PBGA-B1517 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 600 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | 234720 | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() XC4008E-3PQ208I Xilinx Inc. | 856 | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | 144 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 208 | - | Tin/Lead (Sn85Pb15) | - | - | 4.5V~5.5V | QUAD | GULL WING | 225 | 5V | 0.5mm | - | 30 | XC4008E | 208 | - | 144 | - | 5V | 5V | 1.3kB | 125MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 770 | 10368 | 8000 | 324 | 3 | 936 | 2 ns | 324 | 324 | 6000 | 4.1mm | 28mm | 28mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5SGXEA5N2F40I2N Intel | 259 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 600 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEA5 | - | S-PBGA-B1517 | 600 | Not Qualified | - | 0.91.52.52.5/31.2/3V | - | - | - | 600 | 18500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 46080000 | - | 185000 | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEA7K1F35C2LN Intel | 672 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 432 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA7 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 432 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | 234720 | - | - | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() 5SGXMA5N2F45I2LN Intel | 501 | - | Datasheet | 8 Weeks | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 840 | -40°C~100°C TJ | Tray | - | Stratix® V GX | e1 | - | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | not_compliant | - | 5SGXMA5 | - | S-PBGA-B1932 | 840 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 840 | 18500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 46080000 | - | 185000 | - | - | - | - | - | - | 3.9mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() 5SGXEA7N2F45C2LN Intel | 682 | - | Datasheet | 8 Weeks | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 840 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA7 | - | S-PBGA-B1932 | 840 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 840 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | 234720 | - | - | - | - | - | - | 3.9mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() 5SGXEA7N2F40I2N Intel | 100 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 600 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEA7 | - | S-PBGA-B1517 | 600 | Not Qualified | - | 0.91.52.52.5/31.2/3V | - | - | - | 600 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | 234720 | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEB5R1F43C2LN Intel | 138 | - | Datasheet | 8 Weeks | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | 600 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEB5 | - | S-PBGA-B1760 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | 600 | 18500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 41984000 | - | 185000 | - | - | - | - | - | - | 3.4mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() XC4020XL-1PQ240C Xilinx Inc. | 3 | - | Datasheet | - | Surface Mount | Surface Mount | 240-BFQFP | - | 240 | 192 | 0°C~85°C TJ | Tray | 1999 | XC4000E/X | e0 | - | Obsolete | 3 (168 Hours) | 240 | - | - | - | - | 3V~3.6V | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | XC4020XL | 240 | - | 193 | - | 3.3V | - | 3.1kB | 200MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1862 | 25088 | 20000 | 784 | 1 | 2016 | - | 784 | - | - | - | 32mm | 32mm | No | Non-RoHS Compliant | Contains Lead |