- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Total Memory | Tradename | Typical Operating Supply Voltage | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Data Rate | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Transceivers | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Dedicated Inputs | Number of Equivalent Gates | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A54SX08A-TQG144I Microchip Technology | 2697 |
| - | - | - | - | - | Surface Mount | TQFP-144 | - | - | 144-TQFP (20x20) | - | - | A54SX08 | - | 60 | - | - | 238 MHz | 2.75 V | + 85 C | Microchip Technology | 2.25 V | - 40 C | Yes | - | SMD/SMT | 113 I/O | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | Details | - | 2.75 V | 2.25 V | - | - | Actel | 2.5000 V | 0.046530 oz | -40 to 85 °C | Tray | - | A54SX08A | - | - | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000 | - | 768 | STD | - | - | - | - | - | - | - | 1.4 mm | - | 20 mm | 20 mm | - | - | - | ||
![]() EP2S60F1020C4N Intel | 711 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 1020-BBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 718 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Stratix® II | e1 | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 245 | 1.2V | 1mm | - | 40 | EP2S60 | - | S-PBGA-B1020 | 710 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | - | 717MHz | - | - | - | 718 | 24176 CLBS | - | FIELD PROGRAMMABLE GATE ARRAY | 60440 | 2544192 | - | - | 3022 | - | - | - | - | 5.117 ns | 24176 | - | - | - | 3.5mm | 33mm | 33mm | - | RoHS Compliant | - | ||
![]() XC3S200-4VQG100I Xilinx Inc. | 64 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2005 | Spartan®-3 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 30 | XC3S200 | 100 | - | 63 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | 27kB | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 221184 | 200000 | - | 480 | 4 | - | - | - | 0.61 ns | 480 | - | - | - | 1.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() XC7K70T-L2FBG484E Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 484-BBGA, FCBGA | - | 484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 285 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~100°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 484 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | - | 0.97V~1.03V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | not_compliant | NOT SPECIFIED | XC7K70T | 484 | - | 285 | Not Qualified | 1V | 0.91.83.3V | - | - | - | 607.5kB | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 65600 | 4976640 | - | - | 5125 | - | - | - | 82000 | 0.91 ns | - | - | - | - | 2.54mm | 23mm | 23mm | - | ROHS3 Compliant | - | ||
![]() XC3S250E-4VQG100I Xilinx Inc. | 900 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2009 | Spartan®-3E | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 30 | XC3S250E | 100 | - | 59 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | 27kB | 572MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5508 | 221184 | 250000 | - | 612 | 4 | - | - | 4896 | 0.76 ns | 612 | - | - | 1mm | - | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() XC6SLX45T-2CSG324C Xilinx Inc. | 13120 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 324-LFBGA, CSPBGA | - | 324 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LXT | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 30 | XC6SLX45 | 324 | - | 190 | Not Qualified | 1.2V | - | - | - | - | 261kB | 667MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 43661 | 2138112 | - | - | 3411 | 2 | - | - | 54576 | - | - | - | - | - | 1.5mm | 15mm | 15mm | - | ROHS3 Compliant | - | ||
![]() XC7A75T-1FGG676I Xilinx Inc. | 990 | - | Datasheet | 12 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 676-BGA | - | 676 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2001 | Artix-7 | e1 | yes | Active | 4 (72 Hours) | 676 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | - | - | NOT SPECIFIED | - | 676 | - | 300 | Not Qualified | - | 1V | - | - | - | 472.5kB | - | 1.09 ns | 1.09 ns | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 75520 | 3870720 | - | - | 5900 | 1 | - | - | 94400 | - | - | - | - | - | 2.44mm | 27mm | 27mm | - | ROHS3 Compliant | - | ||
![]() XC2S150-5FG256I Xilinx Inc. | 3 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 176 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2001 | Spartan®-II | e0 | no | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | - | - | 2.375V~2.625V | BOTTOM | BALL | 225 | 2.5V | 1mm | - | 30 | XC2S150 | 256 | - | 176 | Not Qualified | 2.5V | - | - | - | - | 6kB | 263MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3888 | 49152 | 150000 | - | 864 | 5 | - | - | - | 0.7 ns | 864 | - | - | - | 2mm | 17mm | 17mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EP3C5U256C8N Intel | 8 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 256-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 256 | EAR99 | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 40 | EP3C5 | - | R-PBGA-B256 | 182 | Not Qualified | - | - | - | - | - | - | 472.5MHz | - | - | - | 182 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5136 | 423936 | - | - | 321 | - | - | - | - | - | - | - | - | - | 2.2mm | 14mm | 14mm | - | RoHS Compliant | - | ||
![]() A42MX24-PQG160A Microchip Technology | 2983 |
| - | - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | PQFP-160 | YES | 160 | 160-PQFP (28x28) | 5.566797 g | 160 | A42MX24 | 124 MHz | 24 | MICROSEMI CORP | A42MX24-PQG160A | 135 MHz | - | + 125 C | Microchip Technology | - | - 40 C | Yes | 3 | SMD/SMT | 125 I/O | - | - | 125 °C | -40 °C | Tray | PLASTIC/EPOXY | QFP | QFP, | SQUARE | FLATPACK | Active | Active | 40 | 5.6 | Details | Yes | 5.25 V | 4.75 V | 5 V | - | Actel | - | 0.196363 oz | -40°C ~ 125°C (TA) | Tray | - | A42MX24 | e3 | - | - | - | - | - | Matte Tin (Sn) | 125 °C | -40 °C | CAN ALSO BE OPERATED AT 5.0V SUPPLY | 8542.39.00.01 | CMOS | 3V ~ 3.6V, 4.5V ~ 5.5V | QUAD | GULL WING | 245 | - | 0.65 mm | compliant | - | - | - | S-PQFP-G160 | - | Not Qualified | 5 V | - | AUTOMOTIVE | 5.25 V | 4.75 V | - | - | 2 ns | - | - | - | 1890 CLBS, 36000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 36000 | 135 MHz | - | STD | - | - | 1410 | 2 ns | 1890 | - | 36000 | 3.4 mm | - | 28 mm | 28 mm | No | - | - | ||
![]() XC6SLX25-3FGG484C Xilinx Inc. | 60 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 266 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 484 | - | - | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | XC6SLX25 | 484 | - | 266 | Not Qualified | 1.2V | - | - | - | - | 117kB | 862MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24051 | 958464 | - | - | 1879 | 3 | - | - | 30064 | 0.21 ns | - | - | - | - | 2.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 10M04SCU169I7G Intel | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 169-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | - | MAX® 10 | - | - | Active | 3 (168 Hours) | 169 | - | - | - | - | - | 8542.39.00.01 | - | 2.85V~3.465V | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | - | NOT SPECIFIED | - | - | S-PBGA-B169 | 130 | Not Qualified | - | 3/3.3V | - | - | - | - | - | - | - | - | 130 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4000 | 193536 | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC6SLX25T-3CSG324I Xilinx Inc. | 294 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 324-LFBGA, CSPBGA | - | 324 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LXT | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | - | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 30 | XC6SLX25 | 324 | - | 190 | Not Qualified | 1.2V | - | - | - | - | 117kB | 862MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24051 | 958464 | - | - | 1879 | 3 | - | - | 30064 | 0.21 ns | - | - | - | - | 1.5mm | 15mm | 15mm | - | ROHS3 Compliant | - | ||
![]() XC6SLX150-3FGG484C Xilinx Inc. | 120 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 338 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 484 | - | - | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | XC6SLX150 | 484 | - | 338 | Not Qualified | 1.2V | - | - | - | - | 603kB | 862MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 147443 | 4939776 | - | - | 11519 | 3 | - | - | 184304 | 0.21 ns | - | - | - | - | 2.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() XC6SLX150-3FGG676I Xilinx Inc. | 2086 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 676-BGA | - | 676 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 498 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 676 | - | - | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | XC6SLX150 | 676 | - | 498 | Not Qualified | 1.2V | - | - | - | - | 603kB | 862MHz | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 147443 | 4939776 | - | - | 11519 | 3 | - | - | 184304 | 0.21 ns | - | - | - | - | 2.44mm | 27mm | 27mm | - | ROHS3 Compliant | - | ||
![]() XC5VLX30T-1FFG665I Xilinx Inc. | 149 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 665-BBGA, FCBGA | - | 665 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LXT | e1 | yes | Active | 4 (72 Hours) | 665 | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 250 | 1V | - | not_compliant | 30 | XC5VLX30 | 665 | - | 360 | Not Qualified | 1V | - | - | - | - | 162kB | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 30720 | 1327104 | - | - | 2400 | 1 | - | - | - | - | - | - | - | - | 2.9mm | 27mm | 27mm | - | ROHS3 Compliant | - | ||
![]() EP4CE10E22C7N Intel | 8 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e3 | - | Active | 3 (168 Hours) | 144 | - | MATTE TIN (472) OVER COPPER | - | - | - | 8542.39.00.01 | - | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | EP4CE10 | - | S-PQFP-G144 | 91 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | - | 472.5MHz | - | - | - | 91 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 10320 | 423936 | - | - | 645 | - | - | - | - | - | 645 | - | - | - | 1.65mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() AGL250V2-FGG144 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | FBGA-144 | - | - | - | - | - | - | - | 160 | - | - | 526.32 MHz, 892.86 MHz | - | + 85 C | - | - | 0 C | Yes | - | SMD/SMT | 97 I/O | - | 3000 LE | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.575 V | 1.14 V | - | 36864 bit | IGLOOe | - | 0.152790 oz | - | Tray | - | AGL250V2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V to 1.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250000 | - | - | - | - | - | - | - | - | - | - | 1.05 mm | - | 13 mm | 13 mm | - | - | - | ||
![]() XC7K480T-2FFG901C Xilinx Inc. | 60 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 900-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 901 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | XC7K480 | 901 | S-PBGA-B901 | 380 | - | - | 11.83.3V | - | - | - | 4.2MB | 1286MHz | - | - | - | 380 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 477760 | 35205120 | - | - | 37325 | -2 | - | - | 5972 | 0.61 ns | - | - | - | - | 3.35mm | 31mm | 31mm | No | ROHS3 Compliant | - | ||
![]() EPF10K20TI144-4N Intel | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 144-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | FLEX-10K® | e3 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | compliant | 40 | EPF10K20 | - | - | 102 | Not Qualified | - | 3.3/5V | - | - | - | - | - | 0.6 ns | - | - | 102 | - | - | LOADABLE PLD | 1152 | 12288 | 63000 | - | 144 | - | REGISTERED | - | - | - | - | 4 | - | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - |