- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFXP3C-3QN208I Lattice Semiconductor Corporation | 1 | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | 136 | -40°C~100°C TJ | Tray | 2000 | XP | e3 | yes | Obsolete | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | 1.71V~3.465V | QUAD | GULL WING | 245 | 1.8V | 0.5mm | unknown | 320MHz | 40 | LFXP3 | 208 | - | 136 | Not Qualified | 1.8V | - | 8.3kB | 6.8kB | - | - | - | 384 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 3000 | 55296 | 2 | - | 375 | - | - | - | 0.63 ns | 384 | 384 | 4.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() XC2VP30-7FFG1152C Xilinx Inc. | 2000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 1152-BBGA, FCBGA | - | 1152 | - | 644 | 0°C~85°C TJ | Tray | 2011 | Virtex®-II Pro | e1 | yes | Obsolete | 4 (72 Hours) | - | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | 8542.39.00.01 | - | 1.425V~1.575V | BOTTOM | BALL | 245 | 1.5V | 1mm | not_compliant | - | 30 | XC2VP30 | - | - | 644 | Not Qualified | 1.5V | 1.51.5/3.32/2.52.5V | - | 306kB | 1350MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 30816 | 2506752 | - | 3424 | - | 7 | - | 27392 | 0.28 ns | - | - | 3.4mm | 35mm | 35mm | - | ROHS3 Compliant | - | ||
![]() LFE2-6E-5TN144I Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | 90 | -40°C~100°C TJ | Tray | 2000 | ECP2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 40 | LFE2-6 | 144 | - | 90 | - | 1.2V | - | 8.4kB | 6.9kB | 311MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | 56320 | - | 750 | - | - | - | - | 0.358 ns | - | - | 1.6mm | 20mm | 20mm | No | ROHS3 Compliant | Lead Free | ||
![]() LFE3-150EA-9FN1156C Lattice Semiconductor Corporation | 2484 | - | Datasheet | - | Surface Mount | Surface Mount | 1156-BBGA | - | 1156 | - | 586 | 0°C~85°C TJ | Tray | 2012 | ECP3 | - | - | Not For New Designs | 3 (168 Hours) | - | EAR99 | - | 8542.39.00.01 | - | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 1mm | not_compliant | - | - | LFE3-150 | - | - | 586 | Not Qualified | 1.2V | - | - | 856.3kB | 500MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 149000 | 7014400 | - | 18625 | - | - | - | - | 0.252 ns | - | - | 2.6mm | 35mm | 35mm | - | ROHS3 Compliant | Lead Free | ||
![]() 10CX220YF672I6G Intel | 2571 | - | Datasheet | 8 Weeks | - | Surface Mount | 672-BBGA, FCBGA | YES | - | - | 236 | -40°C~100°C TJ | Tray | - | Cyclone® 10 GX | - | - | Active | 3 (168 Hours) | 672 | - | - | - | - | 0.9V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | - | - | - | NOT SPECIFIED | - | - | S-PBGA-B672 | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 220000 | 13752320 | - | 80330 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC7VX690T-1FF1157C Xilinx Inc. | 964 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1156-BBGA, FCBGA | - | - | - | 600 | 0°C~85°C | Tray | - | Virtex®-7 XT | - | - | Active | 4 (72 Hours) | - | - | - | - | - | 0.97V~1.03V | BOTTOM | BALL | - | - | - | - | - | - | XC7VX690T | - | - | 600 | - | 1V | - | - | 6.5MB | - | 120 ps | 600 | - | FIELD PROGRAMMABLE GATE ARRAY | 693120 | 54190080 | - | 54150 | - | 1 | - | 866400 | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() LFEC33E-5FN484C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 360 | 0°C~85°C TJ | Tray | 2000 | EC | - | yes | Obsolete | 3 (168 Hours) | - | EAR99 | - | 8542.39.00.01 | - | 1.14V~1.26V | - | - | - | - | - | - | 420MHz | - | LFEC33 | 484 | - | - | - | 1.2V | - | 78.6kB | 53kB | - | - | - | - | - | 32800 | 434176 | - | - | 4096 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XCKU040-L1FBVA900I Xilinx Inc. | 143 | - | Datasheet | 10 Weeks | - | Surface Mount | 900-BBGA, FCBGA | YES | - | - | 468 | -40°C~100°C TJ | Tray | 2012 | Kintex® UltraScale™ | e1 | - | Active | 4 (72 Hours) | 900 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | - | 0.880V~0.979V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B900 | 468 | Not Qualified | - | 0.9V | - | 2.6MB | - | - | 468 | 1920 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 530250 | 21606000 | - | 30300 | - | - | - | - | - | 1920 | - | 2.8mm | 31mm | 31mm | - | ROHS3 Compliant | - | ||
![]() XCVU065-2FFVC1517I Xilinx Inc. | 1500 | - | Datasheet | 10 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 520 | -40°C~100°C TJ | Bulk | 2012 | Virtex® UltraScale™ | e1 | - | Active | 4 (72 Hours) | - | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | - | 0.922V~0.979V | BOTTOM | BALL | NOT SPECIFIED | 0.95V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B1517 | - | - | - | - | - | - | - | - | - | 600 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 783300 | 45363200 | - | 44760 | - | - | - | - | - | 600 | - | 3.51mm | 40mm | 40mm | - | ROHS3 Compliant | - | ||
![]() 5SEEBF45C3N Intel | 287 | - | Datasheet | 8 Weeks | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | - | 840 | 0°C~85°C TJ | Tray | - | Stratix® V E | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | - | 5SEEBF45 | - | S-PBGA-B1932 | 840 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 840 | 35920 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 952000 | 53248000 | - | 359250 | - | - | - | - | - | 35920 | - | 3.9mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() XC2V1500-6FFG896C Xilinx Inc. | 217 | - | Datasheet | - | Surface Mount | Surface Mount | 896-BBGA, FCBGA | - | 896 | - | 528 | 0°C~85°C TJ | Tray | 2007 | Virtex®-II | e1 | yes | Obsolete | 4 (72 Hours) | 896 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | 8542.39.00.01 | - | 1.425V~1.575V | BOTTOM | BALL | 245 | 1.5V | 1mm | - | - | 30 | XC2V1500 | 896 | - | - | - | 1.5V | - | - | 108kB | 820MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 884736 | 1500000 | 1920 | - | 6 | - | 15360 | 0.35 ns | - | - | 3.4mm | 31mm | 31mm | No | RoHS Compliant | - | ||
![]() XCKU115-L1FLVB2104I Xilinx Inc. | 600 | - | Datasheet | 10 Weeks | - | Surface Mount | 2104-BBGA, FCBGA | YES | - | - | 832 | -40°C~100°C TJ | Bulk | - | Kintex® UltraScale™ | e1 | - | Active | 2A (4 Weeks) | - | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | TRAY | 0.880V~0.979V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B2104 | 702 | Not Qualified | - | 0.9V | - | - | - | - | 702 | 5520 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 1451100 | 77721600 | - | 82920 | - | - | - | - | - | 5520 | - | 3.71mm | 40mm | 40mm | - | ROHS3 Compliant | - | ||
![]() XCKU5P-1FFVD900E Xilinx Inc. | 920 | - | Datasheet | 11 Weeks | - | Surface Mount | 900-BBGA, FCBGA | - | - | - | 304 | 0°C~100°C TJ | Tray | - | Kintex® UltraScale+™ | - | - | Active | 4 (72 Hours) | - | - | - | 8542.39.00.01 | - | 0.825V~0.876V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 474600 | 41984000 | - | 27120 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPF10K50SQC208-1N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 208-BFQFP | YES | - | - | 147 | 0°C~70°C TA | Tray | - | FLEX-10KS® | e3 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Matte Tin (Sn) | 8542.39.00.01 | - | 2.375V~2.625V | QUAD | GULL WING | 245 | 2.5V | 0.5mm | compliant | - | 40 | EPF10K50 | - | S-PQFP-G208 | 147 | Not Qualified | - | 2.52.5/3.3V | - | - | - | 0.3 ns | 147 | - | LOADABLE PLD | 2880 | 40960 | 199000 | 360 | - | - | MIXED | - | - | - | - | 4.1mm | 28mm | 28mm | - | RoHS Compliant | - | ||
![]() 5CGXFC7B6M15C7N Intel | 936 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-LFBGA | YES | - | - | 240 | 0°C~85°C TJ | Tray | - | Cyclone® V GX | - | - | Active | 3 (168 Hours) | 484 | - | - | 8542.39.00.01 | - | 1.07V~1.13V | BOTTOM | BALL | - | 1.1V | 0.5mm | - | - | - | 5CGXFC7 | - | S-PBGA-B484 | 240 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | 240 | 5648 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 149500 | 7880704 | - | 56480 | - | - | - | - | - | - | - | 1.25mm | 15mm | 15mm | - | RoHS Compliant | - | ||
![]() EP4CGX22BF14C8 Intel | 905 | - | Datasheet | 8 Weeks | - | Surface Mount | 169-LBGA | YES | - | - | 72 | 0°C~85°C TJ | Tray | - | Cyclone® IV GX | e0 | - | Active | 3 (168 Hours) | 169 | - | TIN LEAD | 8542.39.00.01 | - | 1.16V~1.24V | BOTTOM | BALL | 235 | 1.2V | 1mm | - | - | 30 | EP4CGX22 | - | S-PBGA-B169 | 72 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | - | 72 | - | FIELD PROGRAMMABLE GATE ARRAY | 21280 | 774144 | - | 1330 | - | - | - | - | - | - | - | 1.55mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() EP4CE15E22I8L Intel | 10000 | - | Datasheet | 11 Weeks | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | 81 | -40°C~100°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 144 | - | TIN LEAD | 8542.39.00.01 | - | 0.97V~1.03V | QUAD | GULL WING | 220 | 1V | 0.5mm | - | - | 30 | EP4CE15 | - | S-PQFP-G144 | 81 | Not Qualified | - | 11.2/3.32.5V | - | - | 362MHz | - | 81 | - | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | 963 | - | - | - | - | - | 963 | - | 1.65mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() XC2VP100-5FFG1696C Xilinx Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1696-BBGA, FCBGA | - | 1696 | - | 1164 | 0°C~85°C TJ | - | 2011 | Virtex®-II Pro | e1 | yes | Obsolete | 4 (72 Hours) | - | 3A001.A.7.A | - | - | - | 1.425V~1.575V | BOTTOM | BALL | 245 | 1.5V | 1mm | not_compliant | - | 30 | XC2VP100 | - | - | - | Not Qualified | 1.5V | - | - | 999kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 99216 | 8183808 | - | 11024 | - | 5 | - | 88192 | 0.36 ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EP20K100EQI240-2X Intel | In Stock | - | Datasheet | - | - | Surface Mount | 240-BQFP | - | - | 240-PQFP (32x32) | 183 | -40°C~100°C TJ | Tray | - | APEX-20KE® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.71V~1.89V | - | - | - | - | - | - | - | - | EP20K100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4160 | 53248 | 263000 | 416 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5SGXMA7N2F40C3 Intel | 197 | - | Datasheet | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 600 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | - | 5SGXMA7 | - | S-PBGA-B1517 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 600 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | 234720 | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - |