- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | uPs/uCs/Peripheral ICs Type | Clock Frequency | Propagation Delay | Data Rate | Number of Inputs | Organization | Supply Type | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Max Dual Supply Voltage | Number of Gates | Max Frequency | Number of LABs/CLBs | Boundary Scan | Min Dual Supply Voltage | Low Power Mode | Dual Supply Voltage | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKU5P-2FFVD900E Xilinx Inc. | 985 | - | Datasheet | 11 Weeks | - | Surface Mount | 900-BBGA, FCBGA | - | - | - | 304 | 0°C~100°C TJ | Tray | - | Kintex® UltraScale+™ | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.825V~0.876V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 474600 | 41984000 | - | - | - | 27120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EP3CLS70U484C8N Intel | 2084 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 278 | 0°C~85°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 484 | 3A991 | TIN SILVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | 40 | EP3CLS70 | - | S-PBGA-B484 | 413 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | - | 450MHz | - | - | 413 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 70208 | 3068928 | - | - | - | 4388 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.05mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() EP3CLS100U484C8N Intel | 2328 |
| Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 278 | 0°C~85°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 484 | 3A991 | TIN SILVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | 40 | EP3CLS100 | - | S-PBGA-B484 | 278 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | - | 450MHz | - | - | 278 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 100448 | 4451328 | - | - | - | 6278 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.05mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() EP4SE530H35C4 Intel | 934 | - | Datasheet | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 744 | 0°C~85°C TJ | Tray | - | STRATIX® IV E | - | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | - | 1mm | - | - | EP4SE530 | - | S-PBGA-B1152 | 744 | Not Qualified | - | 0.91.2/31.52.5V | - | - | - | - | - | - | - | 744 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 531200 | 28033024 | - | - | - | 21248 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7mm | 42.5mm | 42.5mm | - | Non-RoHS Compliant | - | ||
![]() XCKU3P-1FFVD900I Xilinx Inc. | 594 | - | Datasheet | 11 Weeks | - | Surface Mount | 900-BBGA, FCBGA | - | - | - | 304 | -40°C~100°C TJ | Tray | - | Kintex® UltraScale+™ | - | - | Active | 4 (72 Hours) | - | - | - | - | 8542.39.00.01 | 0.825V~0.876V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 355950 | 31641600 | - | - | - | 20340 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EP20K100EBC356-1 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 356-LBGA | YES | - | - | 246 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 356 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1.27mm | compliant | 30 | EP20K100 | - | S-PBGA-B356 | 238 | Not Qualified | - | 1.81.8/3.3V | - | - | - | - | - | 1.73 ns | - | 238 | - | - | LOADABLE PLD | 4160 | 53248 | - | 263000 | - | 416 | - | - | - | - | - | MACROCELL | - | - | - | - | - | 4 | - | 1.63mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() EP20K200EFC672-1X Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 376 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 672 | 3A991 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1mm | compliant | 30 | EP20K200 | - | S-PBGA-B672 | 368 | Not Qualified | - | 1.81.8/3.3V | - | - | - | - | 160MHz | 1.58 ns | - | 368 | - | - | LOADABLE PLD | 8320 | 106496 | - | 526000 | - | 832 | - | - | - | - | - | MACROCELL | - | - | - | - | - | 4 | - | 3.5mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() LFXP2-8E-7MN132C Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | 86 | 0°C~85°C TJ | Tray | 2013 | XP2 | e1 | - | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 0.5mm | - | - | LFXP2-8 | 132 | - | 86 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 29.9kB | - | 27.6kB | - | 435MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | 226304 | - | - | - | 1000 | - | - | - | - | - | - | - | - | 0.304 ns | - | - | - | - | 1.35mm | 8mm | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() MPM7128SQC100AC Intel | In Stock | - | - | - | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | - | - | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCS20-3VQG100C Xilinx Inc. | 34 | - | Datasheet | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | 77 | 0°C~85°C TJ | Tray | 1999 | Spartan® | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | 4.75V~5.25V | QUAD | GULL WING | - | 5V | 0.5mm | - | - | XCS20 | 100 | - | - | Not Qualified | 5V | - | - | - | 1.6kB | - | 125MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 950 | 12800 | - | 20000 | - | 400 | - | - | - | - | 3 | - | - | 1120 | 1.6 ns | 400 | - | - | 7000 | 1.2mm | 14mm | 14mm | - | RoHS Compliant | - | ||
![]() EPF10K30ETC144-2 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 144-LQFP | YES | - | - | 102 | 0°C~70°C TA | Tray | - | FLEX-10KE® | e0 | - | Obsolete | 3 (168 Hours) | 144 | 3A991 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 2.375V~2.625V | QUAD | GULL WING | 220 | 2.5V | 0.5mm | compliant | 30 | EPF10K30 | - | S-PQFP-G144 | 102 | Not Qualified | - | 2.52.5/3.3V | - | - | - | - | - | 0.4 ns | - | 102 | - | - | LOADABLE PLD | 1728 | 24576 | - | 119000 | - | 216 | - | - | - | - | - | MIXED | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() 5SGXMA7N2F40C2 Intel | 660 | - | Datasheet | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 600 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXMA7 | - | S-PBGA-B1517 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | - | - | 600 | 23472 CLBS | - | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | - | - | 234720 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() LCMXO2-7000ZE-3FG484C Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 334 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | 30 | LCMXO2-7000 | - | - | 335 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 245760 | - | - | 150MHz | 858 | - | - | - | - | - | - | 3432 | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() EP3SL70F484C3 Intel | 437 | - | Datasheet | - | - | Surface Mount | 484-BBGA, FCBGA | YES | - | - | 296 | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Not For New Designs | 3 (168 Hours) | 484 | 3A991 | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | EP3SL70 | - | S-PBGA-B484 | 296 | Not Qualified | - | 1.2/3.3V | - | - | - | - | 717MHz | - | - | 296 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67500 | 2699264 | - | - | - | 2700 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() LX64V-5F100C Lattice Semiconductor Corporation | 100 | - | Datasheet | - | Surface Mount | Surface Mount | 100-LBGA | - | 100 | - | 64 | 0°C~90°C TJ | Tray | 2000 | ispGDX2™ | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 3V~3.6V | BOTTOM | BALL | 240 | 3.3V | 1mm | - | 30 | LX64 | 100 | - | - | - | 3.3V | - | - | - | - | DSP PERIPHERAL, CROSSBAR SWITCH | - | - | 11 Gbps | - | - | Triple | - | - | - | 3.6V | - | - | - | YES | 3V | NO | 3.3V | - | - | - | - | - | - | - | - | - | 1.7mm | 11mm | 11mm | No | Non-RoHS Compliant | - | ||
![]() XC2V1500-5BGG575C Xilinx Inc. | 677 | - | Datasheet | - | Surface Mount | Surface Mount | 575-BBGA | - | 575 | - | 392 | 0°C~85°C TJ | Tray | 2007 | Virtex®-II | e1 | yes | Obsolete | 3 (168 Hours) | 575 | 3A991.D | - | - | - | 1.425V~1.575V | BOTTOM | BALL | 250 | 1.5V | 1.27mm | - | 40 | XC2V1500 | 575 | - | 392 | - | 1.5V | - | - | - | 108kB | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 884736 | - | 1500000 | - | 1920 | - | - | - | - | 5 | - | - | 15360 | 0.39 ns | - | 17280 | - | - | 2.6mm | 31mm | 31mm | No | RoHS Compliant | - | ||
![]() EPF10K50SFC484-2XB Intel | In Stock | - | Datasheet | - | - | Surface Mount | 484-BBGA | - | - | 484-FBGA (23x23) | 220 | 0°C~70°C TA | Tray | - | FLEX-10KS® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.375V~2.625V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2880 | 40960 | - | 199000 | - | 360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP20K30EFC144-1N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 144-BGA | YES | - | - | 93 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e1 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 260 | 1.8V | 1mm | compliant | 40 | EP20K30 | - | S-PBGA-B144 | - | Not Qualified | - | - | - | - | - | - | 160MHz | 1.91 ns | - | - | - | - | LOADABLE PLD | 1200 | 24576 | - | 113000 | - | 120 | - | - | - | - | - | MACROCELL | - | - | - | - | - | 4 | - | 1.7mm | 13mm | 13mm | - | RoHS Compliant | - | ||
![]() MPM7128ELC84AA Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1S20B672C7N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 426 | 0°C~85°C TJ | Tray | - | Stratix® | e1 | - | Obsolete | 3 (168 Hours) | 672 | 3A001.A.7.A | TIN SILVER COPPER | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 260 | 1.5V | 1.27mm | compliant | 40 | EP1S20 | - | S-PBGA-B672 | 586 | Not Qualified | - | 1.51.5/3.3V | - | - | - | - | - | - | - | 586 | 2132 CLBS | - | FIELD PROGRAMMABLE GATE ARRAY | 18460 | 1669248 | - | - | - | 1846 | - | - | - | - | - | - | - | - | - | 2132 | - | - | - | 3.5mm | 35mm | 35mm | - | RoHS Compliant | - |