- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC2V1500-4BGG575I Xilinx Inc. | 677 | - | Datasheet | - | Surface Mount | Surface Mount | 575-BBGA | - | 575 | - | 392 | -40°C~100°C TJ | Tray | 2007 | Virtex®-II | e1 | yes | Obsolete | 3 (168 Hours) | 575 | 3A991.D | - | - | - | - | - | 1.425V~1.575V | BOTTOM | BALL | 250 | 1.5V | 1.27mm | - | 40 | XC2V1500 | 575 | - | 392 | - | 1.5V | 1.51.5/3.33.3V | - | 108kB | 650MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 884736 | 1500000 | 1920 | - | 4 | - | 15360 | - | - | 17280 | - | - | 2.6mm | 31mm | 31mm | No | RoHS Compliant | - | ||
![]() XC4008E-4PQ208I Xilinx Inc. | 402 | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | 144 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 208 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 4.5V~5.5V | QUAD | GULL WING | 225 | 5V | 0.5mm | - | 30 | XC4008E | 208 | - | 144 | - | 5V | 5V | - | 1.3kB | 111MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 770 | 10368 | 8000 | 324 | - | 4 | - | 936 | 2.7 ns | 324 | 324 | - | 6000 | - | 28mm | 28mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5SEE9H40I2N Intel | 243 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | -40°C~100°C TJ | Tray | - | Stratix® V E | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SEE9H40 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.91.52.52.5/31.2/3V | - | - | - | - | 696 | 31700 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 53248000 | - | 317000 | - | - | - | - | - | - | - | - | - | 3.9mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() LFXP2-30E-5FN484I Lattice Semiconductor Corporation | 2378 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 363 | -40°C~100°C TJ | Tray | 2009 | XP2 | e1 | - | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | LFXP2-30 | 484 | - | 363 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 55.4kB | 48.4kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 29000 | 396288 | - | 3625 | - | - | - | - | 0.494 ns | - | - | - | - | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFXP2-30E-6FTN256I Lattice Semiconductor Corporation | 2922 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 201 | -40°C~100°C TJ | Tray | 2012 | XP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | LFXP2-30 | 256 | - | 201 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 55.4kB | 48.4kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 29000 | 396288 | - | 3625 | - | - | - | - | 0.399 ns | - | - | - | - | 2.1mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() EP2AGX45DF29C4 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 364 | 0°C~85°C TJ | Tray | - | Arria II GX | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A991 | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | - | 1mm | - | - | EP2AGX45 | - | S-PBGA-B780 | 364 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | - | 364 | - | FIELD PROGRAMMABLE GATE ARRAY | 42959 | 3517440 | - | 1805 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC4028XL-1HQ240I Xilinx Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 240-BFQFP Exposed Pad | - | 240 | - | 193 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | - | Obsolete | 3 (168 Hours) | 240 | - | - | - | - | - | - | 3V~3.6V | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | XC4028XL | 240 | - | 256 | - | 3.3V | - | - | 4kB | 200MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2432 | 32768 | 28000 | 1024 | - | 1 | - | 2560 | - | - | - | - | - | - | 32mm | 32mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC2V1500-5FFG896C Xilinx Inc. | 181 | - | Datasheet | - | Surface Mount | Surface Mount | 896-BBGA, FCBGA | - | 896 | 896-FCBGA (31x31) | 528 | 0°C~85°C TJ | Tray | 2007 | Virtex®-II | - | - | Obsolete | 4 (72 Hours) | - | - | - | 85°C | 0°C | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | XC2V1500 | - | - | - | - | 1.5V | - | - | 108kB | - | - | - | - | - | - | 884736 | 1500000 | 1920 | 1920 | 5 | - | 15360 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() XC7A75T-1FG484I Xilinx Inc. | 307 | - | Datasheet | 12 Weeks | - | Surface Mount | 484-BBGA | - | - | 484-FBGA (23x23) | 285 | -40°C~100°C TJ | Bulk | 2010 | Artix-7 | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | 0.95V~1.05V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75520 | 3870720 | - | 5900 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP3SL150F1152C2 Intel | 803 | - | Datasheet | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 744 | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | EP3SL150 | - | S-PBGA-B1152 | 744 | Not Qualified | - | 1.2/3.3V | - | - | 800MHz | - | 744 | - | FIELD PROGRAMMABLE GATE ARRAY | 142500 | 6543360 | - | 5700 | - | - | - | - | - | - | - | - | - | 3.9mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() 5CEFA7M15C8N Intel | 413 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-LFBGA | YES | - | - | 240 | 0°C~85°C TJ | Tray | - | Cyclone® V E | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | - | 1.1V | 0.5mm | - | - | 5CEFA7 | - | S-PBGA-B484 | 240 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | 240 | 5648 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 149500 | 7880704 | - | 56480 | - | - | - | - | - | - | 150000 | - | - | 1.25mm | 15mm | 15mm | - | RoHS Compliant | - | ||
![]() XA6SLX45-2CSG484Q Xilinx Inc. | 2949 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 484-FBGA, CSPBGA | - | 484 | - | 320 | -40°C~125°C TJ | Tray | 2008 | Automotive, AEC-Q100, Spartan®-6 LX XA | e1 | - | Active | 3 (168 Hours) | - | 3A991.D | TIN SILVER COPPER | - | - | - | - | 1.14V~1.26V | - | - | 260 | - | - | - | 30 | - | - | - | - | - | 1.2V | - | - | 261kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 43661 | 2138112 | - | 3411 | - | 2 | - | 54576 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5CEFA7M15C6N Intel | 196 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-LFBGA | YES | - | - | 240 | 0°C~85°C TJ | Tray | - | Cyclone® V E | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | - | 1.1V | 0.5mm | - | - | 5CEFA7 | - | S-PBGA-B484 | 240 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | 240 | 5648 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 149500 | 7880704 | - | 56480 | - | - | - | - | - | - | 150000 | - | - | 1.25mm | 15mm | 15mm | - | RoHS Compliant | - | ||
![]() EP4CGX22CF19C7 Intel | 275 | - | Datasheet | 8 Weeks | - | Surface Mount | 324-LBGA | YES | - | - | 150 | 0°C~85°C TJ | Tray | - | Cyclone® IV GX | e0 | - | Active | 3 (168 Hours) | 324 | - | TIN LEAD | - | - | - | 8542.39.00.01 | 1.16V~1.24V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP4CGX22 | - | S-PBGA-B324 | 150 | Not Qualified | - | 1.21.2/3.32.5V | - | - | 472.5MHz | - | 150 | - | FIELD PROGRAMMABLE GATE ARRAY | 21280 | 774144 | - | 1330 | - | - | - | - | - | - | - | - | - | 1.55mm | 19mm | 19mm | - | Non-RoHS Compliant | - | ||
![]() EP20K30EFC144-2 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 144-BGA | YES | - | - | 93 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 235 | 1.8V | 1mm | compliant | 30 | EP20K30 | - | S-PBGA-B144 | 85 | Not Qualified | - | 1.81.8/3.3V | - | - | 160MHz | 2.69 ns | 85 | - | LOADABLE PLD | 1200 | 24576 | 113000 | 120 | - | - | MACROCELL | - | - | - | - | 4 | - | 1.7mm | 13mm | 13mm | - | Non-RoHS Compliant | - | ||
![]() EP1S40F780C5 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 615 | 0°C~85°C TJ | Tray | - | Stratix® | e0 | - | Obsolete | 3 (168 Hours) | 780 | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 220 | 1.5V | 1mm | - | 30 | EP1S40 | - | S-PBGA-B780 | 822 | Not Qualified | - | 1.51.5/3.3V | - | - | - | - | 822 | 4697 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 41250 | 3423744 | - | 4125 | - | - | - | - | - | 4697 | - | - | - | 3.5mm | 29mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() XC4VSX55-12FF1148C Xilinx Inc. | 436 | - | Datasheet | 10 Weeks | - | Surface Mount | 1148-BBGA, FCBGA | YES | - | - | 640 | 0°C~85°C TJ | Bulk | 1999 | Virtex®-4 SX | e0 | no | Active | 4 (72 Hours) | - | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | 30 | - | - | S-PBGA-B1148 | 640 | Not Qualified | 1.2V | - | - | 720kB | - | - | 640 | - | FIELD PROGRAMMABLE GATE ARRAY | 55296 | 5898240 | - | 6144 | - | 12 | - | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() EP1S10F780C6 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 780-BBGA | YES | - | - | 426 | 0°C~85°C TJ | Tray | - | Stratix® | e0 | - | Obsolete | 3 (168 Hours) | 780 | 3A991 | TIN LEAD | - | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 220 | 1.5V | 1mm | - | 30 | EP1S10 | - | S-PBGA-B780 | 426 | Not Qualified | - | 1.51.5/3.3V | - | - | - | - | 426 | 1200 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 10570 | 920448 | - | 1057 | - | - | - | - | - | 1200 | - | - | - | 3.5mm | 29mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() 5CEFA4U19I7 Intel | 10 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 224 | -40°C~100°C TJ | Tray | - | Cyclone® V E | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | - | - | 1.07V~1.13V | BOTTOM | BALL | - | 1.1V | 0.8mm | - | - | - | - | S-PBGA-B484 | 304 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | 304 | - | FIELD PROGRAMMABLE GATE ARRAY | 49000 | 3464192 | - | 18480 | - | - | - | - | - | - | 48000 | - | - | 1.9mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() 5SGXMA7H3F35C2 Intel | 798 | - | Datasheet | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 552 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXMA7 | - | S-PBGA-B1152 | 552 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 552 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | 234720 | - | - | - | - | - | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - |