- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKU095-2FFVB1760E Xilinx Inc. | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1760-BBGA, FCBGA | - | - | 702 | 0°C~100°C TJ | Bulk | 2012 | Kintex® UltraScale™ | - | - | Active | 4 (72 Hours) | - | 3A001.A.7.B | - | - | - | TRAY | 0.922V~0.979V | BOTTOM | BALL | NOT SPECIFIED | 0.95V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B1760 | 702 | Not Qualified | 950mV | 0.95V | - | 7.4MB | - | - | - | 702 | 768 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 1176000 | 60518400 | - | 67200 | 2 | 1.0752e+06 | - | 768 | - | - | 3.71mm | - | - | - | ROHS3 Compliant | - | ||
![]() XC6VHX380T-3FF1924C Xilinx Inc. | 417 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 1924-BBGA, FCBGA | - | - | 640 | 0°C~85°C TJ | Tray | 2008 | Virtex®-6 HXT | e0 | - | Active | 4 (72 Hours) | - | - | TIN LEAD | - | - | - | 0.95V~1.05V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC6VHX380T | - | S-PBGA-B1924 | 640 | - | - | 11.2/2.5V | - | 3.4MB | 1412MHz | 190 ps | 190 ps | 640 | - | FIELD PROGRAMMABLE GATE ARRAY | 382464 | 28311552 | - | 29880 | 3 | 478080 | - | - | - | - | - | 45mm | 45mm | No | Non-RoHS Compliant | - | ||
![]() XC6SLX100T-N3FGG900I Xilinx Inc. | 191 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 900-BBGA | - | 900 | 498 | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LXT | e1 | - | Active | 3 (168 Hours) | 900 | 3A991.D | TIN SILVER COPPER | - | 8542.39.00.01 | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX100 | - | - | 498 | Not Qualified | 1.2V | 1.21.2/3.32.5/3.3V | - | 603kB | 806MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 101261 | 4939776 | - | 7911 | - | 126576 | 0.26 ns | - | - | - | 2.6mm | 31mm | 31mm | - | ROHS3 Compliant | - | ||
![]() 5SGXMA3H3F35I4N Intel | 394 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 432 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | - | 5SGXMA3 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | 432 | 12830 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 19456000 | - | 128300 | - | - | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() EP3C40U484C8 Intel | 728 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-FBGA | YES | - | 331 | 0°C~85°C TJ | Tray | 2009 | Cyclone® III | e0 | - | Active | 3 (168 Hours) | 484 | 3A001.A.7.A | TIN LEAD | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 0.8mm | - | - | 30 | EP3C40 | - | S-PBGA-B484 | 331 | Not Qualified | - | - | - | - | 472.5MHz | - | - | 331 | - | FIELD PROGRAMMABLE GATE ARRAY | 39600 | 1161216 | - | 2475 | - | - | - | - | - | - | 2.05mm | 19mm | 19mm | - | Non-RoHS Compliant | - | ||
![]() AT40K40AL-1DQU Microchip Technology | 900 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | 114 | 0°C~70°C TC | Tray | 1997 | AT40KAL | - | yes | Active | 3 (168 Hours) | 208 | - | - | - | - | - | 3V~3.6V | QUAD | GULL WING | - | 3.3V | 0.5mm | - | 100MHz | - | AT40K40 | - | - | 161 | Not Qualified | 3.3V | - | 2.3kB | 2.3kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2304 | 18432 | 50000 | - | 1 | 3048 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC2VP20-7FF896C Xilinx Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 896-BBGA, FCBGA | YES | - | 556 | 0°C~85°C TJ | Bulk | 2011 | Virtex®-II Pro | e0 | no | Obsolete | 4 (72 Hours) | 896 | 3A991.D | - | - | 8542.39.00.01 | - | 1.425V~1.575V | BOTTOM | BALL | 225 | 1.5V | 1mm | not_compliant | - | 30 | - | 896 | S-PBGA-B896 | 556 | Not Qualified | 1.5V | 1.51.5/3.32/2.52.5V | - | 198kB | 1350MHz | - | - | 556 | - | FIELD PROGRAMMABLE GATE ARRAY | 20880 | 1622016 | - | 2320 | 7 | 18560 | 0.28 ns | - | - | - | 3.4mm | 31mm | 31mm | - | Non-RoHS Compliant | - | ||
![]() EP1S40F780C7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 615 | 0°C~85°C TJ | Tray | - | Stratix® | e0 | - | Obsolete | 3 (168 Hours) | 780 | 3A001.A.7.A | TIN LEAD | - | 8542.39.00.01 | - | 1.425V~1.575V | BOTTOM | BALL | 220 | 1.5V | 1mm | - | - | 30 | EP1S40 | - | S-PBGA-B780 | 822 | Not Qualified | - | 1.51.5/3.3V | - | - | - | - | - | 822 | 4697 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 41250 | 3423744 | - | 4125 | - | - | - | 4697 | - | - | 3.5mm | 29mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() EP4CE115F29I8LN Intel | 3000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 780-BGA | YES | - | 528 | -40°C~100°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 780 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 0.97V~1.03V | BOTTOM | BALL | 245 | 1V | 1mm | - | - | 40 | EP4CE115 | - | S-PBGA-B780 | 531 | Not Qualified | - | 11.2/3.32.5V | - | - | 362MHz | - | - | 531 | - | FIELD PROGRAMMABLE GATE ARRAY | 114480 | 3981312 | - | 7155 | - | - | - | - | - | - | 2.4mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() XC4020E-2HQ208I Xilinx Inc. | 902 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP Exposed Pad | - | 208 | 160 | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 208 | - | Tin/Lead (Sn85Pb15) | - | - | - | 4.5V~5.5V | QUAD | GULL WING | 225 | 5V | 0.5mm | - | - | 30 | XC4020E | 208 | - | 224 | - | 5V | 5V | - | 3.1kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1862 | 25088 | 20000 | 784 | 2 | 2016 | 1.6 ns | 784 | 784 | 13000 | 4.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() LFE2M50E-7FN484C Lattice Semiconductor Corporation | 2476 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | 270 | 0°C~85°C TJ | Tray | 2009 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2M50 | 484 | - | 270 | - | 1.2V | - | 531kB | 518.4kB | 420MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | 4246528 | - | 6000 | - | - | 0.304 ns | - | 50000 | - | 2.6mm | 23mm | 23mm | No | ROHS3 Compliant | Lead Free | ||
![]() EP4CE115F29C7 Intel | 572 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 780-BGA | YES | - | 528 | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 780 | 3A001.A.7.A | TIN LEAD | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | - | 30 | EP4CE115 | - | S-PBGA-B780 | 531 | Not Qualified | - | 1.21.2/3.32.5V | - | - | 472.5MHz | - | - | 531 | - | FIELD PROGRAMMABLE GATE ARRAY | 114480 | 3981312 | - | 7155 | - | - | - | - | - | - | 2.4mm | 29mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() EP2SGX60DF780C5 Intel | 496 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA | YES | - | 364 | 0°C~85°C TJ | Tray | - | Stratix® II GX | e0 | - | Not For New Designs | 3 (168 Hours) | 780 | 3A991 | TIN LEAD | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | - | 30 | EP2SGX60 | - | S-PBGA-B780 | 364 | Not Qualified | - | 1.21.2/3.33.3V | - | - | 640MHz | - | - | 364 | - | FIELD PROGRAMMABLE GATE ARRAY | 60440 | 2544192 | - | 3022 | - | - | 5.962 ns | - | - | - | 3.5mm | 29mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() EP3SE50F780C2 Intel | 943 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 488 | 0°C~85°C TJ | Tray | - | Stratix® III E | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A991 | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | - | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SE50 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | 800MHz | - | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 47500 | 5760000 | - | 1900 | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() XCKU9P-1FFVE900I Xilinx Inc. | 395 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 900-BBGA, FCBGA | - | - | 304 | -40°C~100°C TJ | Bulk | - | Kintex® UltraScale+™ | - | - | Active | 4 (72 Hours) | - | - | - | - | 8542.39.00.01 | - | 0.825V~0.876V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 599550 | 41881600 | - | 34260 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XCKU11P-L1FFVA1156I Xilinx Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1156-BBGA, FCBGA | - | - | 464 | -40°C~100°C TJ | Tray | 2012 | Kintex® UltraScale+™ | - | - | Active | 4 (72 Hours) | - | - | - | - | 8542.39.00.01 | - | 0.698V~0.876V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 653100 | 53964800 | - | 37320 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10AX090H3F34I2SG Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 504 | -40°C~100°C TJ | Tray | - | Arria 10 GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | - | 0.87V~0.93V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B1152 | 504 | Not Qualified | - | 0.9V | - | - | - | - | - | 504 | - | FIELD PROGRAMMABLE GATE ARRAY | 900000 | 59234304 | - | 339620 | - | - | - | - | - | - | 3.65mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() XC2VP20-6FFG1152C Xilinx Inc. | 425 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 1152-BBGA, FCBGA | - | 1152 | 564 | 0°C~85°C TJ | Tray | 2008 | Virtex®-II Pro | e1 | yes | Obsolete | 4 (72 Hours) | - | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | 8542.39.00.01 | - | 1.425V~1.575V | BOTTOM | BALL | 245 | 1.5V | 1mm | not_compliant | - | 30 | XC2VP20 | - | - | 564 | Not Qualified | 1.5V | 1.51.5/3.32/2.52.5V | - | 198kB | 1200MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 20880 | 1622016 | - | 2320 | 6 | 18560 | 0.32 ns | - | - | - | 3.4mm | 35mm | 35mm | - | ROHS3 Compliant | - | ||
![]() XCV100-5BG256I Xilinx Inc. | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BBGA | - | 256 | 180 | -40°C~100°C TJ | Tray | 1999 | Virtex® | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | - | 2.375V~2.625V | BOTTOM | BALL | 225 | 2.5V | 1.27mm | not_compliant | - | 30 | XCV100 | 256 | - | 180 | Not Qualified | - | 1.5/3.32.5V | - | 5kB | 294MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2700 | 40960 | 108904 | 600 | - | - | 0.7 ns | 600 | - | - | 2.55mm | 27mm | 27mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC4006E-3TQ144C Xilinx Inc. | 397 | - | Datasheet | - | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 113 | 0°C~85°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 144 | - | Tin/Lead (Sn85Pb15) | - | - | - | 4.75V~5.25V | QUAD | GULL WING | 225 | 5V | 0.5mm | - | - | 30 | XC4006E | 144 | - | 128 | - | 5V | 5V | - | 1kB | 125MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 608 | 8192 | 6000 | 256 | 3 | 768 | 2 ns | 256 | 256 | - | 1.6mm | 20mm | 20mm | No | Non-RoHS Compliant | Contains Lead |