- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Output Function | Number of Macro Cells | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPF10K200SFC672-1X Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 470 | 0°C~70°C TA | Tray | - | FLEX-10KS® | e0 | - | Obsolete | 3 (168 Hours) | 672 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 2.375V~2.625V | BOTTOM | BALL | 220 | 2.5V | 1mm | compliant | 30 | EPF10K200 | - | S-PBGA-B672 | 470 | Not Qualified | - | 2.52.5/3.3V | - | - | - | 0.3 ns | 470 | - | LOADABLE PLD | 9984 | 98304 | 513000 | - | 1248 | MIXED | - | - | - | - | 2.1mm | 27mm | 27mm | Non-RoHS Compliant | - | ||
![]() LCMXO640C-4MN100I Lattice Semiconductor Corporation | 8 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LFBGA, CSPBGA | - | 100 | SRAM | 74 | -40°C~100°C TJ | Tray | 2013 | MachXO | e1 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | 40 | LCMXO640 | 100 | - | 74 | Not Qualified | 3.3V | - | 17mA | 17mA | - | 4.2 ns | - | - | FLASH PLD | 640 | - | - | 550MHz | 80 | MACROCELL | 320 | - | 640 | 7 | 1.35mm | 8mm | 8mm | ROHS3 Compliant | Lead Free | ||
![]() EP20K200EFC672-2X Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 376 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 672 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1mm | compliant | 30 | EP20K200 | - | S-PBGA-B672 | 368 | Not Qualified | - | 1.81.8/3.3V | - | - | 160MHz | 1.97 ns | 368 | - | LOADABLE PLD | 8320 | 106496 | 526000 | - | 832 | MACROCELL | - | - | - | 4 | 3.5mm | 27mm | 27mm | Non-RoHS Compliant | - | ||
![]() 5AGXFB5H6F35C6N Intel | 770 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA Exposed Pad | YES | - | - | 544 | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Active | 3 (168 Hours) | - | - | TIN SILVER COPPER | - | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5AGXFB5 | - | S-PBGA-B1152 | 544 | Not Qualified | - | 1.11.2/3.32.5V | - | - | 500MHz | - | 544 | - | FIELD PROGRAMMABLE GATE ARRAY | 420000 | 23625728 | - | - | 19811 | - | - | - | - | - | 2.7mm | 35mm | 35mm | RoHS Compliant | - | ||
![]() 5AGXFB7H6F35C6N Intel | 723 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA Exposed Pad | YES | - | - | 544 | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Active | 3 (168 Hours) | - | - | TIN SILVER COPPER | - | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5AGXFB7 | - | S-PBGA-B1152 | 544 | Not Qualified | - | 1.11.2/3.32.5V | - | - | 500MHz | - | 544 | - | FIELD PROGRAMMABLE GATE ARRAY | 504000 | 27695104 | - | - | 23780 | - | - | - | - | - | 2.7mm | 35mm | 35mm | RoHS Compliant | - | ||
![]() 5AGXFB5K4F40C5N Intel | 628 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA | YES | - | - | 704 | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5AGXFB5 | - | S-PBGA-B1517 | 704 | Not Qualified | - | 1.11.2/3.32.5V | - | - | 622MHz | - | 704 | - | FIELD PROGRAMMABLE GATE ARRAY | 420000 | 23625728 | - | - | 19811 | - | - | - | - | - | 2.7mm | 40mm | 40mm | RoHS Compliant | - | ||
![]() EP2C50U484C6 Intel | 297 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-FBGA | YES | - | - | 294 | 0°C~85°C TJ | Tray | - | Cyclone® II | e0 | - | Active | 3 (168 Hours) | 484 | 3A991 | TIN LEAD | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 0.8mm | - | 30 | EP2C50 | - | S-PBGA-B484 | 278 | Not Qualified | - | 1.21.5/3.33.3V | - | - | 500MHz | - | 294 | - | FIELD PROGRAMMABLE GATE ARRAY | 50528 | 594432 | - | - | 3158 | - | - | - | - | - | 2.2mm | 19mm | 19mm | Non-RoHS Compliant | - | ||
![]() 5SGXEA7H2F35I3L Intel | 378 | - | Datasheet | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 552 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA7 | - | S-PBGA-B1152 | 552 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 552 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | - | 234720 | - | - | - | - | - | 3.6mm | 35mm | 35mm | RoHS Compliant | - | ||
![]() 5SGXMA7K2F40C2 Intel | 536 | - | Datasheet | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXMA7 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 696 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | - | 234720 | - | - | - | - | - | 3.5mm | 40mm | 40mm | RoHS Compliant | - | ||
![]() 10M25DCF484I6G Intel | In Stock | - | Datasheet | - | - | Surface Mount | 484-BGA | YES | - | - | 360 | -40°C~100°C TJ | Tray | - | MAX® 10 | e1 | - | Active | 3 (168 Hours) | 484 | - | TIN SILVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | S-PBGA-B484 | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 25000 | 691200 | - | - | 1563 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP20K200EFC672-1N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 376 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e1 | - | Obsolete | 3 (168 Hours) | 672 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 260 | 1.8V | 1mm | compliant | 40 | EP20K200 | - | S-PBGA-B672 | 368 | Not Qualified | - | 1.81.8/3.3V | - | - | 160MHz | 1.58 ns | 368 | - | LOADABLE PLD | 8320 | 106496 | 526000 | - | 832 | MACROCELL | - | - | - | 4 | 3.5mm | 27mm | 27mm | RoHS Compliant | - | ||
![]() 10AX032H4F34I3SG Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 384 | -40°C~100°C TJ | Tray | - | Arria 10 GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.87V~0.98V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B1152 | 384 | Not Qualified | - | 0.9V | - | - | - | - | 384 | - | FIELD PROGRAMMABLE GATE ARRAY | 320000 | 21040128 | - | - | 119900 | - | - | - | - | - | 3.65mm | 35mm | 35mm | RoHS Compliant | - | ||
![]() EP3SL110F780C4LN Intel | 368 | - | Datasheet | 8 Weeks | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 488 | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Active | 3 (168 Hours) | 780 | 3A001.A.7.A | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | EP3SL110 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | 717MHz | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 107500 | 4992000 | - | - | 4300 | - | - | - | - | - | 3.5mm | 29mm | 29mm | RoHS Compliant | - | ||
![]() 5AGXBB3D4F40I5 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 1517-BBGA | YES | - | - | 704 | -40°C~100°C TJ | Tray | - | Arria V GX | e0 | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5AGXBB3 | - | S-PBGA-B1517 | - | - | - | - | - | - | 622MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 362000 | 19822592 | - | - | 17110 | - | - | - | - | - | 2.7mm | 40mm | 40mm | RoHS Compliant | - | ||
![]() EP3CLS200F484C8ES Intel | In Stock | - | Datasheet | - | - | Surface Mount | 484-BGA | YES | - | - | 210 | 0°C~85°C TJ | Tray | - | Cyclone® III | - | - | Obsolete | 3 (168 Hours) | 484 | 3A991 | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | - | 1.2V | 1mm | - | - | EP3CLS200 | - | S-PBGA-B484 | - | Not Qualified | - | - | - | - | 450MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 198464 | 8211456 | - | - | 12404 | - | - | - | - | - | 2.15mm | 23mm | 23mm | Non-RoHS Compliant | - | ||
![]() 5SGXEB6R2F43C2 Intel | 208 | - | Datasheet | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | - | 600 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEB6 | - | S-PBGA-B1760 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 600 | 22540 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 597000 | 53248000 | - | - | 225400 | - | - | - | - | - | 3.4mm | 42.5mm | 42.5mm | RoHS Compliant | - | ||
![]() 5SGXMBBR2H43I3LN Intel | 107 | - | Datasheet | 8 Weeks | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | - | 600 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXMBB | - | S-PBGA-B1760 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 600 | 35920 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 952000 | 53248000 | - | - | 359200 | - | - | - | - | - | 4mm | 45mm | 45mm | RoHS Compliant | - | ||
![]() 5SGXMB9R2H43C2LN Intel | 840 | - | Datasheet | 8 Weeks | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | - | 600 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXMB9 | - | S-PBGA-B1760 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 600 | 31700 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 53248000 | - | - | 317000 | - | - | - | - | - | 4mm | 45mm | 45mm | RoHS Compliant | - | ||
![]() XCVU125-1FLVC2104I Xilinx Inc. | 66 | - | Datasheet | 10 Weeks | - | Surface Mount | 2104-BBGA, FCBGA | YES | - | - | 416 | -40°C~100°C TJ | Bulk | 2012 | Virtex® UltraScale™ | e1 | - | Active | 4 (72 Hours) | - | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.922V~0.979V | BOTTOM | BALL | NOT SPECIFIED | 0.95V | - | - | NOT SPECIFIED | - | - | S-PBGA-B2104 | - | - | - | - | - | - | - | - | - | 1200 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 1566600 | 90726400 | - | - | 89520 | - | - | 1200 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5SGXMABK2H40C2LN Intel | 469 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXMAB | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 696 | 35920 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 952000 | 53248000 | - | - | 359200 | - | - | - | - | - | 3.9mm | 45mm | 45mm | RoHS Compliant | - |