- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SGXEABN3F45I3L Intel | 89 | - | Datasheet | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | - | 840 | - | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | - | 5SGXEAB | - | S-PBGA-B1932 | 840 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | - | 840 | 35920 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 952000 | 53248000 | - | - | 359200 | - | - | - | - | - | - | - | - | - | - | 3.9mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() XC7VX690T-L2FFG1926E Xilinx Inc. | 4 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1924-BBGA, FCBGA | - | - | - | 720 | - | 0°C~100°C TJ | Tray | 2010 | Virtex®-7 XT | e1 | yes | Active | 4 (72 Hours) | 1926 | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7VX690T | 1926 | S-PBGA-B1926 | 720 | - | 1V | 11.8V | - | - | - | 6.5MB | 1818MHz | 100 ps | 720 | - | FIELD PROGRAMMABLE GATE ARRAY | 693120 | 54190080 | - | - | 54150 | - | - | - | - | 866400 | 0.61 ns | - | - | - | - | 3.65mm | 45mm | 45mm | No | ROHS3 Compliant | - | ||
![]() XC4044XLA-08HQ240C Xilinx Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 240-BFQFP Exposed Pad | - | - | - | 193 | - | 0°C~85°C TJ | Tray | 1999 | XC4000XLA/XV | e0 | - | Obsolete | 3 (168 Hours) | 240 | - | Tin/Lead (Sn85Pb15) | CAN ALSO USE 80000 GATES | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | 225 | 3.3V | 0.5mm | unknown | - | 30 | XC4044XLA | 240 | S-PQFP-G240 | 320 | Not Qualified | - | 3.3V | - | - | - | 6.3kB | 263MHz | - | 320 | - | FIELD PROGRAMMABLE GATE ARRAY | 3800 | 51200 | 44000 | - | 1600 | - | - | - | - | - | 1 ns | - | - | - | 27000 | 4.1mm | 32mm | 32mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC2V1500-4FFG896I Xilinx Inc. | 217 | - | Datasheet | - | Surface Mount | Surface Mount | 896-BBGA, FCBGA | - | 896 | - | 528 | - | -40°C~100°C TJ | Tray | 2007 | Virtex®-II | e1 | yes | Obsolete | 4 (72 Hours) | 896 | EAR99 | - | - | - | 1.425V~1.575V | BOTTOM | BALL | 245 | 1.5V | 1mm | - | - | 30 | XC2V1500 | 896 | - | - | - | 1.5V | - | - | - | - | 108kB | 650MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 884736 | 1500000 | - | 1920 | - | 4 | - | - | 15360 | - | - | - | - | - | - | 31mm | 31mm | No | RoHS Compliant | - | ||
![]() EP4SGX290FH29C3N Intel | 423 | - | Datasheet | 8 Weeks | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 289 | - | 0°C~85°C TJ | Tray | - | Stratix® IV GX | e1 | - | Active | 3 (168 Hours) | 780 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | - | 40 | EP4SGX290 | - | S-PBGA-B780 | 289 | Not Qualified | - | 0.91.2/31.52.5V | - | - | - | - | 717MHz | - | 289 | - | FIELD PROGRAMMABLE GATE ARRAY | 291200 | 17661952 | - | - | 11648 | - | - | - | - | - | - | - | - | - | - | 3.4mm | 33mm | 33mm | - | RoHS Compliant | - | ||
![]() 5SGXEB6R1F43C2L Intel | 213 | - | Datasheet | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | - | 600 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | - | 5SGXEB6 | - | S-PBGA-B1760 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | - | 600 | 22540 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 597000 | 53248000 | - | - | 225400 | - | - | - | - | - | - | - | - | - | - | 3.4mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() EP3SL50F484C3 Intel | 534 | - | Datasheet | - | - | Surface Mount | 484-BBGA, FCBGA | YES | - | - | 296 | - | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Not For New Designs | 3 (168 Hours) | 484 | 3A991 | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SL50 | - | S-PBGA-B484 | 296 | Not Qualified | - | 1.2/3.3V | - | - | - | - | 717MHz | - | 296 | - | FIELD PROGRAMMABLE GATE ARRAY | 47500 | 2184192 | - | - | 1900 | - | - | - | - | - | - | - | - | - | - | 3.5mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() LFXP15C-3F256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 188 | - | 0°C~85°C TJ | Tray | 2008 | XP | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | 1.71V~3.465V | BOTTOM | BALL | 225 | 1.8V | 1mm | - | 320MHz | 30 | LFXP15 | 256 | - | 188 | - | 1.8V | 1.8/2.5/3.3V | 48.1kB | - | - | 40.5kB | - | - | - | 1932 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 15000 | 331776 | 4 | - | - | 1875 | - | - | - | - | 0.63 ns | 1932 | 1932 | - | - | 2.1mm | 17mm | 17mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LFECP6E-4FN256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 195 | - | 0°C~85°C TJ | Tray | 2006 | ECP | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 40 | LFECP6 | 256 | - | 195 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 14.6kB | - | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6100 | 94208 | - | 378MHz | - | 768 | - | - | - | - | 0.48 ns | 768 | - | - | - | 2.1mm | 17mm | 17mm | - | RoHS Compliant | Lead Free | ||
![]() EP4SGX290FH29C4N Intel | 792 | - | Datasheet | 8 Weeks | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 289 | - | 0°C~85°C TJ | Tray | - | Stratix® IV GX | e1 | - | Active | 3 (168 Hours) | 780 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | - | 40 | EP4SGX290 | - | S-PBGA-B780 | 289 | Not Qualified | - | 0.91.2/31.52.5V | - | - | - | - | 717MHz | - | 289 | - | FIELD PROGRAMMABLE GATE ARRAY | 291200 | 17661952 | - | - | 11648 | - | - | - | - | - | - | - | - | - | - | 3.4mm | 33mm | 33mm | - | RoHS Compliant | - | ||
![]() LCMXO1200C-4BN256I Lattice Semiconductor Corporation | 39 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 256-LFBGA, CSPBGA | - | 256 | SRAM | 211 | - | -40°C~100°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.8mm | not_compliant | - | 40 | LCMXO1200 | 256 | - | 211 | Not Qualified | 3.3V | - | - | 21mA | 21mA | - | 420MHz | 4.4 ns | - | - | FLASH PLD | 1200 | 9421 | - | - | 150 | - | - | MACROCELL | 600 | - | - | - | - | 7 | - | 1.7mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() EP4CE22E22C9LN Intel | 289 | - | Datasheet | 11 Weeks | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | 79 | - | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e3 | - | Active | 3 (168 Hours) | 144 | - | MATTE TIN (472) OVER COPPER | - | 8542.39.00.01 | 0.97V~1.03V | QUAD | GULL WING | 260 | 1V | 0.5mm | - | - | 40 | EP4CE22 | - | S-PQFP-G144 | 79 | Not Qualified | - | 11.2/3.32.5V | - | - | - | - | 265MHz | - | 79 | - | FIELD PROGRAMMABLE GATE ARRAY | 22320 | 608256 | - | - | 1395 | - | - | - | - | - | - | - | - | - | - | 1.65mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() EP4CE22E22C9L Intel | 715 | - | Datasheet | 11 Weeks | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | 79 | - | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 144 | - | TIN LEAD | - | 8542.39.00.01 | 0.97V~1.03V | QUAD | GULL WING | 220 | 1V | 0.5mm | - | - | 30 | EP4CE22 | - | S-PQFP-G144 | 79 | Not Qualified | - | 11.2/3.32.5V | - | - | - | - | 265MHz | - | 79 | - | FIELD PROGRAMMABLE GATE ARRAY | 22320 | 608256 | - | - | 1395 | - | - | - | - | - | - | - | - | - | - | 1.65mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() XC6SLX25T-2FG484C Xilinx Inc. | 39 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 250 | - | 0°C~85°C TJ | Tray | 2006 | Spartan®-6 LXT | e0 | no | Active | 3 (168 Hours) | 484 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | - | 30 | XC6SLX25 | 484 | - | 250 | Not Qualified | 1.2V | - | - | - | - | 117kB | 667MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24051 | 958464 | - | - | 1879 | - | 2 | - | - | 30064 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LCMXO2-640ZE-3MG132I Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | - | - | 79 | - | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | - | 30 | LCMXO2-640 | - | S-PBGA-B132 | 80 | Not Qualified | 1.2V | - | 5.9kB | 28μA | - | - | - | - | 80 | - | FIELD PROGRAMMABLE GATE ARRAY | 640 | 18432 | - | 133MHz | 80 | - | - | - | 320 | - | - | - | 640 | - | - | 1.35mm | 8mm | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() EP1S20F672C7 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 672-BBGA | YES | - | - | 426 | - | 0°C~85°C TJ | Tray | - | Stratix® | e0 | - | Obsolete | 3 (168 Hours) | 672 | 3A991 | TIN LEAD | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 220 | 1.5V | 1mm | - | - | 30 | EP1S20 | - | S-PBGA-B672 | 586 | Not Qualified | - | 1.51.5/3.3V | - | - | - | - | - | - | 586 | 2132 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 18460 | 1669248 | - | - | 1846 | - | - | - | - | - | - | 2132 | - | - | - | 3.5mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() XA3S1500-4FGG676I Xilinx Inc. | 2643 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 676-BGA | - | 676 | - | 487 | Automotive grade | -40°C~100°C TJ | Tray | 2002 | Automotive, AEC-Q100, Spartan®-3 XA | e1 | yes | Active | 3 (168 Hours) | 676 | 3A991.D | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XA3S1500 | 676 | - | 487 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | 72kB | 125MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 29952 | 589824 | 1500000 | - | 3328 | - | 4 | - | - | - | - | - | - | - | - | 2.6mm | 27mm | 27mm | - | ROHS3 Compliant | - | ||
![]() XCKU9P-2FFVE900I Xilinx Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 900-BBGA, FCBGA | - | - | - | 304 | - | -40°C~100°C TJ | Bulk | - | Kintex® UltraScale+™ | - | - | Active | 4 (72 Hours) | - | - | - | - | 8542.39.00.01 | 0.825V~0.876V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 599550 | 41881600 | - | - | 34260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5CGXFC4C7M13C8N Intel | 859 | - | Datasheet | - | - | Surface Mount | 383-TFBGA | YES | - | - | 175 | - | 0°C~85°C TJ | Tray | - | Cyclone® V GX | - | - | Active | 3 (168 Hours) | 383 | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.5mm | - | - | NOT SPECIFIED | 5CGXFC4 | - | S-PBGA-B383 | 175 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | - | - | 175 | - | FIELD PROGRAMMABLE GATE ARRAY | 50000 | 2862080 | - | - | 18868 | - | - | - | - | - | - | - | - | - | - | 1.1mm | 13mm | 13mm | - | RoHS Compliant | - | ||
![]() XC3120A-3PC68C Xilinx Inc. | 726 | - | Datasheet | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | 58 | - | 0°C~85°C TJ | Tray | 1999 | XC3000A/L | e0 | no | Obsolete | 3 (168 Hours) | 68 | - | TIN LEAD | - | - | 4.25V~5.25V | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | - | XC3120 | 68 | - | 58 | - | 5V | 5V | - | - | - | 1.8kB | 270MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 14779 | 1500 | - | 64 | - | 3 | - | - | 256 | 2.7 ns | 64 | 64 | - | 1000 | 5.08mm | - | - | No | Non-RoHS Compliant | Contains Lead |