- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Frequency | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | RoHS | Supply Voltage-Max | Supply Voltage-Min | Total Memory | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Data Rate | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Transceivers | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Max Junction Temperature (Tj) | Number of Logic Cells | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC7K160T-2FBG676C Xilinx Inc. | 495 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | Surface Mount | 676-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 676 | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7K160 | 676 | S-PBGA-B676 | 400 | - | - | 11.83.3V | - | - | 1.4MB | 1286MHz | 100 ps | - | - | 400 | - | FIELD PROGRAMMABLE GATE ARRAY | 162240 | - | 11980800 | - | 12675 | - | -2 | - | - | - | 202800 | 0.61 ns | - | - | - | - | 2.54mm | 27mm | 27mm | No | - | ROHS3 Compliant | - | ||
![]() LCMXO2-1200HC-4TG144I Lattice Semiconductor Corporation | 1989 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 1.319103g | - | - | - | FLASH | - | - | - | 107 | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-1200 | 144 | - | 108 | - | 2.5V | 2.5/3.3V | 17.3kB | 3.49mA | 8kB | - | 7.24 ns | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | - | 65536 | - | 160 | - | - | - | - | 640 | - | - | - | - | - | 1.4mm | - | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-1200HC-4MG132C Lattice Semiconductor Corporation | 9000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | - | - | - | FLASH | - | - | - | 104 | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-1200 | 132 | - | 105 | - | 2.5V | 2.5/3.3V | 17.3kB | 3.49mA | 8kB | - | 7.24 ns | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1280 | 64 kb | 65536 | - | 160 | - | - | - | - | 640 | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC3S50A-4TQG144C Xilinx Inc. | 470 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | - | - | RAM | - | - | - | 108 | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2007 | Spartan®-3A | e3 | yes | Active | 3 (168 Hours) | 144 | SMD/SMT | EAR99 | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 250MHz | 30 | XC3S50A | 144 | - | 101 | Not Qualified | 1.2V | 1.22.5/3.3V | - | - | 6.8kB | - | - | - | - | - | - | - | - | - | 55296 | 50000 | 176 | - | 4 | - | - | 1584 | - | 0.71 ns | 176 | 125°C | - | 1.6mm | - | 20mm | 20mm | - | Unknown | ROHS3 Compliant | - | ||
![]() LCMXO2-256HC-4TG100C Lattice Semiconductor Corporation | 5850 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | FLASH | - | - | - | 55 | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2012 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-256 | 100 | - | 56 | - | - | 2.5/3.3V | 256B | 1.15mA | 0B | - | 7.24 ns | - | - | - | 0 DEDICATED INPUTS, 0 I/O | - | 256 | - | - | - | 32 | - | - | MIXED | - | 128 | - | - | - | - | 256 | - | 1.6mm | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC7K70T-2FBG484I Xilinx Inc. | 495 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | Surface Mount | 484-BBGA, FCBGA | YES | 484 | - | - | - | - | - | - | - | - | 285 | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 484 | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | not_compliant | - | NOT SPECIFIED | XC7K70T | 484 | - | 285 | Not Qualified | - | 11.83.3V | - | - | 607.5kB | 1286MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 65600 | - | 4976640 | - | 5125 | - | -2 | - | - | - | 82000 | 0.61 ns | - | - | - | - | 2.54mm | 23mm | 23mm | - | - | ROHS3 Compliant | - | ||
![]() XC3S700AN-4FGG484C Xilinx Inc. | 1 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | - | - | - | - | - | 372 | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 1999 | Spartan®-3AN | e1 | yes | Active | 3 (168 Hours) | 484 | SMD/SMT | 3A991.D | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 667MHz | 30 | XC3S700AN | 484 | - | 288 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | - | 45kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 13248 | - | 368640 | 700000 | 1472 | - | 4 | - | - | - | - | 0.71 ns | - | - | - | 1.7mm | - | 23mm | 23mm | - | Unknown | ROHS3 Compliant | - | ||
![]() A3P1000-FGG256I Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | FBGA-256 | - | - | - | 90 | 350 MHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 177 I/O | - | 11000 LE | Details | 1.575 V | 1.425 V | 147456 bit | ProASIC3 | 0.210427 oz | - | Tray | - | A3P1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | 75 mA | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | 17 mm | 17 mm | - | - | - | - | ||
![]() XC3S200AN-4FTG256I Xilinx Inc. | 50 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | - | - | - | - | - | - | 195 | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2007 | Spartan®-3AN | e1 | yes | Active | 3 (168 Hours) | 256 | SMD/SMT | EAR99 | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 667MHz | 30 | XC3S200AN | 256 | - | 160 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | - | 36kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4032 | - | 294912 | 200000 | 448 | - | 4 | - | - | - | - | 0.71 ns | 448 | - | - | - | 1.55mm | 17mm | 17mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() XC7A200T-2FBG676I Xilinx Inc. | 5410 |
| Datasheet | 10 Weeks | Copper, Silver, Tin | - | Surface Mount | 676-BBGA, FCBGA | YES | 676 | - | - | - | - | DDR3 | - | - | - | 400 | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2009 | Artix-7 | e1 | yes | Active | 4 (72 Hours) | 676 | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.39.00.01 | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | - | - | NOT SPECIFIED | XC7A200T | 676 | - | 400 | Not Qualified | - | 1V | 1GB | - | 1.6MB | 1286MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 215360 | - | 13455360 | - | 16825 | - | -2 | - | - | - | 269200 | 1.05 ns | - | - | - | - | 2.54mm | 27mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() EP3C40F484C8N Intel | 2487 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | - | - | 331 | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 484 | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP3C40 | - | R-PBGA-B484 | 331 | Not Qualified | - | - | - | - | - | 472.5MHz | - | - | - | 331 | - | FIELD PROGRAMMABLE GATE ARRAY | 39600 | - | 1161216 | - | 2475 | - | - | - | - | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() A3P030-VQG100 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | VQFP-100 | - | - | - | 90 | 231 MHz | + 85 C | - | 0 C | Yes | SMD/SMT | 77 I/O | - | 330 LE | Details | 1.575 V | 1.425 V | - | ProASIC3 | 0.017637 oz | - | Tray | - | A3P030 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | 30000 | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | 14 mm | 14 mm | - | - | - | - | ||
![]() XC6SLX75-2FGG484I Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | - | - | - | - | - | 280 | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 484 | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX75 | 484 | - | 280 | Not Qualified | 1.2V | - | - | - | 387kB | 667MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 74637 | - | 3170304 | - | 5831 | - | 2 | - | - | - | 93296 | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() XC7A200T-1SBG484C Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | Surface Mount | 484-FBGA, FCBGA | YES | - | - | - | - | - | DDR3 | - | - | - | 285 | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2009 | Artix-7 | e1 | yes | Active | 4 (72 Hours) | 484 | - | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 0.95V~1.05V | BOTTOM | BALL | - | 1V | 0.8mm | - | - | - | XC7A200T | 484 | S-PBGA-B484 | 285 | - | - | 1V | 1GB | - | 1.6MB | 1098MHz | 130 ps | 130 ps | - | 285 | - | FIELD PROGRAMMABLE GATE ARRAY | 215360 | - | 13455360 | - | 16825 | - | -1 | - | - | - | 269200 | 1.27 ns | - | - | - | - | 2.44mm | 19mm | 19mm | No | - | ROHS3 Compliant | - | ||
![]() XC7K160T-2FBG484C Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | Surface Mount | 484-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | 285 | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 484 | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7K160 | 484 | S-PBGA-B484 | 285 | - | - | 11.83.3V | - | - | 1.4MB | 1286MHz | 100 ps | - | - | 285 | - | FIELD PROGRAMMABLE GATE ARRAY | 162240 | - | 11980800 | - | 12675 | - | -2 | - | - | - | 202800 | 0.61 ns | - | - | - | - | 2.54mm | 23mm | 23mm | No | - | ROHS3 Compliant | - | ||
![]() EP3C10E144I7N Intel | 23 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | - | - | - | - | - | - | - | 94 | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | - | Cyclone® III | e3 | - | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 40 | EP3C10 | - | R-PQFP-G144 | 94 | Not Qualified | - | - | - | - | - | 472.5MHz | - | - | - | 94 | - | FIELD PROGRAMMABLE GATE ARRAY | 10320 | - | 423936 | - | 645 | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() EP4CE6E22I7N Intel | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | - | - | - | - | - | - | - | 91 | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2016 | Cyclone® IV E | e3 | - | Active | 3 (168 Hours) | 144 | - | - | MATTE TIN (472) OVER COPPER | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 40 | EP4CE6 | - | S-PQFP-G144 | 91 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | 472.5MHz | - | - | - | 91 | - | FIELD PROGRAMMABLE GATE ARRAY | 6272 | - | 276480 | - | 392 | - | - | - | - | - | - | - | 392 | - | - | - | 1.65mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() XC6SLX4-2TQG144I Xilinx Inc. | 657 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | - | - | - | - | - | - | 102 | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | XC6SLX4 | 144 | - | 100 | Not Qualified | 1.2V | - | - | - | 27kB | 667MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3840 | - | 221184 | - | 300 | 600 | 2 | - | - | - | 4800 | - | 300 | - | - | - | 1.6mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() XC6SLX45T-3FGG484I Xilinx Inc. | 149 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | - | - | - | - | - | 296 | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LXT | e1 | yes | Active | 3 (168 Hours) | 484 | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX45 | 484 | - | 296 | Not Qualified | 1.2V | - | - | - | 261kB | 862MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 43661 | - | 2138112 | - | 3411 | - | 3 | - | - | - | 54576 | 0.21 ns | - | - | - | - | 2.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3P1000-FGG484I Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | FBGA-484 | - | - | - | 60 | 350 MHz | + 100 C | - | - 40 C | Yes | SMD/SMT | 300 I/O | - | 11000 LE | Details | 1.575 V | 1.425 V | 147456 bit | ProASIC3 | 1.606729 oz | - | Tray | - | A3P1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | 75 mA | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | - | - | - | - | - | - | - | - | - | 2.23 mm | - | 23 mm | 23 mm | - | - | - | - |