- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP2C20F256I8N Intel | 2944 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-LBGA | YES | - | - | - | 152 | -40°C~100°C TJ | Tray | - | Cyclone® II | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | - | - | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP2C20 | - | S-PBGA-B256 | 136 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | - | - | 402.5MHz | - | - | 152 | FIELD PROGRAMMABLE GATE ARRAY | 18752 | 239616 | - | 1172 | - | - | - | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() LCMXO640C-3MN100C Lattice Semiconductor Corporation | 45 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LFBGA, CSPBGA | - | 100 | - | SRAM | 74 | 0°C~85°C TJ | Tray | 2009 | MachXO | e1 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 420MHz | 40 | LCMXO640 | 100 | - | 74 | - | 3.3V | - | - | - | 17mA | 17mA | 0B | - | 4.9 ns | 4.9 ns | - | FLASH PLD | 640 | - | - | 80 | - | - | MACROCELL | 320 | - | - | - | 640 | 7 | 1.35mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC6SLX150T-3FGG484C Xilinx Inc. | 2406 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 296 | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LXT | e1 | yes | Active | 3 (168 Hours) | 484 | - | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX150 | 484 | - | 296 | Not Qualified | 1.2V | - | - | - | - | - | 603kB | 862MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 147443 | 4939776 | - | 11519 | - | 3 | - | - | 184304 | 0.21 ns | - | - | - | 2.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC6VLX240T-1FFG1156I Xilinx Inc. | 2469 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1156-BBGA, FCBGA | - | 1156 | - | - | 600 | -40°C~100°C TJ | Tray | 2008 | Virtex®-6 LXT | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | - | not_compliant | - | 30 | XC6VLX240T | - | - | 600 | Not Qualified | 1V | - | - | - | - | - | 1.8MB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 241152 | 15335424 | - | 18840 | - | 1 | - | - | - | 5.08 ns | - | - | - | 3.5mm | 35mm | 35mm | - | - | ROHS3 Compliant | - | ||
![]() XC3S5000-4FG676I Xilinx Inc. | 35 | - | Datasheet | 10 Weeks | - | Surface Mount | 676-BBGA, FCBGA | YES | - | - | - | 489 | -40°C~100°C TJ | Bulk | 2009 | Spartan®-3 | e0 | no | Active | 3 (168 Hours) | 676 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | - | 30 | - | 676 | S-PBGA-B676 | 489 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | - | 234kB | 630MHz | - | - | 489 | FIELD PROGRAMMABLE GATE ARRAY | 74880 | 1916928 | 5000000 | 8320 | - | 4 | - | - | - | 0.61 ns | - | - | - | 2.6mm | 27mm | 27mm | - | - | Non-RoHS Compliant | - | ||
![]() XC3S50-4TQ144C Xilinx Inc. | 924 | - | Datasheet | 10 Weeks | - | Surface Mount | 144-LQFP | YES | 144 | - | - | 97 | 0°C~85°C TJ | Bulk | 2009 | Spartan®-3 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 225 | 1.2V | 0.5mm | not_compliant | - | 30 | - | 144 | - | 97 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | - | 9kB | 630MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1728 | 73728 | 50000 | 192 | - | 4 | - | - | - | 0.61 ns | 192 | - | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2V1000-4FG456I Xilinx Inc. | 6 | - | Datasheet | - | Surface Mount | Surface Mount | 456-BBGA | - | 456 | - | - | 324 | -40°C~100°C TJ | Tray | 2007 | Virtex®-II | e0 | no | Obsolete | 3 (168 Hours) | 456 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | - | 1.425V~1.575V | BOTTOM | BALL | 225 | 1.5V | 1mm | - | - | 30 | XC2V1000 | 456 | - | 324 | - | 1.5V | 1.51.5/3.33.3V | - | - | - | - | 90kB | 650MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 737280 | 1000000 | 1280 | - | 4 | - | - | 10240 | - | - | 11520 | - | 2.6mm | 23mm | 23mm | No | - | Non-RoHS Compliant | - | ||
![]() 10M08SAU169I7G Intel | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | 169-LFBGA | YES | - | - | - | 130 | -40°C~100°C TJ | Tray | - | MAX® 10 | - | - | Active | 3 (168 Hours) | 169 | - | - | - | - | - | 8542.39.00.01 | 2.85V~3.465V | BOTTOM | BALL | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | S-PBGA-B169 | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | 387072 | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC3S400-4FT256I Xilinx Inc. | 413 | - | Datasheet | 10 Weeks | Standard | Surface Mount | 256-LBGA | - | 256 | - | - | 173 | -40°C~100°C TJ | Bulk | 2009 | Spartan®-3 | e0 | no | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 240 | 1.2V | 1mm | - | - | 30 | - | 256 | - | 173 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | - | 36kB | 630MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8064 | 294912 | 400000 | 896 | - | 4 | - | - | - | 0.61 ns | 896 | - | - | 1.55mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() XC4VFX60-11FFG672I Xilinx Inc. | 967 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 672-BBGA, FCBGA | - | 672 | - | - | 352 | -40°C~100°C TJ | Tray | 1999 | Virtex®-4 FX | e1 | yes | Active | 4 (72 Hours) | 672 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 245 | - | 1mm | not_compliant | - | 30 | XC4VFX60 | - | - | 352 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | - | 522kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 56880 | 4276224 | - | 6320 | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC2S150-6PQG208C Xilinx Inc. | 556 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 140 | 0°C~85°C TJ | Tray | 2008 | Spartan®-II | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.375V~2.625V | QUAD | GULL WING | 245 | 2.5V | 0.5mm | - | - | 30 | - | 208 | - | 260 | Not Qualified | 2.5V | - | - | - | - | - | 6kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3888 | 49152 | 150000 | 864 | - | 6 | - | - | - | - | 864 | - | - | 4.1mm | 28mm | 28mm | - | - | ROHS3 Compliant | - | ||
![]() EP4SGX110FF35C4N Intel | 417 | - | Datasheet | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | - | 372 | 0°C~85°C TJ | Tray | - | Stratix® IV GX | e1 | - | Obsolete | 3 (168 Hours) | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | not_compliant | - | 40 | EP4SGX110 | - | S-PBGA-B1152 | 372 | Not Qualified | - | 0.91.2/31.52.5V | - | - | - | - | - | 717MHz | - | - | 372 | FIELD PROGRAMMABLE GATE ARRAY | 105600 | 9793536 | - | 4224 | - | - | - | - | - | - | - | - | - | 3.5mm | 35mm | 35mm | - | - | RoHS Compliant | - | ||
![]() 5CEFA5F23C8N Intel | 2508 |
| Datasheet | 8 Weeks | - | Surface Mount | 484-BGA | YES | - | - | - | 240 | 0°C~85°C TJ | Tray | 2018 | Cyclone® V E | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | - | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | - | NOT SPECIFIED | 5CEFA5 | - | S-PBGA-B484 | 240 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | - | - | - | - | 240 | FIELD PROGRAMMABLE GATE ARRAY | 77000 | 5001216 | - | 29080 | - | - | - | - | - | - | - | 76500 | - | 2mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() EP1K50TC144-3N Intel | 10 | - | Datasheet | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 102 | 0°C~70°C TA | Tray | - | ACEX-1K® | e3 | - | Obsolete | 3 (168 Hours) | 144 | 3A991 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.375V~2.625V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | compliant | - | 40 | EP1K50 | - | S-PQFP-G144 | 102 | Not Qualified | - | 2.52.5/3.3V | - | - | - | - | - | - | 0.5 ns | - | 102 | LOADABLE PLD | 2880 | 40960 | 199000 | 360 | - | - | MIXED | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() XC7K480T-1FFG1156I Xilinx Inc. | 155 | - | Datasheet | 10 Weeks | - | Surface Mount | 1156-BBGA, FCBGA | YES | - | - | - | 400 | -40°C~100°C TJ | Tray | 2005 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7K480 | - | S-PBGA-B1156 | 400 | - | - | 11.83.3V | - | - | - | - | 4.2MB | 1098MHz | - | - | 400 | FIELD PROGRAMMABLE GATE ARRAY | 477760 | 35205120 | - | 37325 | - | -1 | - | - | 597200 | 0.74 ns | - | - | - | 3.35mm | 35mm | 35mm | No | - | ROHS3 Compliant | - | ||
![]() EP3C16F256C6N Intel | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | 256-LBGA | YES | - | - | - | 168 | 0°C~85°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP3C16 | - | R-PBGA-B256 | 168 | Not Qualified | - | - | - | - | - | - | - | 472.5MHz | - | - | 168 | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | 963 | - | - | - | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() XC4VFX60-10FF1152C Xilinx Inc. | 1 | - | Datasheet | 10 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | - | 576 | 0°C~85°C TJ | Bulk | 1998 | Virtex®-4 FX | e0 | no | Active | 4 (72 Hours) | - | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | - | 30 | - | - | S-PBGA-B1152 | 576 | Not Qualified | 1.2V | - | - | - | - | - | 522kB | - | - | - | 576 | FIELD PROGRAMMABLE GATE ARRAY | 56880 | 4276224 | - | 6320 | - | 10 | - | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | - | - | Non-RoHS Compliant | - | ||
![]() 5AGXMA1D4F27C5N Intel | 860 | - | Datasheet | - | - | Surface Mount | 672-BBGA, FCBGA | YES | - | - | - | 336 | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Obsolete | 3 (168 Hours) | 672 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | - | NOT SPECIFIED | 5AGXMA1 | - | S-PBGA-B672 | 336 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | - | 622MHz | - | - | 336 | FIELD PROGRAMMABLE GATE ARRAY | 75000 | 8666112 | - | 3537 | - | - | - | - | - | - | - | - | - | 2.7mm | 27mm | 27mm | - | - | RoHS Compliant | - | ||
![]() XC7K420T-1FFG1156C Xilinx Inc. | 695 | - | Datasheet | 10 Weeks | - | Surface Mount | 1156-BBGA, FCBGA | - | - | 1156-FCBGA (35x35) | - | 400 | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | - | - | Active | 4 (72 Hours) | - | - | - | 85°C | 0°C | - | - | 0.97V~1.03V | - | - | - | - | - | - | - | - | XC7K420 | - | - | - | - | - | - | 1.03V | 970mV | - | - | 3.7MB | - | - | - | - | - | 416960 | 30781440 | - | 32575 | 32575 | -1 | - | - | 521200 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() XC5VTX150T-2FFG1759I Xilinx Inc. | 7 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1760-BBGA, FCBGA | - | 1759 | - | - | 680 | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 TXT | e1 | - | Active | 4 (72 Hours) | - | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | 1mm | - | - | 30 | XC5VTX150T | - | - | 680 | - | 1V | - | - | - | - | - | 1MB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 148480 | 8404992 | - | 11600 | - | 2 | - | - | - | - | - | - | - | 3.5mm | - | - | No | - | ROHS3 Compliant | - |