- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Frequency | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Elements | RoHS | Supply Voltage-Max | Supply Voltage-Min | Total Memory | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Data Rate | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Transceivers | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP2C8Q208C8 Intel | 25 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | - | - | - | - | - | 138 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Cyclone® II | e0 | - | Active | 3 (168 Hours) | 208 | EAR99 | TIN LEAD | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 220 | 1.2V | 0.5mm | - | 30 | EP2C8 | - | S-PQFP-G208 | 130 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 402.5MHz | - | - | 138 | FIELD PROGRAMMABLE GATE ARRAY | 8256 | 165888 | - | - | 516 | - | - | - | - | - | - | 516 | - | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EP2C50F484C8 Intel | 2995 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | - | 294 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® II | e0 | - | Active | 3 (168 Hours) | 484 | 3A991 | TIN LEAD | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP2C50 | - | S-PBGA-B484 | 278 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 402.5MHz | - | - | 294 | FIELD PROGRAMMABLE GATE ARRAY | 50528 | 594432 | - | - | 3158 | - | - | - | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | Non-RoHS Compliant | - | ||
![]() EP2C20F256C6N Intel | 16 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | - | - | - | - | - | - | 152 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® II | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | EP2C20 | - | S-PBGA-B256 | 136 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 500MHz | - | - | 152 | FIELD PROGRAMMABLE GATE ARRAY | 18752 | 239616 | - | - | 1172 | - | - | - | - | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() LCMXO3LF-4300C-5BG400C Lattice Semiconductor Corporation | 547 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 400-LFBGA | - | 400 | - | - | - | - | - | - | - | 335 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 400 | EAR99 | - | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 11.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | - | 540 | - | - | - | - | - | - | 540 | - | - | - | 1.7mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() A3P1000-1FGG484 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | FBGA-484 | - | - | 60 | 350 MHz | + 85 C | - | 0 C | Yes | SMD/SMT | 300 I/O | 11000 LE | Details | 1.575 V | 1.425 V | 147456 bit | ProASIC3 | 0.452847 oz | - | Tray | - | A3P1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | 8 mA | - | - | - | - | - | - | - | - | 1000000 | - | - | - | - | - | - | - | - | - | - | - | 2.23 mm | - | 23 mm | 23 mm | - | - | - | ||
![]() XC2S100-5FG456C Xilinx Inc. | 71 | - | Datasheet | - | - | Surface Mount | Surface Mount | 456-BBGA | - | 456 | - | - | - | - | - | - | - | 196 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 1999 | Spartan®-II | e0 | - | Obsolete | 3 (168 Hours) | 456 | - | Tin/Lead (Sn63Pb37) | - | - | 2.375V~2.625V | BOTTOM | BALL | 225 | 2.5V | 1mm | - | 30 | XC2S100 | 456 | - | 260 | - | 2.5V | - | - | - | 5kB | 263MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2700 | 40960 | 100000 | - | 600 | 5 | - | - | - | - | 0.7 ns | 600 | - | - | - | 2.6mm | 23mm | 23mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EP4CE40F29I7N Intel | 2288 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 780-BGA | YES | - | - | - | - | - | - | - | - | 532 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 780 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 30 | EP4CE40 | - | S-PBGA-B780 | 535 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | 472.5MHz | - | - | 535 | FIELD PROGRAMMABLE GATE ARRAY | 39600 | 1161216 | - | - | 2475 | - | - | - | - | - | - | - | - | - | - | 2.4mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() XC3S250E-5VQG100C Xilinx Inc. | 8680 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-3E | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | - | - | 30 | XC3S250E | 100 | - | 59 | Not Qualified | 1.2V | - | - | - | 27kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5508 | 221184 | 250000 | - | 612 | 5 | - | - | - | 4896 | - | 612 | - | - | - | 1.2mm | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() EPF10K50SFC256-1X Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | - | - | - | - | - | - | 191 | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | FLEX-10KS® | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 2.375V~2.625V | BOTTOM | BALL | 220 | 2.5V | 1mm | compliant | 30 | EPF10K50 | - | S-PBGA-B256 | 191 | Not Qualified | - | 2.52.5/3.3V | - | - | - | - | 0.3 ns | - | 191 | LOADABLE PLD | 2880 | 40960 | 199000 | - | 360 | - | MIXED | - | - | - | - | - | - | - | - | 2.1mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() EP3SL110F780C3N Intel | 1300 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | 488 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Active | 3 (168 Hours) | 780 | 3A001.A.7.A | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | EP3SL110 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | - | 717MHz | - | - | 488 | FIELD PROGRAMMABLE GATE ARRAY | 107500 | 4992000 | - | - | 4300 | - | - | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() XC5VFX130T-1FF1738I Xilinx Inc. | 35 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 1738-BBGA, FCBGA | - | 1738 | - | - | - | - | - | - | - | 840 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 FXT | e0 | - | Active | 4 (72 Hours) | - | - | Tin/Lead (Sn63Pb37) | - | - | 0.95V~1.05V | BOTTOM | BALL | 225 | 1V | - | not_compliant | 30 | XC5VFX130T | - | - | 840 | Not Qualified | - | - | - | - | 1.3MB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 131072 | 10985472 | - | - | 10240 | 1 | - | - | - | - | - | - | - | - | - | 3.5mm | 42.5mm | 42.5mm | - | Non-RoHS Compliant | - | ||
![]() EP2C70F896I8N Intel | 117 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 896-BGA | YES | - | - | - | - | - | - | - | - | 622 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | - | Cyclone® II | e1 | - | Active | 3 (168 Hours) | 896 | 3A001.A.7.A | TIN SILVER COPPER | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | EP2C70 | - | S-PBGA-B896 | 606 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 402.5MHz | - | - | 622 | FIELD PROGRAMMABLE GATE ARRAY | 68416 | 1152000 | - | - | 4276 | - | - | - | - | - | - | - | - | - | - | 2.6mm | 31mm | 31mm | - | RoHS Compliant | - | ||
![]() XC3S1000-4FGG676C Xilinx Inc. | 73 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 676-BGA | - | 676 | - | - | - | - | - | - | - | 391 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2006 | Spartan®-3 | e1 | yes | Active | 3 (168 Hours) | 676 | 3A991.D | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | XC3S1000 | 676 | - | 391 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | 54kB | 630MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17280 | 442368 | 1000000 | - | 1920 | 4 | - | - | - | - | 0.61 ns | - | - | - | - | 2.6mm | 27mm | 27mm | - | ROHS3 Compliant | Lead Free | ||
![]() XC5VLX50-1FFG324I Xilinx Inc. | 2357 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 324-BBGA, FCBGA | - | 324 | - | - | - | - | - | - | - | 220 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LX | e1 | yes | Active | 4 (72 Hours) | 324 | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 0.95V~1.05V | BOTTOM | BALL | 250 | 1V | - | not_compliant | 30 | XC5VLX50 | 324 | - | 220 | Not Qualified | 1V | - | - | - | 216kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 46080 | 1769472 | - | - | 3600 | 1 | - | - | - | - | - | - | - | - | - | 2.85mm | - | - | - | ROHS3 Compliant | - | ||
![]() LCMXO2-2000HE-4MG132C Lattice Semiconductor Corporation | 54 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | - | - | FLASH | - | - | - | 104 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 0.5mm | - | 30 | LCMXO2-2000 | - | - | 105 | Not Qualified | 1.2V | - | 21.3kB | 4.8mA | 9.3kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2112 | 75776 | - | 269MHz | 264 | - | - | - | 1056 | - | - | - | - | - | - | 1.35mm | 8mm | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() XC2S15-5VQG100I Xilinx Inc. | 2 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 100-TQFP | YES | 100 | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-II | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | 2.375V~2.625V | QUAD | GULL WING | 260 | 2.5V | - | - | 30 | - | 100 | - | 86 | Not Qualified | 2.5V | - | - | - | 2kB | 263MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 432 | 16384 | 15000 | - | 96 | 5 | - | - | - | - | 0.7 ns | 96 | 432 | - | - | 1.2mm | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() EP4CE6E22C7N Intel | 16 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | - | - | - | - | - | - | 91 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e3 | - | Active | 3 (168 Hours) | 144 | - | MATTE TIN (472) OVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | EP4CE6 | - | S-PQFP-G144 | 91 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | 472.5MHz | - | - | 91 | FIELD PROGRAMMABLE GATE ARRAY | 6272 | 276480 | - | - | 392 | - | - | - | - | - | - | 392 | - | - | - | 1.65mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() EP20K200EQC208-2X Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | - | - | - | - | - | 136 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 1.71V~1.89V | QUAD | GULL WING | 220 | 1.8V | 0.5mm | compliant | 30 | EP20K200 | - | S-PQFP-G208 | 128 | Not Qualified | - | 1.81.8/3.3V | - | - | - | - | 1.97 ns | - | 128 | LOADABLE PLD | 8320 | 106496 | 526000 | - | 832 | - | MACROCELL | - | - | - | - | - | - | 4 | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EP2S60F672I4N Intel | 254 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 672-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | 492 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2011 | Stratix® II | e1 | - | Active | 3 (168 Hours) | 672 | 3A991 | TIN SILVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 245 | 1.2V | 1mm | - | 40 | EP2S60 | - | S-PBGA-B672 | 484 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 717MHz | - | - | 492 | FIELD PROGRAMMABLE GATE ARRAY | 60440 | 2544192 | - | - | 3022 | - | - | - | - | - | 5.117 ns | - | - | - | - | 3.5mm | 27mm | 27mm | - | RoHS Compliant | - | ||
![]() XC5VLX50-1FF324I Xilinx Inc. | 2766 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 324-BBGA, FCBGA | - | 324 | - | - | - | - | - | - | - | 220 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LX | e0 | no | Active | 4 (72 Hours) | 324 | - | Tin/Lead (Sn63Pb37) | - | - | 0.95V~1.05V | BOTTOM | BALL | 225 | 1V | - | not_compliant | 30 | XC5VLX50 | 324 | - | 220 | Not Qualified | 1V | - | - | - | 216kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 46080 | 1769472 | - | - | 3600 | 1 | - | - | - | - | - | - | - | - | - | 2.85mm | - | - | - | Non-RoHS Compliant | - |