- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Speed Grade | Output Function | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFE2M20E-6FN256C Lattice Semiconductor Corporation | 45 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | 140 | - | 0°C~85°C TJ | Tray | 2009 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 357MHz | 30 | LFE2M20 | 256 | - | 140 | - | 1.2V | - | 157.3kB | 152.1kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 19000 | 1246208 | - | 2375 | - | - | - | 0.331 ns | - | 20000 | - | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EPF8636AQC208-4 Intel | 20 | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | 136 | - | 0°C~70°C TA | Tray | - | FLEX 8000 | e0 | - | Obsolete | 3 (168 Hours) | 208 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 4.75V~5.25V | QUAD | GULL WING | 220 | 5V | 0.5mm | compliant | - | 30 | EPF8636 | - | S-PQFP-G208 | 132 | Not Qualified | - | 3.3/55V | - | - | 357MHz | - | 136 | LOADABLE PLD | 504 | - | 6000 | 63 | - | REGISTERED | - | - | - | 504 | 4 | - | 4.1mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
![]() XC6SLX150-3FGG900I Xilinx Inc. | 661 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 900-BBGA | - | 900 | 576 | - | -40°C~100°C TJ | Tray | 2006 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 900 | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX150 | 900 | - | 576 | Not Qualified | 1.2V | - | - | 603kB | 862MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 147443 | 4939776 | - | 11519 | 3 | - | 184304 | 0.21 ns | - | - | - | - | 2.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EP4CGX150DF27C7N Intel | 2645 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 672-BGA | YES | - | 393 | - | 0°C~85°C TJ | Tray | - | Cyclone® IV GX | e1 | - | Active | 3 (168 Hours) | 672 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.16V~1.24V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP4CGX150 | - | S-PBGA-B672 | 393 | Not Qualified | - | 1.21.2/3.32.5V | - | - | 472.5MHz | - | 393 | FIELD PROGRAMMABLE GATE ARRAY | 149760 | 6635520 | - | 9360 | - | - | - | - | - | - | - | - | 2.4mm | 27mm | 27mm | - | - | RoHS Compliant | - | ||
![]() EP4SGX530NF45C2N Intel | 905 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1932-BBGA, FCBGA | YES | - | 920 | - | 0°C~85°C TJ | Tray | - | Stratix® IV GX | e1 | - | Active | 3 (168 Hours) | - | - | 3A001.A.7.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | - | 1mm | - | - | - | EP4SGX530 | - | S-PBGA-B1932 | 920 | Not Qualified | - | 0.91.2/31.52.5V | - | - | - | - | 920 | FIELD PROGRAMMABLE GATE ARRAY | 531200 | 28033024 | - | 21248 | - | - | - | - | - | - | - | - | 3.8mm | 45mm | 45mm | - | - | RoHS Compliant | - | ||
![]() XA3S1600E-4FGG484Q Xilinx Inc. | 2022 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | 376 | Automotive grade | -40°C~125°C TJ | Tray | 2007 | Automotive, AEC-Q100, Spartan®-3E XA | e1 | - | Active | 3 (168 Hours) | 484 | - | 3A991.D | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XA3S1600E | 484 | - | 294 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | 81kB | 572MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 33192 | 663552 | 1600000 | 3688 | 4 | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | - | ||
![]() EP3SL50F780C2N Intel | 644 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 488 | - | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Obsolete | 3 (168 Hours) | 780 | - | 3A991 | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SL50 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | 800MHz | - | 488 | FIELD PROGRAMMABLE GATE ARRAY | 47500 | 2184192 | - | 1900 | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() XC4VLX80-10FFG1148C Xilinx Inc. | 2236 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1148-BBGA, FCBGA | - | 1148 | 768 | - | 0°C~85°C TJ | Tray | 1998 | Virtex®-4 LX | e1 | yes | Active | 4 (72 Hours) | - | SMD/SMT | 3A001.A.7.A | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 245 | 1.2V | 1mm | not_compliant | 400MHz | 30 | XC4VLX80 | - | - | 768 | Not Qualified | 1.2V | - | - | 450kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 80640 | 3686400 | - | 8960 | 10 | - | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() XC7K410T-2FF676I Xilinx Inc. | 855 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | - | 400 | - | -40°C~100°C TJ | Tray | 2009 | Kintex®-7 | - | - | Active | 4 (72 Hours) | 676 | - | - | - | - | - | 0.97V~1.03V | BOTTOM | BALL | - | - | 1mm | - | - | - | XC7K410T | - | S-PBGA-B676 | 400 | - | 1V | 11.83.3V | - | 3.5MB | 1818MHz | 100 ps | 400 | FIELD PROGRAMMABLE GATE ARRAY | 406720 | 29306880 | - | 31775 | 2 | - | 508400 | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 5CGXFC4C6F23C7N Intel | 31 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | 240 | - | 0°C~85°C TJ | Tray | 2018 | Cyclone® V GX | e1 | - | Active | 3 (168 Hours) | 484 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | - | NOT SPECIFIED | 5CGXFC4 | - | S-PBGA-B484 | 240 | Not Qualified | - | 1.11.2/3.32.5V | - | - | - | - | 240 | FIELD PROGRAMMABLE GATE ARRAY | 50000 | 2862080 | - | 18868 | - | - | - | - | - | - | - | - | 2mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() XA3S500E-4FTG256I Xilinx Inc. | 1017 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | 190 | Automotive grade | -40°C~100°C TJ | Tray | 2006 | Automotive, AEC-Q100, Spartan®-3E XA | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | XA3S500E | 256 | - | 149 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | 45kB | 572MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 10476 | 368640 | 500000 | 1164 | 4 | - | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() EP2AGX45DF29I5N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 364 | - | -40°C~100°C TJ | Tray | - | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 780 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | - | 40 | EP2AGX45 | - | S-PBGA-B780 | 364 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | 500MHz | - | 364 | FIELD PROGRAMMABLE GATE ARRAY | 42959 | 3517440 | - | 1805 | - | - | - | - | - | - | - | - | 2.7mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() XC4VFX40-10FFG672C Xilinx Inc. | 2111 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 672-BBGA, FCBGA | - | 672 | 352 | - | 0°C~85°C TJ | Tray | 1999 | Virtex®-4 FX | e1 | yes | Active | 4 (72 Hours) | 672 | - | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 245 | 1.2V | 1mm | not_compliant | - | 30 | XC4VFX40 | 672 | - | 352 | Not Qualified | 1.2V | - | - | 324kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 41904 | 2654208 | - | 4656 | 10 | - | - | - | - | - | - | - | 3mm | 27mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() XC5VLX85-1FFG676I Xilinx Inc. | 730 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | 676 | 440 | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LX | e1 | yes | Active | 4 (72 Hours) | 676 | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | - | not_compliant | - | 30 | XC5VLX85 | 676 | - | 440 | Not Qualified | - | - | - | 432kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 82944 | 3538944 | - | 6480 | 1 | - | - | - | - | - | - | - | 3mm | 27mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() EP1C6T144C7N Intel | 492 | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | 98 | - | 0°C~85°C TJ | Tray | - | Cyclone® | e3 | - | Obsolete | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.425V~1.575V | QUAD | GULL WING | 260 | 1.5V | 0.5mm | compliant | - | 40 | EP1C6 | - | S-PQFP-G144 | 98 | Not Qualified | - | 1.51.5/3.3V | - | - | 320MHz | - | 185 | FIELD PROGRAMMABLE GATE ARRAY | 5980 | 92160 | - | 598 | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() XC4VFX12-10FF668I Xilinx Inc. | 2229 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 668-BBGA, FCBGA | - | 668 | 320 | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-4 FX | e0 | no | Active | 4 (72 Hours) | 668 | - | 3A991.D | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | - | 30 | XC4VFX12 | 668 | - | 320 | Not Qualified | 1.2V | - | - | 81kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12312 | 663552 | - | 1368 | 10 | - | - | - | - | - | - | - | 2.85mm | 27mm | 27mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2S100E-6PQ208C Xilinx Inc. | 2505 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | 146 | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-IIE | e0 | no | Obsolete | 3 (168 Hours) | 208 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | 1.71V~1.89V | QUAD | GULL WING | 225 | 1.8V | 0.5mm | - | - | 30 | XC2S100E | 208 | - | 202 | - | 1.8V | - | - | 5kB | 357MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2700 | 40960 | 100000 | 600 | 6 | - | - | 0.47 ns | 600 | - | - | 37000 | 4.1mm | 28mm | 28mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC6SLX16-3CPG196I Xilinx Inc. | 4851 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 196-TFBGA, CSBGA | - | 196 | 106 | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e8 | yes | Active | 3 (168 Hours) | 196 | - | EAR99 | Tin/Silver/Copper (Sn98.5Ag1.0Cu0.5) | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | - | 30 | XC6SLX16 | 196 | - | 106 | Not Qualified | 1.2V | - | - | 72kB | 862MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 14579 | 589824 | - | 1139 | 3 | - | 18224 | 0.21 ns | - | - | - | - | 1.1mm | 8mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() EPF10K30ATC144-2 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | 102 | - | 0°C~70°C TA | Tray | - | FLEX-10KA® | e0 | - | Obsolete | 3 (168 Hours) | 144 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | EPF10K30 | - | S-PQFP-G144 | 246 | Not Qualified | - | 2.5/3.33.3V | - | - | 80MHz | 0.7 ns | 246 | LOADABLE PLD | 1728 | 12288 | 69000 | 216 | - | REGISTERED | - | - | - | - | 4 | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() XC6SLX45-3FG484I Xilinx Inc. | 2304 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | 316 | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e0 | no | Active | 3 (168 Hours) | 484 | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | - | 30 | XC6SLX45 | 484 | - | 316 | Not Qualified | 1.2V | - | - | 261kB | 862MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 43661 | 2138112 | - | 3411 | 3 | - | 54576 | 0.21 ns | - | - | - | - | 2.6mm | - | - | - | - | Non-RoHS Compliant | - |