- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Elements | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Data Rate | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Speed Grade | Output Function | Number of Transceivers | Number of Registers | Combinatorial Delay of a CLB-Max | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4SGX110DF29C4N Intel | 129 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | - | - | - | - | - | 372 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Stratix® IV GX | e1 | - | Obsolete | 3 (168 Hours) | 780 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | EP4SGX110 | - | S-PBGA-B780 | 372 | Not Qualified | - | 0.91.2/31.52.5V | - | - | - | 717MHz | - | - | 372 | FIELD PROGRAMMABLE GATE ARRAY | 105600 | 9793536 | - | 4224 | - | - | - | - | - | - | - | 3.3mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() XC3S1500-5FG676C Xilinx Inc. | 587 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | 676 | - | - | - | - | - | - | 487 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-3 | e0 | no | Active | 3 (168 Hours) | 676 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | 30 | XC3S1500 | 676 | - | 487 | Not Qualified | 1.2V | - | - | - | 72kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 29952 | 589824 | 1500000 | 3328 | 5 | - | - | - | - | - | - | 2.6mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() LFE2-6E-5FN256C Lattice Semiconductor Corporation | 1 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | - | - | - | - | 190 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | LFE2-6 | 256 | - | 190 | - | 1.2V | - | 8.4kB | - | 6.9kB | 311MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | 56320 | - | 750 | - | - | - | - | 0.358 ns | - | 1.2mm | - | 17mm | 17mm | No | ROHS3 Compliant | Lead Free | ||
![]() XC7VX485T-L2FFG1157E Xilinx Inc. | 179 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1156-BBGA, FCBGA | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | 0°C~100°C TJ | Tray | 2010 | Virtex®-7 XT | e1 | yes | Active | 4 (72 Hours) | 1157 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | XC7VX485T | 1157 | S-PBGA-B1157 | 600 | - | 1V | 11.8V | - | - | 4.5MB | 1818MHz | - | - | 600 | FIELD PROGRAMMABLE GATE ARRAY | 485760 | 37969920 | - | 37950 | - | - | - | 607200 | 0.61 ns | - | - | 3.35mm | 35mm | 35mm | No | ROHS3 Compliant | - | ||
![]() EP1C3T100C7N Intel | 837 | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.425V~1.575V | QUAD | GULL WING | 260 | 1.5V | 0.5mm | compliant | 40 | EP1C3 | - | S-PQFP-G100 | 104 | Not Qualified | - | 1.51.5/3.3V | - | - | - | 320MHz | - | - | 104 | FIELD PROGRAMMABLE GATE ARRAY | 2910 | 59904 | - | 291 | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | - | ||
![]() EP3SL50F780C4N Intel | 834 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | - | - | - | - | - | 488 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Stratix® III L | e1 | - | Obsolete | 3 (168 Hours) | 780 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | EP3SL50 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | - | 717MHz | - | - | 488 | FIELD PROGRAMMABLE GATE ARRAY | 47500 | 2184192 | - | 1900 | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() EPF10K30AQC240-3 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 240-BFQFP | YES | - | - | - | - | - | - | - | 189 | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | FLEX-10KA® | e0 | - | Obsolete | 3 (168 Hours) | 240 | 3A991 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | 30 | EPF10K30 | - | S-PQFP-G240 | 246 | Not Qualified | - | 2.5/3.33.3V | - | - | - | 80MHz | 0.9 ns | - | 246 | LOADABLE PLD | 1728 | 12288 | 69000 | 216 | - | REGISTERED | - | - | - | 4 | - | 4.1mm | 32mm | 32mm | - | Non-RoHS Compliant | - | ||
![]() EP2AGX65DF29C4N Intel | 1300 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | - | - | - | - | - | 364 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 780 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | 40 | EP2AGX65 | - | S-PBGA-B780 | 364 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | 500MHz | - | - | 364 | FIELD PROGRAMMABLE GATE ARRAY | 60214 | 5371904 | - | 2530 | - | - | - | - | - | - | - | 2.7mm | 29mm | 29mm | - | RoHS Compliant | - | ||
![]() XC5VLX110-1FFG1153I Xilinx Inc. | 1000 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1153-BBGA, FCBGA | - | 1153 | - | - | - | - | - | - | 800 | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LX | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | - | not_compliant | 30 | XC5VLX110 | - | - | 800 | Not Qualified | - | - | - | - | 576kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 110592 | 4718592 | - | 8640 | 1 | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | - | ROHS3 Compliant | - | ||
![]() EP20K600EFC33-2X Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 1020-BBGA | YES | - | - | - | - | - | - | - | 588 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1mm | compliant | 30 | EP20K600 | - | S-PBGA-B1020 | 580 | Not Qualified | - | 1.81.8/3.3V | - | - | - | - | 2.25 ns | - | 580 | LOADABLE PLD | 24320 | 311296 | 1537000 | 2432 | - | MACROCELL | - | - | - | 4 | - | 3.5mm | 33mm | 33mm | - | Non-RoHS Compliant | - | ||
![]() 10M04DCU324I7G Intel | 448 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-LFBGA | YES | - | - | - | - | - | - | - | 246 | - | - | - | - | - | - | -40°C~100°C TJ | Tray | - | MAX® 10 | - | - | Active | 3 (168 Hours) | 324 | - | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.8mm | - | NOT SPECIFIED | - | - | S-PBGA-B324 | 246 | Not Qualified | - | 1.2V | - | - | - | - | - | - | 246 | FIELD PROGRAMMABLE GATE ARRAY | 4000 | 193536 | - | 250 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A3P030-1QNG48 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | QFN-48 | - | - | 429 | 350 MHz | + 85 C | 0 C | Yes | SMD/SMT | 34 I/O | 330 LE | Details | 1.575 V | 1.425 V | ProASIC3 | 0.232447 oz | - | Tray | - | A3P030 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | 2 mA | - | - | - | - | - | - | - | - | 30000 | - | - | - | - | - | - | - | 0.88 mm | - | 6 mm | 6 mm | - | - | - | ||
![]() XC5VLX110T-2FF1738I Xilinx Inc. | 464 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1738-BBGA, FCBGA | - | 1738 | - | - | - | - | - | - | 680 | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LXT | e0 | no | Active | 4 (72 Hours) | - | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | 0.95V~1.05V | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | 30 | XC5VLX110T | - | - | 680 | Not Qualified | 1V | - | - | - | 666kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 110592 | 5455872 | - | 8640 | 2 | - | - | - | - | - | - | 3.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() XC3S1500-4FGG320I Xilinx Inc. | 2766 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 320-BGA | - | 320 | - | - | - | - | - | - | 221 | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-3 | e1 | yes | Active | 3 (168 Hours) | 320 | 3A991.D | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 30 | XC3S1500 | 320 | - | 221 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | 72kB | 630MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 29952 | 589824 | 1500000 | 3328 | 4 | - | - | - | 0.61 ns | - | - | 2mm | 19mm | 19mm | - | ROHS3 Compliant | - | ||
![]() XC5VLX110-2FFG1153C Xilinx Inc. | 320 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1153-BBGA, FCBGA | - | 1153 | - | - | - | - | - | - | 800 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 1999 | Virtex®-5 LX | e1 | yes | Active | 4 (72 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | 1mm | not_compliant | 30 | XC5VLX110 | - | - | 800 | Not Qualified | 1V | - | - | - | 576kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 110592 | 4718592 | - | 8640 | 2 | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | - | ROHS3 Compliant | - | ||
![]() EPF10K30EQC208-3N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | - | - | - | - | 147 | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | FLEX-10KE® | e3 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~2.625V | QUAD | GULL WING | 245 | 2.5V | 0.5mm | compliant | 40 | EPF10K30 | - | S-PQFP-G208 | 147 | Not Qualified | - | 2.52.5/3.3V | - | - | - | - | 0.6 ns | - | 147 | LOADABLE PLD | 1728 | 24576 | 119000 | 216 | - | MIXED | - | - | - | - | - | 4.1mm | 28mm | 28mm | - | RoHS Compliant | - | ||
![]() EP3C10E144C7 Intel | 25 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | - | - | - | - | - | 94 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® III | e0 | - | Active | 3 (168 Hours) | 144 | EAR99 | TIN LEAD | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 220 | 1.2V | 0.4mm | - | 30 | EP3C10 | - | S-PQFP-G144 | 94 | Not Qualified | - | - | - | - | - | 472.5MHz | - | - | 94 | FIELD PROGRAMMABLE GATE ARRAY | 10320 | 423936 | - | 645 | - | - | - | - | - | - | - | 1.65mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() XC6SLX25-N3CSG324I Xilinx Inc. | 676 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 324-LFBGA, CSPBGA | - | 324 | - | - | - | - | - | - | 226 | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | - | Active | 3 (168 Hours) | 324 | 3A991.D | TIN SILVER COPPER | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 30 | XC6SLX25 | - | - | 226 | Not Qualified | 1.2V | 1.21.2/3.32.5/3.3V | - | - | 117kB | 806MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24051 | 958464 | - | 1879 | - | - | - | 30064 | 0.26 ns | - | - | 1.5mm | 15mm | 15mm | - | ROHS3 Compliant | - | ||
![]() EP2C35F484C6N Intel | 420 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | 322 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® II | e1 | - | Active | 3 (168 Hours) | 484 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | EP2C35 | - | S-PBGA-B484 | 306 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 500MHz | - | - | 322 | FIELD PROGRAMMABLE GATE ARRAY | 33216 | 483840 | - | 2076 | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() EP2C70F672C7N Intel | 2251 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 672-BGA | YES | - | - | - | - | - | - | - | 422 | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Cyclone® II | e1 | - | Active | 3 (168 Hours) | 672 | 3A991 | TIN SILVER COPPER | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | EP2C70 | - | S-PBGA-B672 | 406 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 450MHz | - | - | 422 | FIELD PROGRAMMABLE GATE ARRAY | 68416 | 1152000 | - | 4276 | - | - | - | - | - | - | - | 2.6mm | 27mm | 27mm | - | RoHS Compliant | - |