- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Speed Grade | Output Function | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Max Junction Temperature (Tj) | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP3C80U484I7N Intel | 2952 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-FBGA | YES | - | 295 | -40°C~100°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 484 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | - | 40 | EP3C80 | - | R-PBGA-B484 | 295 | Not Qualified | - | - | - | 472.5MHz | - | 295 | - | FIELD PROGRAMMABLE GATE ARRAY | 81264 | 2810880 | - | 5079 | - | - | - | - | - | - | - | - | - | 2.2mm | 19mm | 19mm | RoHS Compliant | ||
![]() XC2VP40-6FG676I Xilinx Inc. | 3689 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | 676 | 416 | -40°C~100°C TJ | Tray | 2006 | Virtex®-II Pro | e0 | no | Obsolete | 3 (168 Hours) | 676 | 3A991.D | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 225 | 1.5V | 1mm | - | - | 30 | XC2VP40 | 676 | - | 416 | Not Qualified | 1.5V | - | 432kB | 1200MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 43632 | 3538944 | - | 4848 | 6 | - | 38784 | 0.32 ns | - | - | - | - | - | 2.44mm | 27mm | 27mm | Non-RoHS Compliant | ||
![]() EP4CGX22CF19C6N Intel | 90 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-LBGA | YES | - | 150 | 0°C~85°C TJ | Tray | - | Cyclone® IV GX | e1 | - | Active | 3 (168 Hours) | 324 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 1.16V~1.24V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP4CGX22 | - | S-PBGA-B324 | 150 | Not Qualified | - | 1.21.2/3.32.5V | - | 472.5MHz | - | 150 | - | FIELD PROGRAMMABLE GATE ARRAY | 21280 | 774144 | - | 1330 | - | - | - | - | - | - | - | - | - | 1.55mm | 19mm | 19mm | RoHS Compliant | ||
![]() XC5VLX155T-1FF1738C Xilinx Inc. | 326 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1738-BBGA, FCBGA | - | - | 680 | 0°C~85°C TJ | Tray | 1999 | Virtex®-5 LXT | e0 | - | Active | 4 (72 Hours) | - | - | Tin/Lead (Sn63Pb37) | - | 0.95V~1.05V | BOTTOM | BALL | 225 | 1V | - | not_compliant | - | 30 | XC5VLX155T | - | - | 680 | Not Qualified | 1V | - | 954kB | - | - | 680 | - | FIELD PROGRAMMABLE GATE ARRAY | 155648 | 7815168 | - | 12160 | 1 | - | - | - | - | - | - | - | - | 3.5mm | 42.5mm | 42.5mm | Non-RoHS Compliant | ||
![]() EP1C12F324C7N Intel | 496 | - | Datasheet | - | - | - | Surface Mount | 324-BGA | YES | - | 249 | 0°C~85°C TJ | Tray | - | Cyclone® | e1 | - | Obsolete | 3 (168 Hours) | 324 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 260 | 1.5V | 1mm | compliant | - | 40 | EP1C12 | - | S-PBGA-B324 | 249 | Not Qualified | - | 1.51.5/3.3V | - | 320MHz | - | 249 | - | FIELD PROGRAMMABLE GATE ARRAY | 12060 | 239616 | - | 1206 | - | - | - | - | - | - | - | - | - | 2.2mm | 19mm | 19mm | RoHS Compliant | ||
![]() EP4S100G2F40I1 Intel | 128 | - | Datasheet | - | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 654 | 0°C~100°C TJ | Tray | - | STRATIX® IV GT | e0 | - | Not For New Designs | 3 (168 Hours) | - | 3A001.A.7.A | TIN LEAD | 8542.39.00.01 | 0.92V~0.98V | BOTTOM | BALL | 220 | 0.95V | 1mm | - | - | 30 | EP4S100G2 | - | S-PBGA-B | 654 | Not Qualified | - | 0.951.2/31.52.5V | - | - | - | 654 | - | FIELD PROGRAMMABLE GATE ARRAY | 228000 | 17544192 | - | 9120 | - | - | - | - | - | - | - | - | - | 3.8mm | 40mm | 40mm | Non-RoHS Compliant | ||
![]() XC5VLX110-1FFG676C Xilinx Inc. | 661 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | 676 | 440 | 0°C~85°C TJ | Tray | 1999 | Virtex®-5 LX | e1 | yes | Active | 4 (72 Hours) | 676 | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | - | not_compliant | 550MHz | 30 | XC5VLX110 | 676 | - | 440 | Not Qualified | 1V | - | 576kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 110592 | 4718592 | 110000 | 8640 | 1 | - | - | - | - | - | - | - | - | 3mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() XC5VFX70T-1FFG665I Xilinx Inc. | 697 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 665-BBGA, FCBGA | - | 665 | 360 | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 FXT | e1 | - | Active | 4 (72 Hours) | 665 | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | 0.95V~1.05V | BOTTOM | BALL | 250 | 1V | - | not_compliant | - | 30 | XC5VFX70T | 665 | - | 360 | Not Qualified | - | - | 666kB | - | - | - | 6080 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 71680 | 5455872 | - | 5600 | 1 | - | - | - | 6080 | - | - | - | - | 2.9mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() XC4VFX100-11FFG1517I Xilinx Inc. | 465 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1517-BBGA, FCBGA | - | 1517 | 768 | -40°C~100°C TJ | Tray | 1999 | Virtex®-4 FX | e1 | yes | Active | 4 (72 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 245 | 1.2V | 1mm | not_compliant | - | 30 | XC4VFX100 | - | - | 576 | Not Qualified | 1.2V | - | 846kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 94896 | 6930432 | - | 10544 | 11 | - | - | - | - | - | - | - | - | 3.4mm | 40mm | 40mm | ROHS3 Compliant | ||
![]() EP2AGX125DF25C4N Intel | 272 | - | Datasheet | - | - | - | Surface Mount | 572-BGA, FCBGA | YES | - | 260 | 0°C~85°C TJ | Tray | - | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 572 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 260 | 0.9V | 1mm | - | - | 40 | EP2AGX125 | - | S-PBGA-B572 | 260 | Not Qualified | - | 0.91.2/3.31.52.5V | - | 500MHz | - | 260 | - | FIELD PROGRAMMABLE GATE ARRAY | 118143 | 8315904 | - | 4964 | - | - | - | - | - | - | - | - | - | 2.2mm | 25mm | 25mm | RoHS Compliant | ||
![]() XC4VLX40-11FF1148C Xilinx Inc. | 784 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1148-BBGA, FCBGA | YES | - | 640 | 0°C~85°C TJ | Bulk | 1999 | Virtex®-4 LX | e0 | no | Active | 4 (72 Hours) | - | 3A991.D | Tin/Lead (Sn63Pb37) | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | - | 30 | - | - | - | 640 | Not Qualified | 1.2V | - | 216kB | 1205MHz | - | 640 | - | FIELD PROGRAMMABLE GATE ARRAY | 41472 | 1769472 | - | 4608 | 11 | - | - | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | Non-RoHS Compliant | ||
![]() XC3S700AN-4FG484I Xilinx Inc. | 2423 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | 372 | -40°C~100°C TJ | Tray | 1999 | Spartan®-3AN | e0 | no | Active | 3 (168 Hours) | 484 | 3A991.D | Tin/Lead (Sn63Pb37) | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | - | 30 | XC3S700AN | 484 | - | 288 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 45kB | 667MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 13248 | 368640 | 700000 | 1472 | 4 | - | - | 0.71 ns | - | - | - | - | - | 2.6mm | 23mm | 23mm | Non-RoHS Compliant | ||
![]() ICE40UP5K-SG48I Lattice Semiconductor Corporation | 5989 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 39 | -40°C~100°C TJ | Tape & Reel (TR) | - | iCE40 UltraPlus™ | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 1.14V~1.26V | - | - | - | - | - | - | 185MHz | - | - | - | - | - | - | - | - | 138kB | - | 9 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5280 | 1171456 | - | 660 | - | - | - | - | - | 125°C | - | - | 1mm | - | - | - | ROHS3 Compliant | ||
![]() EP3C10E144A7N Intel | 623 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | 94 | -40°C~125°C TJ | Tray | - | Cyclone® III | e3 | - | Active | 3 (168 Hours) | 144 | EAR99 | MATTE TIN (472) OVER COPPER | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 40 | EP3C10 | - | S-PQFP-G144 | 94 | Not Qualified | - | 1.2/3.3V | - | - | - | 94 | - | FIELD PROGRAMMABLE GATE ARRAY | 10320 | 423936 | - | 645 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XC2S30-5CSG144I Xilinx Inc. | 729 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | 144 | 92 | -40°C~100°C TJ | Tray | 2003 | Spartan®-II | e1 | yes | Active | 3 (168 Hours) | 144 | EAR99 | - | - | 2.375V~2.625V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | - | - | 30 | - | 144 | - | 92 | Not Qualified | 2.5V | - | 3kB | 263MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 972 | 24576 | 30000 | 216 | 5 | - | - | 0.7 ns | 216 | - | 972 | - | - | 1.2mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() EP2AGX125DF25C6N Intel | 44 | - | Datasheet | - | - | - | Surface Mount | 572-BGA, FCBGA | YES | - | 260 | 0°C~85°C TJ | Tray | - | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 572 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 260 | 0.9V | 1mm | - | - | 40 | EP2AGX125 | - | S-PBGA-B572 | 260 | Not Qualified | - | 0.91.2/3.31.52.5V | - | 500MHz | - | 260 | - | FIELD PROGRAMMABLE GATE ARRAY | 118143 | 8315904 | - | 4964 | - | - | - | - | - | - | - | - | - | 2.2mm | 25mm | 25mm | RoHS Compliant | ||
![]() EP20K60EFC324-3 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 324-BGA | YES | - | 196 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 324 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1mm | compliant | - | 30 | EP20K60 | - | S-PBGA-B324 | 188 | Not Qualified | - | 1.81.8/3.3V | - | 160MHz | 3.56 ns | 188 | - | LOADABLE PLD | - | 32768 | 162000 | 2560 | - | MACROCELL | - | - | - | - | - | 4 | - | 3.5mm | 19mm | 19mm | Non-RoHS Compliant | ||
![]() EP2S130F1020I4N Intel | 597 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1020-BBGA | YES | - | 742 | -40°C~100°C TJ | Tray | - | Stratix® II | e1 | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 245 | 1.2V | 1mm | - | - | 40 | EP2S130 | - | S-PBGA-B1020 | 734 | Not Qualified | - | 1.21.5/3.33.3V | - | 717MHz | - | 742 | - | FIELD PROGRAMMABLE GATE ARRAY | 132540 | 6747840 | - | 6627 | - | - | - | 5.117 ns | - | - | - | - | - | 3.5mm | 33mm | 33mm | RoHS Compliant | ||
![]() EP1S40F780C7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 615 | 0°C~85°C TJ | Tray | - | Stratix® | e1 | - | Obsolete | 3 (168 Hours) | 780 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 245 | 1.5V | 1mm | compliant | - | 40 | EP1S40 | - | S-PBGA-B780 | 822 | Not Qualified | - | 1.51.5/3.3V | - | - | - | 822 | 4697 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 41250 | 3423744 | - | 4125 | - | - | - | - | 4697 | - | - | - | - | 3.5mm | 29mm | 29mm | RoHS Compliant | ||
![]() XC7K410T-1FBG900C Xilinx Inc. | 1280 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | - | Surface Mount | 900-BBGA, FCBGA | YES | 900 | 500 | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 900 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | not_compliant | - | NOT SPECIFIED | XC7K410T | 900 | - | 500 | Not Qualified | - | 11.83.3V | 3.5MB | 1098MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 406720 | 29306880 | - | 31775 | -1 | - | 508400 | 0.74 ns | - | - | - | - | - | 2.54mm | 31mm | 31mm | ROHS3 Compliant |