- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | Number of Gates | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK20DX256VLK10 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 491.013741 mg | LQFP | FLASH | 52 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 100 MHz | - | CAN, I2C, I2S, SPI, UART, USB | 3.6 V | 1.71 V | 256 kB | Internal | 128 kB | - | DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 22 | ARM | - | 100 MHz | 1 | 100 | 4 | 2 | - | 125 °C | - | 8 | 2 | 105 °C | 2 | 1 | 1.6 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() MKL26Z128VFT4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 138.685867 mg | QFN | FLASH | 36 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -40 °C | 48 MHz | - | I2C, I2S, SPI, UART, USB | 3.6 V | 1.71 V | 128 kB | Internal | 16 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 6 | ARM | - | 48 MHz | 1 | - | 3 | 1 | - | 125 °C | - | 10 | 2 | 105 °C | 2 | 1 | 1 mm | 7 mm | 7 mm | - | No SVHC | Lead Free | ||
![]() MC9328MX21VM NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 289 | 552.30541 mg | MAPBGA | - | - | Compliant | 8542310000 | - | - | SMD/SMT | 70 °C | 0 °C | 266 MHz | - | I2C, I2S, SPI, UART, USB | 3.3 V | 1.7 V | - | - | 6 kB | 32 | - | 266 µs | 32 b | Halogen Free | - | ARM | - | 266 MHz | - | - | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MKL14Z32VFT4 NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | 138.685867 mg | QFN | FLASH | 40 | Compliant | 8542310000 | - | Cut Tape | - | 105 °C | -40 °C | 48 MHz | - | I2C, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | Internal | 4 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 5 | ARM | - | 48 MHz | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() MK30DX256VLQ10 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 144 | 1.319103 g | LQFP | FLASH | 102 | Compliant | - | - | - | - | 105 °C | -40 °C | 100 MHz | - | CAN, EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | - | - | DMA, LCD, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 10 | ARM | - | 100 MHz | - | - | 6 | - | - | - | - | 8 | 2 | - | 3 | - | 1.4 mm | 20 mm | 20 mm | - | - | Lead Free | ||
![]() MC9S08PA60VLF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | - | LQFP | FLASH | 41 | Compliant | - | - | - | - | 105 °C | -40 °C | 20 MHz | - | I2C, LIN, SCI, SPI, UART, USART | 5.5 V | 2.7 V | 60 kB | Internal | 4 kB | - | LVD, POR, PWM, WDT | - | 8 b | - | 6 | S08 | - | 20 MHz | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S912XEG128J2CAA NXP Semiconductors | In Stock | - | Datasheet | - | - | 80 | - | QFP | FLASH | 59 | Compliant | - | Yes | Bulk | - | 85 °C | -40 °C | 50 MHz | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | - | - | 128 kB | External | 12 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 25 | - | - | 50 MHz | - | 59 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
Tiny WHSL | 799 | - | Datasheet | - | - | - | - | BGA | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5674FF3MVR3 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 416 | 3.42054 g | - | FLASH | 32 | Compliant | 8542310000 | - | - | - | 125 °C | -40 °C | 264 MHz | - | CAN, SCI, SPI | 5.5 V | 4.5 V | 4 MB | External | 256 kB | - | DMA, POR, PWM | - | 32 b | Halogen Free | 3 | PowerPC | - | 264 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC9S08GW64CLK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | - | LQFP | FLASH | 45 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 20 MHz | - | I2C, LIN, SCI, SPI | 3.6 V | 1.8 V | 64 kB | Internal | 4 kB | - | I2C, LCD, PWM, WDT | - | 8 b | - | 5 | S08 | - | 20 MHz | - | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() SPC5777MK0MVA8 NXP Semiconductors | In Stock | - | Datasheet | - | - | 512 | - | BGA | - | - | - | 8542310000 | - | - | - | - | - | 300 MHz | - | - | 5.5 V | 3 V | 8 MB | - | 404 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() S912XEQ384ACAL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12B128J3CPVE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | - | - | - | - | - | - | CAN, I2C, SCI, SPI | - | - | 128 kB | - | 4 kB | - | - | - | 16 b | Halogen Free | 8 | - | - | 50 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9KEAZN64AMLC NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 32 | - | LQFP | FLASH | 28 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Cut Tape | - | 125 °C | -40 °C | 40 MHz | - | I2C, SPI, UART | 5.5 V | 2.7 V | 64 kB | Internal | 4 kB | - | LVD, POR, PWM, WDT | - | 32 b | - | 6 | ARM | - | 40 MHz | 1 | 28 | 3 | 16 | - | - | - | - | 1 | 125 °C | 2 | - | 1.6 mm | - | - | No | No SVHC | - | ||
![]() MC68302RC20C NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 132 | 13.699992 g | - | - | - | Compliant | - | - | - | - | 70 °C | 0 °C | 20 MHz | 5 V | - | - | - | - | - | 1.1 kB | - | - | - | 32 b | Halogen Free | - | Coldfire | - | 20 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MCIMX515CJM6C NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 529 | 1.01599 g | BGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 95 °C | -40 °C | 600 MHz | 1.1 V | I2C, SPI, UART, USB | 1.15 V | 1.05 V | - | - | 128 kB | - | - | - | 32 b | - | 5 | ARM | - | 200 MHz | - | - | - | - | 3.6 V | - | 1 | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S08MM128CLK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | - | LQFP | FLASH | 46 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 48 MHz | - | I2C, SCI, SPI, UART, USB | 3.6 V | 1.8 V | 128 kB | Internal | 12 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 1 | S08 | - | 48 MHz | - | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC9S08GW32CLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | - | LQFP | FLASH | 57 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 20 MHz | - | I2C, LIN, SCI, SPI | 3.6 V | 1.8 V | 32 kB | Internal | 2 kB | - | LCD, PWM, WDT | - | 8 b | Halogen Free | 5 | S08 | - | 20 MHz | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCIMX6Y0DVM05AB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08JS16CFK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | - | QFN | FLASH | 14 | Compliant | - | - | - | - | 85 °C | -40 °C | 48 MHz | - | LIN, SCI, SPI, USB | 5.5 V | 2.7 V | 16 kB | Internal | - | - | LVD, POR, PWM | - | 8 b | - | 1 | S08 | - | 48 MHz | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - |