- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF51QM32VHS NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | 97.805855 mg | QFN | FLASH | 31 | Compliant | - | - | - | - | 105 °C | -40 °C | 50 MHz | 3.6 V | EBI/EMI, I2C, SPI, UART, USART | - | - | 32 kB | External | - | - | DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 2 | - | Coldfire | 50 MHz | 16 | - | - | - | - | No | - | - | ||
![]() MC908QT4ACDWE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | FLASH | 5 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 8 MHz | 5 V | - | 5.5 V | 2.7 V | 4 kB | Internal | 128 B | 8 | LVD, POR, PWM | 8 µs | 8 b | Halogen Free | 2 | - | HC08 | 8 MHz | 13 | 4 | - | - | - | No | No SVHC | Lead Free | ||
![]() MC9S08AC48CFDE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | - | QFN EP | FLASH | 38 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 48 kB | Internal | 2 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 1 | - | S08 | 40 MHz | 38 | - | - | - | - | No | - | - | ||
![]() MCF51QU64VHS NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | 97.805855 mg | QFN | FLASH | 31 | Compliant | - | - | - | - | 105 °C | -40 °C | 50 MHz | 3.6 V | EBI/EMI, I2C, SPI, UART, USART | - | - | 64 kB | External | - | - | DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 2 | - | Coldfire | 50 MHz | 16 | - | - | - | - | No | - | - | ||
![]() MC908QY2ACDWE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SOIC | FLASH | 13 | Compliant | - | Yes | - | SMD/SMT | 85 °C | -40 °C | 8 MHz | - | SCI, SPI | 5.5 V | 2.7 V | 1.5 kB | Internal | 128 B | 8 | LVD, POR, PWM | - | 8 b | - | 2 | 12 kb | HC08 | 8 MHz | 13 | 4 | - | - | - | No | No SVHC | Lead Free | ||
![]() MC9S08LL16CGT NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | - | QFN | FLASH | 31 | Compliant | 8542310000 | - | - | - | 85 °C | -40 °C | 20 MHz | - | I2C, SCI, SPI | 3.6 V | 1.8 V | 16 kB | Internal | 2 kB | - | I2C, LCD, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 1 | - | S08 | 20 MHz | 31 | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC9S08MP16VLC NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 32 | - | LQFP | FLASH | 25 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | SMD/SMT | 105 °C | -40 °C | 51.34 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 16 kB | Internal | 1 kB | 8 | LVD, POR, PWM, WDT | - | 8 b | - | 2 | 128 kb | S08 | 51.34 MHz | 25 | 13 | - | - | - | No | No SVHC | - | ||
![]() MC9S08AC96CFGE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | - | LQFP | FLASH | 38 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 40 MHz | 5 V | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 96 kB | Internal | 6 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 8 | - | S08 | 40 MHz | 10 | - | - | - | 14 | No | No SVHC | Lead Free | ||
![]() MC68EN360RC25L NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 241 | 29.780891 g | - | - | - | Compliant | - | - | - | - | 70 °C | 0 °C | 25 MHz | 5 V | Ethernet, Parallel, Serial, UART | 5.25 V | 4.75 V | - | - | 2.5 kB | - | - | - | 32 b | Halogen Free | - | - | Coldfire | 25 MHz | - | - | - | 1 | - | No | - | Contains Lead | ||
![]() MC908QB4CDWE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SOIC | FLASH | 13 | Compliant | - | Yes | - | SMD/SMT | 85 °C | -40 °C | 8 MHz | - | SCI, SPI | 5.5 V | 2.7 V | 4 kB | Internal | 128 B | - | LVD, POR, PWM | 8 µs | 8 b | Halogen Free | 4 | 32 kb | HC08 | 8 MHz | 13 | 10 | - | - | 4 | No | No SVHC | Lead Free | ||
![]() MC9328MX21CVK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 289 | 494.61413 mg | MAPBGA | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 266 MHz | - | - | 3.3 V | 1.7 V | - | - | 6 kB | 32 | - | 266 µs | 32 b | Not Halogen Free | - | - | ARM | 266 MHz | - | - | 3.3 V | 1 | - | No | No SVHC | Lead Free | ||
![]() MCF51JF32VFM NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 62.312252 mg | QFN | FLASH | 22 | Compliant | - | - | - | - | 105 °C | -40 °C | 50 MHz | 3.6 V | I2C, I2S, SPI, UART, USART, USB | - | - | 32 kB | External | - | - | DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 2 | - | Coldfire | 50 MHz | 16 | - | - | - | - | No | - | - | ||
![]() MC56F8255MLD NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | 356.09836 mg | LQFP | FLASH | 35 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 60 MHz | 3.3 V | CAN, I2C, LIN, SCI, SMBus, SPI | 3.6 V | 3 V | 64 kB | Internal | 8 kB | - | I2C, LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 2 | - | RISC | 60 MHz | 35 | - | - | - | - | No | - | Lead Free | ||
![]() MCF51QU32VHS NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | 97.805855 mg | QFN | FLASH | 31 | Compliant | - | - | - | - | 105 °C | -40 °C | 50 MHz | 3.6 V | EBI/EMI, I2C, SPI, UART, USART | - | - | 32 kB | External | - | - | DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 2 | - | Coldfire | 50 MHz | 16 | - | - | - | - | No | - | - | ||
![]() MPC880ZP133 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 357 | 2.267508 g | BGA | - | - | - | - | - | Bulk | - | 95 °C | 0 °C | 133 MHz | 1.8 V | - | 1.9 V | 1.7 V | - | - | 8 kB | - | - | 133 µs | 32 b | Halogen Free | - | - | - | 133 MHz | - | - | 3.3 V | 1 | - | No | - | Contains Lead | ||
![]() SCF5249VM140 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MPC860TZQ66D4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 357 | 2.1737 g | BGA | - | - | Compliant | - | - | Bulk | - | 95 °C | 0 °C | 66 MHz | - | - | 3.3 V | 2 V | - | - | - | - | - | 66 µs | 32 b | Halogen Free | - | - | PowerPC | 66 MHz | - | - | - | 1 | - | No | - | Contains Lead | ||
![]() MC9S12GC32MFUE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | 60 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 25 MHz | 5 V | CAN, EBI/EMI, SCI, SPI | 5.5 V | 2.35 V | 32 kB | Internal | 2 kB | - | POR, PWM, WDT | - | 16 b | Halogen Free | 8 | - | HCS12 | 25 MHz | 60 | - | - | - | - | No | - | - | ||
![]() S9S12DG12F1CPVE NXP Semiconductors | In Stock | - | - | - | - | 112 | - | LQFP | FLASH | 91 | Compliant | - | - | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, I2C, SCI, SPI | - | - | 128 kB | Internal | - | - | PWM, WDT | - | - | - | - | - | HCS12 | - | - | - | - | - | - | No | - | - | ||
![]() S9S12D64F0CPVE NXP Semiconductors | In Stock | - | - | - | - | 112 | - | LQFP | FLASH | - | Compliant | - | Yes | Bulk | - | 85 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 64 kB | - | 4 kB | - | - | - | 16 b | Halogen Free | 8 | - | - | 25 MHz | 49 | - | - | - | - | No | - | - |