- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Case | Gross weight | Ihs Manufacturer | Kind of architecture | Kind of package | Memory | Mounting | Number of 12bit A/D converters | Number of 12bit D/A converters | Number of 16bit timers | Number of 32bit timers | Number of comparators | Number of inputs/outputs | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Type of integrated circuit | Operating temperature | Operating Temperature | Packaging | Size / Dimension | Part Status | Connector Type | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Speed | RAM Size | Core Processor | Clock frequency | Family | Module/Board Type | Flash Size | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32H523VCT6 STMicroelectronics | 32 |
| Datasheet | - | - | LQFP100 | 0.5 g | - | Cortex M33 | - | 256kB FLASH | SMD | 2 | 1 | - | - | - | 80 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | STM32H5 | - | - | - | - | ||
![]() STM32H563RGV6 STMicroelectronics | 60000 |
| - | - | - | VFQFPN68 | 0.5 g | - | Cortex M33 | in-tray | 640kB SRAM | SMD | 16 | 2 | 18 | 2 | - | 53 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | STM32H5 | - | - | - | - | ||
![]() STM32U031F4P6 STMicroelectronics | 32 |
| Datasheet | - | - | TSSOP20 | 0.5 g | - | Cortex M0+ | - | 12kB SRAM | SMD | 1 | 1 | - | - | 1 | 17 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | ||
![]() STM32U073KCU6 STMicroelectronics | 120 | - | Datasheet | - | - | UFQFPN32 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 27 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | ||
![]() STM32U073RCI6 STMicroelectronics | 229 | - | Datasheet | - | - | UFBGA64 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 53 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | ||
![]() STM32H7S3Z8J6 STMicroelectronics | 173 | - | Datasheet | - | - | UFBGA144 | 0.5 g | - | Cortex M7 | - | 64kB FLASH | SMD | 17 | - | - | - | - | 94 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | STM32H7 | - | - | - | - | ||
![]() STM32H563VIT6TR STMicroelectronics | In Stock | - | - | - | - | LQFP100 | 0.5 g | - | Cortex M33 | reel, | 640kB SRAM | SMD | 16 | 2 | 18 | 2 | - | 80 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | STM32H5 | - | - | - | - | ||
![]() STM32H563AII3Q STMicroelectronics | 32 |
| - | - | - | UFBGA169 | 0.5 g | - | Cortex M33 | in-tray | 640kB SRAM | SMD | 20 | 2 | 18 | 2 | - | 136 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | STM32H5 | - | - | - | - | ||
![]() STM32H562IGK6 STMicroelectronics | 32 |
| - | - | - | UFBGA176 | 0.5 g | - | Cortex M33 | in-tray | 640kB SRAM | SMD | 20 | 2 | 18 | 2 | - | 140 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | STM32H5 | - | - | - | - | ||
![]() STM32U073MBT6 STMicroelectronics | 32 |
| Datasheet | - | - | LQFP80 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 68 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | ||
![]() STM32H562VGT6TR STMicroelectronics | In Stock | - | - | - | - | LQFP100 | 0.5 g | - | Cortex M33 | reel, | 640kB SRAM | SMD | 20 | 2 | 18 | 2 | - | 80 | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | STM32H5 | - | - | - | - | ||
![]() SIS5598 Silicon Integrated Systems Corp | In Stock | - | Datasheet | YES | 553 | - | - | SILICON INTEGRATED SYSTEMS CORP | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA-553 | SQUARE | GRID ARRAY | Contact Manufacturer | BGA | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 1.27 mm | unknown | 553 | S-PBGA-B553 | Not Qualified | - | - | - | - | - | - | - | 37.5 mm | 37.5 mm | ||
![]() PC97317-IBM/VUL National Semiconductor Corporation | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC-ME-Y413-AG Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 75°C | Bulk | 1.450" L x 0.750" W (36.70mm x 19.10mm) | Obsolete | RJ45 | - | - | - | - | - | - | - | - | 75MHz | 16MB | ARM926EJ-S, NS9210 | - | - | MPU Core | 8MB | - | - | ||
![]() MG32F104RCT6-80000 Megawin Tech | 95 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM32F3273G7P MindMotion Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Hi3798MRBCV201KD000 HISILICON | 2855 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN8F570202SG SONIX | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC11F60XE-35I-PDIP40 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN8F57084SG SONIX | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |