- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | 16Bit Timer | 32Bit Timer | ADC (Bit) | CCP Capture/Compare | Clock Frequency-Max | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | GPIO Ports Number | I2C | I2S | Ihs Manufacturer | Infrared Data Association | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Voltage Range | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Rohs Code | Secure Digital Input and Output | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Universal Serial Bus | Watchdog | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | RAM Size | Program Memory Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Operating Temperature Range | Boundary Scan | External Data Bus Width | RAM (words) | Bus Compatibility | communication protocol | UART/USART | SPI | CAN | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33FJ64GS610-I/P Microchip Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APM32F107RCT6 Geehy | In Stock | - | - | - | - | 7 | 0 | 12bit | Yes | - | ARM Cortex-M3 | 96MHz | 12bit | Yes | 51 | 1 | 2 | - | Yes | 0 | Yes | Yes | - | - | - | 2V~3.6V | Tray | - | - | - | - | - | - | - | - | - | 256KB | 16bit | Yes | true | - | 0 | - | - | - | 1 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 64KB | FLASH | - | - | - | - | - | - | - | - | - | 5 | 3 | 2 | - | - | ||
![]() SGM810-SXN3L/TR SGMICRO | 250 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA328P-PU Arduino Bootloader Microchip Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC8H8K64U-45I-LQFP64 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC8C2K64S4-36I-LQFP44 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC92F84A1M16U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KCIMX8DX5AFZAC NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC8C2K48S2-36I-LQFP32 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC12C5204AD-35I-SKDIP28 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC12C5612AD-35I-SOP28 STC Micro | In Stock | - | - | - | - | 2 | - | 10bit | Yes | - | 51Series | 35MHz | - | - | 23 | - | - | - | - | - | Yes | Yes | - | - | - | 3.5V~5.5V | Tube-packed | - | - | - | - | - | - | - | - | Low-Voltage Detection;CCP capture/comparison;Watchdog | 12KB | - | - | true | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 768Byte | FLASH | - | - | - | -40℃~+85℃ | - | - | - | - | - | 1 | 1 | - | - | - | ||
![]() STC12C5628AD-35I-LQFP32 STC Micro | In Stock | - | - | - | - | 2 | - | 10bit | Yes | - | 51Series | 35MHz | - | - | 27 | - | - | - | - | - | Yes | Yes | - | - | - | 3.5V~5.5V | Tray | - | - | - | - | - | - | - | - | Low-Voltage Detection;CCP capture/comparison;Watchdog | 28KB | - | - | true | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 768Byte | FLASH | - | - | - | -40℃~+85℃ | - | - | - | - | - | 1 | 1 | - | - | - | ||
![]() HT1621BTR Holtek Semicon | 1692 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD32W515PIQ6 GigaDevice Semicon Beijing | 15000 |
| Datasheet | - | - | 6 | 2 | 12bit | - | - | - | 180MHz | - | - | 43 | 2 | 1 | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | RTC Real-time Clock;Watchdog;WiFi protocol stack | 2MB | - | Yes | true | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 448KB | FLASH | - | - | - | - | - | - | - | - | WiFi protocol | 3 | 1 | - | - | - | ||
![]() IAP15F2K61S2-28I-LQFP32 STC Micro | In Stock | - | - | - | - | 3 | - | 10bit | Yes | - | 51Series | 28MHz | - | - | 30 | - | - | - | - | - | Yes | Yes | - | - | - | 4.5V~5.5V | Tray | - | - | - | - | - | - | - | - | Low-Voltage Detection;CCP capture/comparison;Watchdog | 61KB | - | - | true | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 2KB | FLASH | - | - | - | -40℃~+85℃ | - | - | - | - | - | 2 | 1 | - | - | - | ||
![]() STC11L32XE-35I-LQFP44 STC Micro | In Stock | - | - | - | - | 2 | - | - | - | - | 51Series | 35MHz | - | - | 40 | - | - | - | - | - | Yes | Yes | - | - | - | 2.1V~3.6V | Tray | - | - | - | - | - | - | - | - | Low-Voltage Detection;Watchdog | 32KB | - | - | true | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25KB | FLASH | - | - | - | -40℃~+85℃ | - | - | - | - | - | 1 | - | - | - | - | ||
![]() IAP15W4K61S4-30I-PDIP40 STC Micro | In Stock | - | - | - | - | 5 | - | 10bit | Yes | - | 51Series | - | - | - | 38 | - | - | - | - | Yes | Yes | Yes | - | - | - | 2.5V~5.5V | Tube-packed | - | - | - | - | - | - | - | - | Low-Voltage Detection;CCP capture/comparison;Watchdog | 61KB | 15bit | - | true | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 4KB | FLASH | - | - | - | -40℃~+85℃ | - | - | - | - | - | 4 | 1 | - | - | - | ||
![]() PC97307-ICK/VUL Texas Instruments | In Stock | - | Datasheet | YES | 16 | - | - | - | - | 48 MHz | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 2A | 24 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | - | - | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.65 mm | compliant | 30 | - | S-PQFP-G16 | Not Qualified | COMMERCIAL | - | - | 50 mA | 4.1 mm | 16 | - | NO | 8 | 242 | PC-AT; EISA; ISA; PS/2; MICROCHANNEL | - | - | - | - | 28 mm | 28 mm | ||
![]() PC97307-ICK/VUL Winbond Electronics Corp | In Stock | - | Datasheet | YES | 16 | - | - | - | - | 48 MHz | - | - | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | - | - | 2A | 24 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.65 mm | not_compliant | 30 | 16 | S-PQFP-G16 | Not Qualified | COMMERCIAL | - | - | - | 4.1 mm | 16 | - | NO | 8 | 242 | PC-AT; EISA; ISA; PS/2; MICROCHANNEL | - | - | - | - | 28 mm | 28 mm |