- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | 16Bit Timer | 32Bit Timer | ADC (Bit) | CCP Capture/Compare | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | Electrical mounting | GPIO Ports Number | Gross weight | I2C | I2S | Ihs Manufacturer | Infrared Data Association | Internal Comparator | Internal Oscillator | Kind of connector | Low-Voltage Detect | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage Range | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Rohs Code | Secure Digital Input and Output | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Universal Serial Bus | Watchdog | Operating temperature | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | RAM Size | Program Memory Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Operating Temperature Range | Boundary Scan | External Data Bus Width | Rated voltage | Bus Compatibility | Profile | UART/USART | SPI | CAN | Saturation Current | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC47M182-NW SMSC | 124 | - | Datasheet | - | YES | - | 128 | - | - | - | - | 14.318 MHz | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD MICROSYSTEMS CORP | - | - | - | - | - | 21 | 70 °C | - | - | - | PLASTIC/EPOXY | FQFP | 14 X 20 MM, 2.70 MM HEIGHT, LEAD FREE, QFP-128 | QFP128,.67X.93,20 | RECTANGULAR | FLATPACK, FINE PITCH | Transferred | QFP | - | - | - | - | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | e3 | Yes | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | 128 | R-PQFP-G128 | Not Qualified | COMMERCIAL | - | - | 15 mA | 3.4 mm | 4 | - | NO | 4 | - | LPC | - | - | - | - | 3 | 20 mm | 14 mm | - | - | ||
![]() PC107AMZFU100LD Teledyne e2v | In Stock | - | Datasheet | gold-plated | YES | 7 | 503 | - | - | - | - | 66 MHz | socket | 1x7 | 2.54mm | - | - | - | - | SMT | - | 0.4 g | - | - | E2V TECHNOLOGIES PLC | - | - | - | female | - | - | 125 °C | -55 °C | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | - | - | - | - | - | straight | 2.625 V | 2.375 V | 2.5 V | pin strips | - | - | -40...163°C | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | 3A | 503 | S-PBGA-B503 | Not Qualified | MILITARY | - | - | - | 2.75 mm | 32 | - | YES | 64 | 150V | POWERPC 603E; POWERPC 740; POWERPC 750; PC7400; 60X | beryllium copper | - | - | - | - | 33 mm | 33 mm | 0.75µm | UL94V-0 | ||
![]() PC107AMZFU100LD Atmel Corporation | In Stock | - | Datasheet | gold-plated | YES | 19 | 503 | - | - | - | - | 66 MHz | socket | 1x19 | 2.54mm | - | - | - | - | SMT | - | 1.08 g | - | - | ATMEL CORP | - | - | - | female | - | - | 125 °C | -55 °C | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | - | - | - | - | - | - | - | straight | 2.625 V | 2.375 V | 2.5 V | pin strips | - | - | -40...163°C | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | 3A | 503 | S-PBGA-B503 | Not Qualified | MILITARY | - | - | - | 2.75 mm | 32 | - | YES | 64 | 150V | POWERPC 603E; POWERPC 740; POWERPC 750; PC7400; 60X | beryllium copper | - | - | - | - | 33 mm | 33 mm | 0.75µm | UL94V-0 | ||
![]() APM32F103RCT6 Geehy | 14400 |
| Datasheet | - | - | - | - | 8 | - | 12bit | Yes | - | - | - | - | ARM-M3 | 96MHz | 12bit | Yes | - | 51 | - | 2 | 2 | - | Yes | - | Yes | - | Yes | - | - | - | 2V~3.6V | Tray | - | - | - | - | - | - | - | - | DMA;LCD/LED Driver;CCP capture/comparison;SDIO;IrDA;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check;LIN Bus Protocol | 256KB | 16bit | Yes | true | - | Yes | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64KB | FLASH | - | - | - | -40℃~+85℃ | - | - | - | - | - | 5 | 3 | 2 | - | - | - | - | - | ||
![]() APM32F103ZET6 Geehy | 1800 |
| Datasheet | - | - | - | - | 8 | - | 12bit | Yes | - | - | - | - | ARM-M3 | 96MHz | 12bit | Yes | - | 112 | - | 2 | 2 | - | Yes | - | Yes | - | Yes | - | - | - | 2V~3.6V | Tray | - | - | - | - | - | - | - | - | DMA;LCD/LED Driver;CCP capture/comparison;SDIO;IrDA;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check;LIN Bus Protocol | 512KB | 16bit | Yes | true | - | Yes | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128KB | FLASH | - | - | - | -40℃~+85℃ | - | - | - | - | - | 5 | 3 | 1 | - | - | - | - | - | ||
![]() STC32G12K128-Beta-LQFP48 STC Micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 51Series | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | 128KB | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIMX8UX6AVLFZAC NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STIH207-BKB STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIS5600 Silicon Integrated Systems Corp | In Stock | - | Datasheet | - | YES | - | 487 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILICON INTEGRATED SYSTEMS CORP | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | 487 | S-PBGA-B487 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | - | - | ||
![]() PSD51/18 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA-1101 Intel Corporation | In Stock | - | Datasheet | - | YES | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | - | - | 15 | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | UNSPECIFIED | GRID ARRAY | Obsolete | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | - | unknown | - | 256 | X-PBGA-B256 | Not Qualified | - | - | - | - | - | 26 | - | NO | 16 | - | SA-1100 | - | - | - | - | - | - | - | - | - | ||
![]() FT62F085E-TRB FMD(Fremont Micro Devices) | 80 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM33LG023A FUDAN MICRO | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC95F8615P32R SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC8G2K32S4-36I-LQFP32 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51Series | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | 32KB | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC8C2K64S4-36I-LQFP32 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC8H3K48S4-45I-QFN48 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC32MX360F512L-80V/ Microchip Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM33LC025N FUDAN MICRO | 109 |
| - | - | - | - | - | 3 | 2 | 12bit | Yes | - | - | - | - | ARM-M0 | 64MHz | - | - | - | 44 | - | - | - | - | - | Yes | Yes | - | Yes | - | - | - | 1.8V~5.5V | Tray | - | - | - | - | - | - | - | - | Temperature Sensor;RTC Real-time Clock;Watchdog;Hardware Encryption;True Random Number Generator;PWM;Low-Voltage Detection;CCP capture/comparison;LCD/LED Driver | 128KB | - | Yes | true | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24KB | FLASH | - | - | - | -40℃~+85℃ | - | - | - | - | - | 6 | 2 | - | - | - | - | - | - | ||
![]() STC8H3K48S4-45I-QFN32 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |