- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | Package | RoHS | Schedule B | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Number of Bits | Core Processor | Peripherals | Data Bus Width | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | Power Consumption | Max Frequency | Number of Programmable I/O | Speed Grade | Number of Transceivers | Number of UART Channels | Number of ADC Channels | Number of PWM Channels | Number of I2C Channels | Number of GPIO | Module/Board Type | Number of SPI Channels | Flash Size | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCVU9P-3FLGA2104I Xilinx | In Stock | - | Datasheet | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | - | - | - | - | - | - | - | - | - | - | 33.8 MB | - | - | - | - | - | - | - | - | - | - | - | -3 | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S32G233ASBK1VUCR NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC95F8523M28U SOC(Shenzhen SinOne Microelectronics) | 1402 |
| - | - | - | - | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM33LE015A FUDAN MICRO | 5000 | - | - | - | - | - | - | - | - | - | - | - | Tray | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM33FT056A FUDAN MICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tray | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP89FM42UG(C,ZHZ) TOSHIBA | 396 | - | - | - | - | - | - | - | - | - | - | - | Tray | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC11U24FHI33/301, NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 33 | - | SOT-617-3 | FLASH | 26 | - | Compliant | 8542310000 | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 50 MHz | 3.3 V | I2C, SPI, SSP, UART, USART, USB | 3.6 V | 1.8 V | 32 kB | Internal | - | 8 kB | - | - | - | 32 b | 4 | - | - | ARM | - | 50 MHz | 26 | - | - | - | 8 | - | 1 | 26 | - | 2 | - | 1 | 850 µm | 5 mm | 5 mm | No | No SVHC | - | Lead Free | ||
![]() LPC1114FBD48/333,1 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 48 | - | LQFP | FLASH | 42 | - | Compliant | - | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 50 MHz | 3.3 V | I2C, SPI, UART, USART | 3.6 V | 1.8 V | 56 kB | Internal | - | 8 kB | - | - | Brown-out Detect/Reset, POR, WDT | 32 b | 4 | - | - | ARM | - | 50 MHz | 42 | - | - | 1 | 8 | 13 | 1 | - | - | 2 | - | - | 1.45 mm | 7.1 mm | 7.1 mm | No | No SVHC | - | - | ||
![]() LPC2119FBD64/01,15 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 64 | - | LQFP | FLASH | 46 | - | Compliant | 8542310000 | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 60 MHz | 3.3 V | CAN, I2C, SPI, SSP, UART, USART | 3.6 V | 3 V | 128 kB | - | - | 16 kB | - | - | I2C, PWM | 16 b | 2 | - | - | ARM | - | 60 MHz | 46 | - | - | 2 | 4 | 6 | 1 | - | - | 2 | - | - | 1.45 mm | 10.1 mm | 10.1 mm | No | - | - | Lead Free | ||
![]() LPC4337JET256,551 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 256 | - | - | FLASH | 164 | - | Compliant | 8542310000 | Yes | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | 1.5 W | 204 MHz | 3.3 V | CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, MMC, SD, SPI, SSP, UART, USART, USB | 3.6 V | 2.2 V | 1 MB | Internal | - | 136 kB | - | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 32 b | 6 | - | - | ARM | - | 204 MHz | 164 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | - | ||
![]() LPC1853JET256,551 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 256 | - | - | FLASH | 164 | - | Compliant | - | Yes | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | 1.5 W | 180 MHz | 3.3 V | CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, MMC, SD, SPI, SSP, UART, USART, USB | 3.6 V | 2.4 V | 512 kB | Internal | - | 136 kB | - | - | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | 32 b | 6 | - | - | ARM | - | 180 MHz | 164 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() LPC2214FBD144/01,5 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 144 | - | LQFP | FLASH | 112 | - | Compliant | 8542310000 | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 60 MHz | 3.3 V | EBI/EMI, I2C, SPI, SSP, UART, USART | 3.6 V | 3 V | 256 kB | - | - | 16 kB | 32 | - | I2C, PWM | 16 b | 2 | - | - | ARM | - | 60 MHz | 112 | - | - | 2 | 8 | 6 | 1 | - | - | 2 | - | - | 1.45 mm | 20 mm | 20.1 mm | No | - | - | Lead Free | ||
![]() LPC2294HBD144/01,5 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 144 | - | LQFP | FLASH | 112 | - | Compliant | 8542310000 | Yes | - | - | - | - | - | - | - | SMD/SMT | - | 125 °C | -40 °C | 1.5 W | 60 MHz | 3.3 V | CAN, EBI/EMI, I2C, SPI, SSP, UART, USART | 3.6 V | 1.65 V | 256 kB | External | - | 16 kB | 32 | - | I2C, PWM | 16 b | 2 | - | 2 Mb | ARM | - | 60 MHz | 112 | - | - | 1 | 8 | 6 | 1 | - | - | 2 | - | - | 1.45 mm | 20 mm | 20.1 mm | No | No SVHC | - | Lead Free | ||
![]() LPC2106FBD48/01,15 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 48 | - | SOT-313-2 | FLASH | 32 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 60 MHz | 3.3 V | I2C, SPI, SSP, UART, USART | 3.6 V | 1.65 V | 128 kB | - | - | 64 kB | - | - | I2C, PWM | 16 b | 2 | - | - | ARM | - | 60 MHz | 32 | - | - | 2 | - | 6 | 1 | - | - | 1 | - | - | 1.45 mm | 7 mm | 7.1 mm | No | No SVHC | - | Lead Free | ||
![]() P80C552EBA/08,512 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 68 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P80C552EBA/08,518 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 68 | - | PLCC | ROMless | - | - | Compliant | - | Yes | - | Tape & Reel | - | - | - | - | - | - | - | 70 °C | 0 °C | 1 W | 16 MHz | 5 V | EBI/EMI, I2C, UART, USART | 5.5 V | 4.5 V | - | - | - | 256 B | - | - | I2C, PWM | 8 b | 3 | - | - | 80C51 | - | 16 MHz | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() BS2-IC Parallax Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | PDIP | 24 | 4.540006g | - | EEPROM, RAM | - | - | - | - | - | 0°C~70°C | Bulk | 2005 | BASIC Stamp® | 1.2 x 0.6 30mmx15mm | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | 20MHz | 15V | Serial | - | - | 32B | - | 20MHz | 32B | - | PIC16C57C | - | - | - | 8b | - | - | 15mW | 20MHz | - | - | - | 1 | - | - | - | - | MCU Core | - | 2KB EEPROM | - | 3.81mm | 30mm | 16mm | - | - | RoHS Compliant | Lead Free | ||
![]() CC-9C-V212-RJ-25 Digi | In Stock | - | Datasheet | - | - | - | Module | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | ConnectCore® | 3.59 x 2.06 91.2mmx52.2mm | Obsolete | 1 (Unlimited) | - | SO-DIMM-144 | - | - | - | 155MHz | - | Ethernet, I2C | - | - | - | - | - | 16MB | - | ARM926EJ-S, NS9360 | - | - | - | - | 30.5 Mb | ARM | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 4MB | - | 20.3mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 20-101-1196 Digi | In Stock | - | Datasheet | 5 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | -20°C~85°C | - | 2000 | RabbitCore RCM3900 | 1.85 x 2.73 47mmx69mm | Not For New Designs | 1 (Unlimited) | - | 2 IDC Headers 2x17, 1 IDC Header 2x5, 1xmicroSD Card | 85°C | -20°C | - | 44.2MHz | - | - | - | - | - | - | 44.2MHz | 1MB | - | Rabbit 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 512KB Internal 32MB External microSD Slot External | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-1320 Digi | 107 | - | Datasheet | 4 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2000 | MiniCore RCM6700 | 1.2 x 2 30mmx51mm | Not For New Designs | 1 (Unlimited) | - | Edge Connector - 52 | 85°C | -40°C | - | 162.5MHz | - | - | - | - | - | - | 162.5MHz | 1.032MB Internal 1MB External | - | Rabbit 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 4MB | - | - | - | - | - | Unknown | RoHS Compliant | - |