- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Frequency | Max Output Current | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Speed | RAM Size | Core Processor | Data Rate | Address Bus Width | Density | Core Architecture | Power Consumption | Module/Board Type | Flash Size | Co-Processor | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TE0745-01-45-1C Trenz Electronic GmbH | In Stock | - | Datasheet | - | - | - | - | - | - | 0°C~70°C | - | 2013 | TE0745 | 2.05 x 2.99 52mmx76mm | Discontinued | - | Samtec UFPS | - | - | - | - | - | - | - | - | - | - | 1GB | ARM® Cortex®-A9 | - | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7045) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0745-02-45-1C Trenz Electronic GmbH | In Stock | - | - | 12 Weeks | - | - | - | - | - | 0°C~70°C | - | 2010 | TE0745 | 2.05 x 2.99 52mmx76mm | Obsolete | 1 (Unlimited) | Samtec UFPS | - | - | - | - | - | - | - | - | - | - | 1GB | ARM® Cortex®-A9 | - | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7045) | - | - | - | - | - | - | ||
![]() TE0729-02-2IF Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | -40°C~85°C | - | 2016 | TE0729 | 2.05 x 2.99 52mmx76mm | Active | Not Applicable | Samtec BTE | - | - | - | - | - | - | - | - | - | - | 512MB | ARM Cortex-A9 | - | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7020) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0745-01-45-2I Trenz Electronic GmbH | In Stock | - | Datasheet | - | - | - | - | - | - | -40°C~85°C | - | 2013 | TE0745 | 2.05 x 2.99 52mmx76mm | Discontinued | - | Samtec UFPS | - | - | - | - | - | - | - | - | - | - | 1GB | ARM® Cortex®-A9 | - | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7045) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0725-02-35-2C Trenz Electronic GmbH | In Stock | - | Datasheet | - | - | - | - | - | - | 0°C~70°C | - | 2012 | TE0725 | 2.87 x 1.38 73mmx35mm | Discontinued | - | 50 Pin | - | - | - | - | - | - | - | - | - | 100MHz | - | Artix-7 A35T | - | - | - | - | - | FPGA Core | 32MB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0725-02-100-2C Trenz Electronic GmbH | In Stock | - | Datasheet | - | - | - | - | - | - | 0°C~70°C | - | 2012 | TE0725 | 2.87 x 1.38 73mmx35mm | Discontinued | - | 50 Pin | - | - | - | - | - | - | - | - | - | 100MHz | - | Artix-7 A100T | - | - | - | - | - | FPGA Core | 32MB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BS2E-IC Parallax Inc. | In Stock | - | Datasheet | - | - | Module | 24 | 4.989998g | RAM | 0°C~70°C | Bulk | 2004 | BASIC Stamp® | 1.2 x 0.6 30mmx15mm | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | - | 20MHz | - | 12V | Serial | 64B | - | 20MHz | 32B | SX28AC | - | 8b | - | - | 125mW | MCU Core | 16KB EEPROM | - | 25.4mm | 101.6mm | 101.6mm | - | Non-RoHS Compliant | - | ||
![]() DC-EM-02T-C Digi | In Stock | - | Datasheet | 18 Weeks | - | Module | - | - | FLASH, NOR, SDRAM | -40°C~85°C | - | 2009 | Digi Connect EM® | 1.94 x 1.58 49.2mmx40.0mm | Not For New Designs | 1 (Unlimited) | RJ45 | 85°C | -40°C | - | 55MHz | - | 3.3V | Ethernet, Serial | - | 270mA | 55MHz | 8MB | ARM7TDMI, NS7520 | 230 kbps | - | 30.5 Mb | ARM | 891mW | MPU Core | 4MB | - | 15.621mm | 49.149mm | 40mm | - | RoHS Compliant | Lead Free | ||
![]() DC-ME-Y402-LX-JT Digi | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | FLASH, NOR, SDRAM | -40°C~80°C | - | 2012 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Active | 1 (Unlimited) | RJ45 | 80°C | -40°C | - | 75MHz | - | 3.3V | Ethernet, GPIO, I2C, SPI | - | - | 75MHz | 8MB | ARM926EJ-S, NS9210 | 100 Mbps | - | - | ARM | 825mW | MPU Core | 4MB | - | - | - | - | No | RoHS Compliant | - | ||
![]() DC-ME4-01T-S Digi | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | FLASH, NOR, SDRAM | -40°C~85°C | Bulk | 2008 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Not For New Designs | 1 (Unlimited) | RJ45 | 85°C | -40°C | - | 55MHz | - | 3.3V | Ethernet, Serial | - | 270mA | 55MHz | 8MB | ARM7TDMI, NS7520 | 230 kbps | - | - | ARM | 891mW | MPU Core | 4MB | - | - | - | - | No | RoHS Compliant | - | ||
![]() DC-EM-02T-S Digi | In Stock | - | Datasheet | 2 Weeks | Standard | - | - | 117.899997g | FLASH, NOR, SDRAM | -40°C~85°C | Bulk | 2006 | Digi Connect EM® | 1.94 x 1.58 49.2mmx40.0mm | Obsolete | 1 (Unlimited) | RJ45 | 85°C | -40°C | - | 55MHz | - | 3.3V | Ethernet, Serial | - | 270mA | 55MHz | 8MB | ARM7TDMI, NS7520 | 230 kbps | - | 30.5 Mb | ARM | 891mW | MPU Core | 4MB | - | 15.6mm | 49.1mm | 40mm | - | RoHS Compliant | Lead Free | ||
![]() 20-101-1246 Digi | In Stock | - | - | - | - | Module | - | - | - | -30°C~75°C | - | 2009 | RabbitCore® | 1.84 x 2.85 47mmx72mm | Obsolete | 1 (Unlimited) | IDC Header 2x25, 2x5, 1xAntenna | - | - | - | 73.73MHz | 68mA | 5V | Serial | - | - | - | 1MB | Rabbit 5000 | - | - | - | - | - | MPU Core | 1.5MB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC-ME-01T-PS Digi | In Stock | - | Datasheet | 8 Weeks | - | Module | - | - | - | -40°C~85°C | - | 2008 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | RJ45 | 85°C | -40°C | 891mW | 55MHz | - | 3.3V | Serial | - | - | 55MHz | 8MB | ARM7TDMI, NS7520 | 230 kbps | - | - | ARM | - | MPU Core | 2MB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-9P-T237-Z1-B Digi | In Stock | - | - | 7 Weeks | - | Module | - | - | EEPROM, FLASH, NAND, SDRAM | - | - | 2011 | ConnectCore® | - | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | - | 177MHz | - | 3.3V | Ethernet, I2C, SPI, UART, USB | 128MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TE0320-00-EV02IB Trenz Electronic GmbH | 2068 | - | Datasheet | - | - | - | - | - | - | -40°C~85°C | - | 2012 | TE0320 | 2.7 x 1.9 68mmx48mm | Not For New Designs | - | B2B | - | - | - | - | - | - | - | - | - | 100MHz | 128MB | Spartan-3A DSP | - | - | - | - | - | FPGA, USB Core | 4MB | Cypress EZ-USB FX2LP | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0728-03-1Q Trenz Electronic GmbH | 2434 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | 2015 | TE0728 | 2.36 x 2.36 60mmx60mm | Active | - | Samtec SEM | - | - | - | - | - | - | - | - | - | - | 512MB | ARM Cortex-A9 | - | - | - | - | - | MCU, FPGA | 16MB | Zynq-7000 (Z-7020) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20-101-1179 Digi | 2419 | - | Datasheet | 5 Weeks | - | Module | - | - | - | -40°C~85°C | - | 2000 | RabbitCore RCM3209 | 1.85 x 2.73 47mmx69mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x17 | 85°C | -40°C | - | 44.2MHz | 325mA | 3.45V | Serial | - | - | 44.2MHz | 768KB | Rabbit 3000 | - | - | - | - | - | MPU Core | 512KB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BS2P24 Parallax Inc. | In Stock | - | Datasheet | 3 Weeks | - | Module | - | 45.359237g | - | 0°C~70°C | Bulk | 2010 | BASIC Stamp® | 1.2 x 0.6 30mmx15mm | Active | 1 (Unlimited) | - | 70°C | 0°C | - | 20MHz | - | - | - | - | - | 20MHz | 38B | SX48AC | - | - | - | - | - | MCU Core | 16KB EEPROM | - | 25.4mm | 101.6mm | 101.6mm | - | Non-RoHS Compliant | - | ||
![]() XPDNC2000-01 Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | -40°C~85°C | - | - | XPort® Direct+™ | 1.25 x 1.7 31.8mmx43.3mm | Active | Not Applicable | RJ45 | 85°C | -40°C | - | - | - | 3.3V | Serial | - | 200mA | 25MHz | 256KB | DSTni-EX | 921.6 kbps | - | - | - | - | MPU Core | 512KB | XPort Direct+ | - | - | - | No | ROHS3 Compliant | - | ||
![]() DC-ME-Y401-C-B Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | FLASH, NOR, SDRAM | -40°C~80°C | - | 2009 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Discontinued | 1 (Unlimited) | RJ45 | 80°C | -40°C | - | 75MHz | - | 3.3V | Ethernet, GPIO, I2C, SPI | - | - | 75MHz | 8MB | ARM926EJ-S, NS9210 | 100 Mbps | - | - | ARM | 825mW | MPU Core | 2MB | - | - | - | - | - | RoHS Compliant | Lead Free |