- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Frequency | Max Output Current | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Speed | RAM Size | Core Processor | Data Rate | Address Bus Width | Density | Core Architecture | Power Consumption | Max Frequency | Module/Board Type | Flash Size | Co-Processor | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XPDNC200S-01 Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | Module | - | - | - | -40°C~85°C | - | 2008 | XPort® Direct+™ | 1.25 x 1.7 31.8mmx43.3mm | Active | Not Applicable | RJ45 | 85°C | -40°C | - | - | - | 3.3V | Serial | - | - | - | 200mA | 1 | - | 25MHz | 256KB | DSTni-EX | 921 kbps | - | - | - | - | - | MPU Core | 512KB | XPort Direct+ | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-ME-01T-CLI Digi | In Stock | - | - | - | - | Module | - | - | - | -40°C~85°C | - | 2016 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | RJ45 | - | - | - | 55MHz | - | - | - | - | - | - | - | - | - | - | 8MB | ARM7TDMI, NS7520 | - | - | - | ARM | - | - | MPU Core | 2MB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-1305 Digi | In Stock | - | Datasheet | 3 Weeks | Screw | Module | - | - | - | -40°C~70°C | - | 2000 | RabbitCore RCM3700 | 1.2 x 2.95 30mmx75mm | Not For New Designs | 1 (Unlimited) | IDC Header 2x20 | - | - | - | 22.1MHz | - | 5V | Serial | 5.25V | 4.75V | - | - | - | - | - | 512KB | Rabbit 3000 | 2.76 Mbps | - | - | - | - | - | MPU Core | 512KB Internal 1MB External | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BS2PX24 Parallax Inc. | In Stock | - | Datasheet | 3 Weeks | - | Module | 9.070005g | - | - | 0°C~70°C | - | 2005 | BASIC Stamp® | 1.2 x 0.6 30mmx15mm | Active | 1 (Unlimited) | - | 70°C | 0°C | - | 32MHz | - | - | - | - | - | - | - | - | - | 32MHz | 38B | SX48AC | - | 8b | - | - | - | - | MCU Core | 16KB EEPROM | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-9M-NA49-Z1-B Digi | In Stock | - | Datasheet | - | - | - | - | - | - | -40°C~85°C | - | - | ConnectCore® 9M | 2.36 x 1.73 60mmx44mm | Obsolete | 1 (Unlimited) | Board-to-Board (BTB) Socket - 240 | - | - | - | 533MHz | - | - | - | - | - | - | - | - | - | - | 128MB | ARM920T, SC2443 | - | - | - | ARM | - | - | MPU Core | 512MB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0404 Digi | In Stock | - | Datasheet | 4 Weeks | - | Module | - | - | - | -40°C~85°C | - | 2004 | RabbitCore RCM2000 | 1.9 x 2.3 48.3mmx58.4mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x20 | - | - | - | 25.8MHz | 98mA | 5.25V | Serial | - | - | - | - | - | - | - | 512KB | Rabbit 2000 | - | - | - | - | - | - | MPU Core | 256KB | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XP3002000-01R Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | Panel | Module | - | FLASH, RAM | - | -40°C~85°C | Bulk | 2011 | XPort® AR™ | 0.65 x 1.8 16.5mmx45.7mm | Active | Not Applicable | RJ45 | 85°C | -40°C | - | 120MHz | - | 3.3V | Ethernet, RS-232 | - | - | - | - | - | - | 120MHz | 1.25MB | DSTni-EX | 300 bps | - | - | - | - | - | MPU Core | 4MB | XPort AR | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 20-101-1329 Digi | In Stock | - | Datasheet | 3 Weeks | - | Module | - | - | - | -40°C~70°C | Bulk | 2000 | RabbitCore RCM3700 | 1.2 x 2.95 30mmx75mm | Not For New Designs | 1 (Unlimited) | IDC Header 2x20 | - | - | - | 22.1MHz | 100mA | 5.25V | Serial | - | - | - | - | - | - | - | 256KB | Rabbit 3000 | - | - | - | - | - | - | MPU Core | 512KB Internal 1MB External | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() DC-ME-01T-S-50 Digi | In Stock | - | Datasheet | 2 Weeks | - | Module | - | FLASH, NOR, SDRAM | - | -40°C~85°C | Box | 2008 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Discontinued | 1 (Unlimited) | RJ45 | 85°C | -40°C | 871mW | 55MHz | 270mA | 3.3V | Ethernet, Serial | - | - | - | 270mA | - | 250mA | 55MHz | 8MB | ARM7TDMI, NS7520 | 230 kbps | - | 15.3 Mb | ARM | 891mW | - | MPU Core | 2MB | - | 18.7mm | 36.7mm | 19.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() CC-7U-Z113-Z1 Digi | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | - | 0°C~70°C | - | 2012 | ConnectCore® | 2.48 x 0.73 62.9mmx18.5mm | Obsolete | 1 (Unlimited) | 48-DIP | 70°C | 0°C | - | 55MHz | - | - | - | - | - | - | - | - | - | 55MHz | 16MB | ARM7TDMI, NS7520 | - | - | - | ARM | - | - | MPU Core | 8MB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0454 Digi | In Stock | - | Datasheet | 2 Weeks | - | Module | - | - | - | -40°C~70°C | - | 2005 | RabbitCore RCM2200 | 1.6 x 2.3 41mmx58mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x13 | 70°C | -40°C | - | 22.1MHz | 134mA | 5.25V | Serial | - | - | - | - | - | - | 22.1MHz | 128KB | Rabbit 2000 | - | - | - | - | - | - | MPU Core | 256KB | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 20-101-0436 Digi | 26 |
| Datasheet | 12 Weeks | - | Module | - | - | - | -40°C~85°C | - | 2007 | RabbitCore RCM2120 | 2 x 3.5 51mmx89mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x20 | - | - | - | 22.1MHz | - | - | - | - | - | - | - | - | - | - | - | Rabbit 2000 | - | - | - | - | - | - | MPU Core | 512KB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0405 Digi | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | - | -40°C~85°C | - | 2009 | RabbitCore RCM2010 | 1.9 x 2.3 48.3mmx58.4mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x20 | - | - | - | 25.8MHz | - | - | - | - | - | - | - | - | - | - | 128KB | Rabbit 2000 | - | - | - | - | - | - | MPU Core | 256KB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TE0725LP-01-100-2C Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 0°C~70°C | - | - | TE0725 | 2.87 x 1.38 73mmx35mm | Obsolete | Not Applicable | 50 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | Artix-7 A100T | - | - | - | - | - | - | FPGA Core | 32MB | - | - | - | - | - | - | - | - | ||
![]() TE0715-04-15-2I Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | -40°C~85°C | - | 2010 | TE0715 | 1.97 x 1.57 50mmx40mm | Active | Not Applicable | Samtec LSHM | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | 1GB | ARM Cortex-A9 | - | - | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7015) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20-101-1154 Digi | In Stock | - | Datasheet | 5 Weeks | - | Module | - | FLASH, SRAM | 40 | -40°C~85°C | - | 2000 | RabbitCore RCM4100 | 1.41 x 1.88 36mmx48mm | Not For New Designs | 1 (Unlimited) | IDC Header 2x25, 2x5 | 85°C | -40°C | - | 58.98MHz | 125mA | 3.6V | Serial | - | - | 512kB | - | - | - | 58.98MHz | 1MB | Rabbit 4000 | - | - | - | - | - | 59MHz | MPU Core | 512KB | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TE0715-04-30-1I3 Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | -40°C~85°C | - | 2010 | TE0715 | 1.97 x 1.57 50mmx40mm | Active | Not Applicable | Samtec LSHM | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | 1GB | ARM Cortex-A9 | - | - | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7030) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0715-04-15-1I Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | -40°C~85°C | - | 2016 | TE0715 | 1.97 x 1.57 50mmx40mm | Active | Not Applicable | Samtec LSHM | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | 1GB | ARM Cortex-A9 | - | - | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7015) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0300-01IBM Trenz Electronic GmbH | 2362 | - | Datasheet | - | - | - | - | - | - | 0°C~70°C | - | 2009 | TE0300 | 1.6 x 1.9 40.5mmx47.5mm | Not For New Designs | - | B2B | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | 64MB | Spartan-3E | - | - | - | - | - | - | FPGA, USB Core | 4MB | Cypress FX2 USB 2.0 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0745-02-35-1C Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 0°C~70°C | - | 2010 | TE0745 | 2.05 x 2.99 52mmx76mm | Obsolete | Not Applicable | Samtec UFPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GB | ARM® Cortex®-A9 | - | - | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7035) | - | - | - | - | - | - | - |