- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Frequency | Base Part Number | Max Output Current | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Speed | RAM Size | Core Processor | Data Rate | Address Bus Width | Density | Core Architecture | Power Consumption | Module/Board Type | Flash Size | Co-Processor | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20-101-1307 Digi | In Stock | - | Datasheet | 4 Weeks | Module | - | - | - | - | -40°C~85°C | - | 2013 | MiniCore® | 1.2 x 2 30mmx51mm | Obsolete | 1 (Unlimited) | Edge Connector - 52 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | 128KB Internal 512KB External | Rabbit 5000 | - | - | - | - | - | MPU Core | 1MB Internal 2MB External | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-1195 Digi | In Stock | - | Datasheet | 5 Weeks | Module | - | - | - | - | -40°C~85°C | - | 2000 | RabbitCore RCM3319 | 1.85 x 2.73 47mmx69mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x17, 1 IDC Header 2x5 | - | - | - | 44.2MHz | - | - | - | - | - | - | - | - | 1MB | Rabbit 3000 | - | - | - | - | - | MPU Core | 512KB Internal 4MB External | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TE0712-02-100-2C Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 0°C~70°C | - | 2012 | TE0712 | 1.97 x 1.57 50mmx40mm | Active | Not Applicable | Samtec LSHM | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 1GB | Artix-7 A100T | - | - | - | - | - | FPGA Core | 32MB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20-101-0453 Digi | In Stock | - | Datasheet | 2 Weeks | Module | - | - | - | - | -40°C~85°C | - | 2004 | RabbitCore RCM2300 | 1.15 x 1.6 29mmx41mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x26 | 85°C | -40°C | - | 22.1MHz | - | 108mA | 5.25V | Serial | - | - | - | 22.1MHz | 128KB | Rabbit 2000 | - | - | - | - | - | MPU Core | 256KB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 20-101-0522 Digi | In Stock | - | - | 5 Weeks | Module | - | - | - | - | 0°C~70°C | - | 2004 | RabbitCore RCM3220 | 1.85 x 2.73 47mmx69mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x17 | - | - | - | 44.2MHz | - | - | - | - | - | - | - | - | 768KB | Rabbit 3000 | - | - | - | - | - | MPU Core | 512KB | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0422 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0590 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TE0726-03-07S-1C Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 0°C~70°C | - | 2017 | TE0726 | 1.57 x 1.18 40mmx30mm | Active | 1 (Unlimited) | CSI, DSI | - | - | - | - | - | - | - | - | - | - | - | 766MHz | 512MB | ARM Cortex-A9 | - | - | - | - | - | MCU, FPGA | 16MB | Zynq-7000 (Z-7007S) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0723-03 Trenz Electronic GmbH | In Stock | - | - | 12 Weeks | - | - | - | - | - | 0°C~70°C | - | 2017 | TE0723 | - | Active | 1 (Unlimited) | B2B | - | - | - | - | - | - | - | - | - | - | - | 12MHz | 512MB | ARM Cortex-A9 | - | - | - | - | - | MCU, FPGA | 16MB | Zynq-7000 (Z-7010) | - | - | - | - | ROHS3 Compliant | - | ||
![]() DC-ME-01T-S-10 Digi | In Stock | - | Datasheet | 2 Weeks | Module | - | - | FLASH, NOR, SDRAM | - | -40°C~85°C | Box | 2006 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Discontinued | 1 (Unlimited) | RJ45 | 85°C | -40°C | 871mW | 55MHz | - | 270mA | 3.3V | Ethernet, Serial | - | 270mA | 250mA | 55MHz | 8MB | ARM7TDMI, NS7520 | 230 kbps | - | 15.3 Mb | ARM | 891mW | MPU Core | 2MB | - | 18.7mm | 36.7mm | 19.1mm | - | RoHS Compliant | Lead Free | ||
![]() DC-ME-Y402-S Digi | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | -40°C~80°C | - | 2012 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Active | 1 (Unlimited) | RJ45 | 80°C | -40°C | - | 75MHz | - | - | - | - | - | - | - | 75MHz | 8MB | ARM926EJ-S, NS9210 | - | - | - | ARM | - | MPU Core | 4MB | - | - | - | - | - | RoHS Compliant | - | ||
![]() TE0726-03R Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 0°C~70°C | - | 2016 | TE0726 | 1.57 x 1.18 40mmx30mm | Active | Not Applicable | CSI, DSI | - | - | - | - | - | - | - | - | - | - | - | 667MHz | 128MB | - | - | - | - | - | - | FPGA Core | 16MB | Zynq-7000 (Z-7010) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0720-03-14S-1C Trenz Electronic GmbH | 2496 | - | Datasheet | 12 Weeks | - | - | - | - | - | 0°C~70°C | - | 2017 | TE0720 | 1.97 x 1.57 50mmx40mm | Active | 1 (Unlimited) | Samtec LSHM | - | - | - | - | - | - | - | - | - | - | - | 766MHz | 1GB | ARM Cortex-A9 | - | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7014S) | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC-9C-V212-RJ Digi | In Stock | - | Datasheet | - | Module | - | - | - | - | -40°C~85°C | - | 2009 | ConnectCore® | 3.59 x 2.06 91.2mmx52.2mm | Obsolete | 1 (Unlimited) | SO-DIMM-144 | - | - | - | 155MHz | - | - | - | Ethernet, I2C | - | - | - | - | 16MB | ARM926EJ-S, NS9360 | - | - | 30.5 Mb | ARM | - | MPU Core | 4MB | - | 20.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-9C-V212-ZA Digi | In Stock | - | - | - | Module | - | - | - | - | -40°C~85°C | - | 2017 | ConnectCore® 9C | 3.59 x 2.06 91.2mmx52.2mm | Obsolete | 1 (Unlimited) | SO-DIMM-144 | - | - | - | 155MHz | - | - | - | - | - | - | - | - | 16MB | ARM926EJ-S, NS9360 | - | - | - | ARM | - | MPU Core | 4MB | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-EM-02T-NS-25 Digi | In Stock | - | Datasheet | 11 Weeks | Module | - | - | - | - | -40°C~85°C | - | 2010 | Digi Connect EM® | 1.94 x 1.58 49.2mmx40.0mm | Obsolete | 1 (Unlimited) | Pin Header | 85°C | -40°C | - | 55MHz | - | - | - | - | - | - | - | 55MHz | 8MB | ARM7TDMI, NS7520 | - | - | 30.5 Mb | ARM | - | MPU Core | 4MB | - | 17mm | 49.1mm | 40mm | - | RoHS Compliant | Lead Free | ||
![]() TMP5704457BZWTQQ1 Texas Instruments | In Stock | - | - | - | Module | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | TMP5704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BS1-IC Parallax Inc. | In Stock | - | Datasheet | 3 Weeks | Module | 14 | 4.540006g | RAM | 8 | 0°C~70°C | Bulk | 1998 | BASIC Stamp® | 1.4 x 0.6 35.6mmx15.2mm | Active | 1 (Unlimited) | - | 70°C | 0°C | - | 4MHz | - | - | 15V | Serial | 16B | - | - | 4MHz | 16B | PIC16C56A | - | 8b | - | - | 5mW | MCU Core | 256B EEPROM | - | 2.54mm | 35.6mm | 15.2mm | - | Non-RoHS Compliant | - | ||
![]() 20-101-0672 Digi | In Stock | - | Datasheet | 5 Weeks | Module | - | - | - | - | -40°C~85°C | - | 2000 | RabbitCore RCM3600 | 1.23 x 2.11 31mmx54mm | Not For New Designs | 1 (Unlimited) | IDC Header 2x20 | - | - | - | 22.1MHz | - | 68mA | 5V | Serial | - | - | - | - | - | Rabbit 3000 | - | - | - | - | - | MPU Core | 512KB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC-ME-01T-MF Digi | In Stock | - | - | 11 Weeks | Module | - | - | - | - | -40°C~85°C | - | - | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | RJ45 | - | - | - | 55MHz | - | - | - | - | - | - | - | - | 8MB | ARM7TDMI, NS7520 | - | - | - | ARM | - | MPU Core | 2MB | - | - | - | - | No | RoHS Compliant | - |