- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | 16Bit Timer | 32Bit Timer | ADC (Bit) | Case | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | GPIO Ports Number | Gross weight | I2C | Ihs Manufacturer | Infrared Data Association | Internal Comparator | Internal Oscillator | Kind of architecture | Kind of package | Memory | Moisture Sensitivity Levels | Mounting | Number of 12bit A/D converters | Number of 12bit D/A converters | Number of 16bit timers | Number of 32bit timers | Number of comparators | Number of inputs/outputs | Operating Temperature-Max | Operating Voltage Range | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Type of integrated circuit | Universal Serial Bus | Watchdog | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Temperature Grade | RAM Size | uPs/uCs/Peripheral ICs Type | Clock frequency | Program Memory Type | Family | Seated Height-Max | Operating Temperature Range | UART/USART | SPI | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6S5DVM10AD NXP Semiconductors | In Stock | - | - | 16 Weeks | YES | 624 | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 95 °C | - | - | PLASTIC/EPOXY | LFBGA | MABGA-624 | BGA624,25X25,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | - | - | - | - | Yes | 1.5 V | 1.35 V | - | - | - | - | e1 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 0.8 mm | compliant | 40 | S-PBGA-B624 | OTHER | - | SoC | - | - | - | 1.6 mm | - | - | - | 21 mm | 21 mm | ||
![]() MCIMX6Q4AVT10AC Rochester Electronics LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N32G452MEL7 Nations Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD32F350G6U6TR GigaDevice Semicon Beijing | 20 |
| Datasheet | - | - | - | 6 | 1 | 12bit | - | ARM-M4 | 108MHz | 12bit | Yes | 24 | - | 1 | - | Yes | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 2.6V~3.6V | Tape & Reel (TR) | - | - | - | - | - | - | - | RTC Real-time Clock;Watchdog;Multiplier;Divider;Touch Button;Temperature Sensor;DMA;PWM;LIN Bus Protocol;IrDA | 32KB | 16bit | Yes | true | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 6KB | - | - | FLASH | - | - | -40℃~+85℃ | 2 | 1 | - | - | ||
![]() SC92F8003BX20U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC95F8521M16U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U031R6T6 STMicroelectronics | 27 |
| Datasheet | - | - | - | - | - | - | LQFP64 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 12kB SRAM | - | SMD | 1 | 1 | - | - | 1 | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32U031G6Y6TR STMicroelectronics | 27 |
| Datasheet | - | - | - | - | - | - | WLCSP27 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 12kB SRAM | - | SMD | 1 | 1 | - | - | 1 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32H563VGT6 STMicroelectronics | 50 |
| - | - | - | - | - | - | - | LQFP100 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M33 | in-tray | 640kB SRAM | - | SMD | 16 | 2 | 18 | 2 | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | - | STM32H5 | - | - | - | - | - | - | ||
![]() STM32U031K6U6 STMicroelectronics | 27 |
| Datasheet | - | - | - | - | - | - | UFQFN32 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 12kB SRAM | - | SMD | 1 | 1 | - | - | 1 | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32U073RCT6 STMicroelectronics | 800 |
| Datasheet | - | - | - | - | - | - | LQFP64 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 40kB SRAM | - | SMD | 1 | 1 | - | - | 2 | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32U073H8Y6TR STMicroelectronics | 27 |
| Datasheet | - | - | - | - | - | - | WLCSP42 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 40kB SRAM | - | SMD | 1 | 1 | - | - | 2 | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32U073HCY6TR STMicroelectronics | 27 |
| Datasheet | - | - | - | - | - | - | WLCSP42 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 40kB SRAM | - | SMD | 1 | 1 | - | - | 2 | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32U073MCI6 STMicroelectronics | 151 | - | Datasheet | - | - | - | - | - | - | UFBGA81L | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 40kB SRAM | - | SMD | 1 | 1 | - | - | 2 | 69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32U073HBY6TR STMicroelectronics | 27 |
| - | - | - | - | - | - | - | WLCSP42 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 40kB SRAM | - | SMD | 1 | 1 | - | - | 2 | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32U031C6U6 STMicroelectronics | 27 |
| Datasheet | - | - | - | - | - | - | UFQFPN48 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 12kB SRAM | - | SMD | 1 | 1 | - | - | 1 | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32H7S3R8V6 STMicroelectronics | 27 |
| Datasheet | - | - | - | - | - | - | VFQFPN68 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M7 | - | 64kB FLASH | - | SMD | 10 | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | STM32H7 | - | - | - | - | - | - | ||
![]() STM32U073CBU6 STMicroelectronics | 27 |
| Datasheet | - | - | - | - | - | - | UFQFPN48 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M0+ | - | 40kB SRAM | - | SMD | 1 | 1 | - | - | 2 | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56MHz | - | STM32U0 | - | - | - | - | - | - | ||
![]() STM32H523CCU6 STMicroelectronics | 3299 |
| Datasheet | - | - | - | - | - | - | UFQFPN48 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M33 | - | 256kB FLASH | - | SMD | 2 | 1 | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | - | STM32H5 | - | - | - | - | - | - | ||
![]() STM32H7R7L8H6 STMicroelectronics | 100 |
| Datasheet | - | - | - | - | - | - | TFBGA225 | - | - | - | - | - | 0.5 g | - | - | - | - | - | Cortex M7 | - | 64kB FLASH | - | SMD | 20 | - | - | - | - | 152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | - | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | STM32H7 | - | - | - | - | - | - |