- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5775BDK3MME2 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | 512 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS1021AXE7KQB NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 525 | - | FCBGA | - | - | Compliant | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SPC5675KFF0MMS2 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 473 | 1.623294 g | MAPBGA | FLASH | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 125 °C | -40 °C | 180 MHz | - | CAN, EBI/EMI, Ethernet, I2C, LIN, SCI, SPI | 5.5 V | 3 V | 2 MB | Internal | 512 kB | - | DMA, POR, PWM, WDT | - | 32 b | Halogen Free | 5 | - | - | 180 MHz | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S912XEG128J2MAA NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 80 | 935.505914 mg | PQFP | FLASH | 59 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 50 MHz | 5 V | CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 128 kB | External | 12 kB | - | I2C, LVD, POR, PWM, WDT | - | 16 b | - | 25 | - | - | 50 MHz | 1 | 59 | - | 8 | 150 °C | - | 7 | 1 | 125 °C | 2 | - | - | 2.45 mm | - | - | No | - | - | ||
![]() MC9S08GT32ACFBE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | - | QFP | FLASH | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 40 MHz | 3.3 V | I2C, SCI, SPI | 3.6 V | 1.8 V | 32 kB | Internal | 2 kB | - | I2C, LVD, POR, PWM, WDT | 20 µs | 8 b | Halogen Free | 2 | - | HCS08 | 40 MHz | - | 39 | 2 | 8 | - | - | 2 | 1 | - | 1 | - | - | 2 mm | 10 mm | 10 mm | No | No SVHC | Lead Free | ||
![]() SPC5200CBV400B NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 272 | 2.615102 g | BGA | - | 56 | - | 8542310000 | - | - | - | 85 °C | -40 °C | 400 MHz | 1.5 V | - | 1.58 V | 1.42 V | 32 kB | - | - | - | - | - | 32 b | - | - | - | PowerPC | 400 MHz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() S9S12G128F0CLF NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | 178.261801 mg | LQFP | FLASH | 40 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.15 V | 128 kB | Internal | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 1 | - | HCS12 | 25 MHz | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MPC5200CVR400B NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 272 | 2.545192 g | BGA | - | 56 | Compliant | 8542310000 | - | - | SMD/SMT | 115 °C | -40 °C | 400 MHz | 1.5 V | CAN, Ethernet, I2C, I2S, IrDA, RS-232, SPI, UART, USB | 3.6 V | 1.42 V | 16 kB | - | 16 kB | 32 | DMA, POR | - | 32 b | - | 8 | - | PowerPC | 400 MHz | - | - | 6 | - | 115 °C | 1 | 8 | 2 | 85 °C | 6 | 1 | 1 | 2.65 mm | - | - | No | No SVHC | Lead Free | ||
![]() MCF51JM128VLK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 637.552426 mg | LQFP | FLASH | 66 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 105 °C | -40 °C | 50 MHz | 3.6 V | CAN, I2C, SCI, SPI, USB | 5.5 V | 2.7 V | 128 kB | External | 16 kB | - | I2C, LVD, PWM, WDT | - | 32 b | - | 9 | - | Coldfire | 50.33 MHz | - | 66 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() SPC5606BK0VLL6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Bulk | - | 105 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 1 MB | - | 80 kB | - | - | - | 32 b | - | 2 | - | - | 64 MHz | - | 77 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12XS256J0MAL NXP Semiconductors | In Stock | - | Datasheet | - | - | 112 | - | LQFP | FLASH | 91 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 40 MHz | 5 V | CAN, SCI, SPI | - | - | 256 kB | External | 12 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 12 | - | - | 40 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S08GT16ACFDE NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 48 | - | QFN | FLASH | 39 | Compliant | 8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 40 MHz | 3.6 V | I2C, SCI, SPI | 3.6 V | 1.8 V | 16 kB | Internal | 2 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 2 | 128 kb | HCS08 | 40 MHz | - | 39 | 2 | 8 | - | - | 11 | 1 | - | 1 | 0 | - | 1 mm | 7 mm | 7 mm | No | No SVHC | Lead Free | ||
![]() MIMXRT1172AVM8A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XET256J2MAA NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | 59 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 50 MHz | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 256 kB | External | 16 kB | - | I2C, LVD, POR, PWM, WDT | - | 16 b | - | 25 | - | - | 50 MHz | - | 59 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC56F8247VLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 60 MHz | 3.3 V | CAN, I2C, LIN, SCI, SMBus, SPI | 3.6 V | 3 V | 48 kB | Internal | 8 kB | - | I2C, LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 8 | - | RISC | 60 MHz | - | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC7447AHX1333LB NXP Semiconductors | In Stock | - | Datasheet | - | - | 360 | - | - | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 32 b | Halogen Free | - | - | PowerPC | 1.333 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MKV10Z16VFM7 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | QFN | FLASH | 28 | Compliant | - | Yes | Cut Tape | - | 105 °C | -40 °C | 75 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 16 kB | Internal | 8 kB | - | DMA, WDT | - | 32 b | - | 2 | - | ARM | 75 MHz | - | - | 2 | 12 | - | - | 10 | 1 | - | 1 | - | - | 950 µm | 4 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MKL16Z128VFM4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 62.312252 mg | QFN | FLASH | 28 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 105 °C | -40 °C | 48 MHz | - | I2C, I2S, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 128 kB | Internal | 16 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 5 | - | ARM | 48 MHz | - | 28 | 3 | 1 | - | - | 10 | 2 | - | 2 | - | - | 1 mm | 5 mm | 5 mm | No | No SVHC | - | ||
![]() MC908QY4ACDWE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SOIC | FLASH | 13 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 8 MHz | - | - | 5.5 V | 2.7 V | 4 kB | Internal | 128 B | 8 | LVD, POR, PWM | - | 8 b | - | 2 | - | HC08 | 8 MHz | - | 13 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MKE02Z32VFM4 NXP Semiconductors | In Stock | - | Datasheet | - | - | 32 | - | QFN | FLASH | 28 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 105 °C | -40 °C | 40 MHz | - | I2C, SPI, UART, USART | - | - | 32 kB | Internal | 4 kB | - | LVD, PWM, WDT | - | 32 b | - | 4 | - | ARM | 40 MHz | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |