- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of GPIO | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC1115FBD48/303 NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | - | SOT-313-2 | - | 42 | Compliant | - | - | - | 85 °C | -40 °C | 50 MHz | - | - | 3.6 V | 1.8 V | 64 kB | - | 8 kB | - | PWM | - | - | - | 4 | - | - | - | 1 | 8 | - | - | - | - | - | 42 | - | - | - | - | - | - | No SVHC | - | ||
![]() MKL17Z256VMP4 NXP Semiconductors | In Stock | - | Datasheet | - | - | 64 | - | MAPBGA | FLASH | 54 | Compliant | 8542310000 | - | Cut Tape | 105 °C | -40 °C | 48 MHz | - | I2C, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | 32 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC68HC908GR8CDW Rochester Electronics | In Stock | - | Datasheet | - | - | - | - | SOIC | FLASH | 17 | Compliant | - | - | Bulk | 85 °C | -40 °C | 8 MHz | - | SCI, SPI | - | - | 7.5 kB | Internal | 384 B | - | LVD, POR, PWM | 8 µs | - | Not Halogen Free | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() P4080NSE7PNAC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 13.973905 g | - | - | - | Compliant | - | - | - | 105 °C | 0 °C | 1.5 GHz | - | - | - | - | - | - | - | - | - | - | 32 b | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8245LVV266D NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 352 | 9.170901 g | BGA | - | - | Compliant | - | - | - | 105 °C | 0 °C | 266 MHz | - | PCI, UART | 2.1 V | 1.7 V | 16 kB | - | 2 GB | 32 | - | - | 32 b | - | 16 | PowerPC | 266 MHz | - | - | - | 3.6 V | - | 1 | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPC8245LVV350D NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 352 | 9.170901 g | BGA | - | - | Compliant | - | - | - | 105 °C | 0 °C | 350 MHz | 2.2 V | PCI, UART | 3.3 V | 1.9 V | - | - | 2 GB | - | - | - | 32 b | - | - | PowerPC | 350 MHz | - | - | - | 3.6 V | - | 1 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC908JK1ECDWE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | - | SOIC | FLASH | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 85 °C | -40 °C | 8 MHz | 5 V | - | 5.5 V | 2.7 V | 1.5 kB | External | 128 B | 8 | LVD, POR, PWM | - | 8 b | - | 2 | HC08 | 8 MHz | 15 | - | 12 | - | - | - | - | - | - | - | - | 2.4 mm | 12.95 mm | 7.6 mm | No | No SVHC | Lead Free | ||
![]() MK64FN1M0VLL12 NXP Semiconductors | In Stock | - | Datasheet | Tin | - | 100 | - | LQFP | FLASH | 66 | Compliant | 8542310000 | Yes | - | 105 °C | -40 °C | 120 MHz | - | CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, SD, SPI, UART, USART, USB | 3.6 V | 1.71 V | 1 MB | Internal | 256 kB | - | DMA, LVD, POR, PWM, WDT | - | 32 b | - | 6 | ARM | 120 MHz | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() LS1046ASN8T1A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XET256W1MAA NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 80 | - | QFP | FLASH | 59 | Compliant | 8542310000 | Yes | - | 125 °C | -40 °C | 50 MHz | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 256 kB | External | 16 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 1 | - | 50 MHz | 59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12ZVL32F0MLF NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | - | LQFP | FLASH | 34 | Compliant | - | - | - | 125 °C | -40 °C | 32 MHz | - | I2C, IrDA, LIN, SCI, SPI, UART, USART | 18 V | 5.5 V | 32 kB | Internal | 1 kB | - | LVD, POR, PWM, WDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC908JL3ECDWE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 28 | - | SOIC | FLASH | - | Compliant | 8542310000 | - | - | 85 °C | -40 °C | 8 MHz | 5 V | - | 5.5 V | 2.7 V | 4 kB | External | 128 B | 8 | LVD, POR, PWM | - | 8 b | - | 2 | HC08 | 8 MHz | 26 | - | 12 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MIMX8QM6AVUFFAB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKV10Z128VLF7 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | - | LQFP | FLASH | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 105 °C | -40 °C | - | - | I2C, SPI, UART | 3.6 V | 1.71 V | 128 kB | - | 16 kB | - | - | - | 32 b | - | 7 | ARM | 75 MHz | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12XS128J1CAL NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.278308 g | LQFP | FLASH | 91 | Compliant | - | Yes | - | 85 °C | -40 °C | 40 MHz | 5 V | CAN, SCI, SPI | 5.5 V | 3.13 V | 128 kB | External | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 12 | - | 40 MHz | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12HY64J0CLL NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH | 80 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 32 MHz | 5 V | CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 64 kB | Internal | 4 kB | - | I2C, LCD, POR, PWM, WDT | - | 16 b | - | 2 | HCS12 | 64 MHz | 80 | - | 8 | - | - | - | 4 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MKV10Z64VLH7 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6Z0DVM09AB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | DDR3, FLASH, NAND, NOR | 49 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | 95 °C | 0 °C | 900 MHz | - | I2C, SPI, UART, USB | 5.5 V | 900 mV | - | - | 128 kB | - | - | - | 32 b | - | 3 | - | - | - | 4 | - | - | 95 °C | - | 4 | 2 | - | 2 | 2 | 1.32 mm | - | - | - | - | - | ||
![]() S9S12G128AVLH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL36Z256VLH4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 50 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 105 °C | -40 °C | 48 MHz | - | I2C, I2S, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | 32 kB | - | Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT | - | 32 b | - | 3 | ARM | 48 MHz | - | 3 | 1 | - | - | - | - | 2 | - | 2 | 1 | 1.4 mm | 10 mm | 10 mm | - | No SVHC | - |