- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Manufacturer Lifecycle Status | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Number of Logic Elements/Cells | Density | Evaluation Kit | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of GPIO | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12DG128CPVE NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 112 | 1.278308 g | LQFP | - | EEPROM, FLASH | 91 | Compliant | 8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 25 MHz | 5 V | CAN, I2C, SCI, SPI | 5.25 V | 2.35 V | 128 kB | Internal | 8 kB | - | I2C, PWM, WDT | 25 µs | 16 b | Halogen Free | 8 | - | 1 Mb | - | HCS12 | 25 MHz | - | 91 | - | - | - | 8 | - | - | - | 8 | 1 | - | - | 2 | - | - | 1.45 mm | 20 mm | 20 mm | No | No SVHC | Lead Free | ||
![]() MC9S12DG256CFUE NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 80 | 935.505914 mg | QFP | - | FLASH | 59 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 25 MHz | 5 V | CAN, I2C, SCI, SPI | 5.25 V | 2.35 V | 256 kB | Internal | 12 kB | 16 | I2C, PWM, WDT | - | 16 b | - | 13 | - | 2 Mb | - | HCS12 | 25 MHz | 2 | 91 | - | - | - | 8 | - | 100 °C | - | 8 | 1 | - | 85 °C | 3 | - | - | 2.45 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() MCIMX6S1AVM08AC NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 624 | 1.25251 g | MAPBGA | - | L2 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 125 °C | -40 °C | 800 MHz | 1.5 V | CAN, Ethernet, I2C, I2S, PCIe, SPI, UART, USB | - | - | 96 kB | - | 128 kB | - | - | - | 32 b | - | - | - | - | - | ARM | 800 MHz | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08SG4E2MSC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | SOIC | - | FLASH | 4 | Compliant | - | Yes | Bulk | - | 125 °C | -40 °C | 40 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 4 kB | Internal | 256 B | - | LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 3 | - | - | - | S08 | 40 MHz | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12GN48BVLC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKV10Z32VFM7 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 32 | - | QFN | - | FLASH | 28 | Compliant | 8542310000 | Yes | Cut Tape | - | 105 °C | -40 °C | 75 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | Internal | 8 kB | - | DMA, WDT | - | 32 b | - | 2 | - | - | - | ARM | 75 MHz | - | - | - | - | 2 | 12 | - | - | - | 10 | 1 | - | - | 1 | - | - | 950 µm | 4 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MCF5272VM66 NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 196 | 482.537233 mg | BGA | - | ROM, SRAM | 32 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | SMD/SMT | 70 °C | 0 °C | 66 MHz | 3.3 V | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 16 kB | External | 4 kB | 32 | DMA, WDT | - | 32 b | - | 4 | - | - | - | Coldfire | 66 MHz | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
Tiny WHSL | 609 | - | Datasheet | - | - | Surface Mount | 323 | - | FCBGA | - | - | 172 | Compliant | - | - | - | - | 85 °C | 0 °C | - | 1 V | - | - | - | - | - | 162 kB | - | - | - | - | - | - | 30720 | - | - | - | - | - | - | 2400 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12G128F0CLL NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 100 | 685.207974 mg | LQFP | - | FLASH | 86 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.15 V | 128 kB | Internal | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 8 | - | - | - | HCS12 | 25 MHz | - | 86 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC9S08QD2VSC NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 8 | - | SOIC | - | FLASH | 6 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 16 MHz | - | - | 5.5 V | 2.7 V | 2 kB | Internal | 128 B | - | LVD, POR, PWM, WDT | - | 8 b | - | 3 | - | - | - | S08 | 8 MHz | - | 6 | - | - | - | 4 | - | - | - | 3 | - | - | - | - | - | - | 1.5 mm | 5 mm | 4 mm | No | No SVHC | - | ||
![]() MC9S12B128CPVE NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 112 | 1.278308 g | LQFP | - | FLASH | 91 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, I2C, SCI, SPI | 2.75 V | 2.35 V | 128 kB | Internal | 4 kB | - | POR, PWM, WDT | 25 µs | 16 b | Halogen Free | 8 | - | - | - | HCS12 | 50 MHz | - | 91 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC56F8036VLF NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 48 | 178.261801 mg | LQFP | - | FLASH | 39 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 32 MHz | 3.3 V | CAN, I2C, LIN, SCI, SPI | 3.6 V | 3 V | 64 kB | Internal | 8 kB | - | I2C, POR, PWM, WDT | - | 16 b | - | 1 | - | 512 kb | - | - | 32 MHz | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MCIMX508CVK8B NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 416 | 579.691049 mg | BGA | - | L2 Cache, ROM, SRAM | - | Compliant | - | - | - | - | 70 °C | 0 °C | 800 MHz | - | Ethernet, I2C, USB | 1.15 V | 950 mV | - | - | 256 kB | - | - | - | 32 b | Halogen Free | - | - | - | - | ARM | 800 MHz | - | - | - | - | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MIMXRT1052DVL6B NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXQ1741-FBX Analog Devices | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Surface Mount | 28 | - | - | PRODUCTION (Last Updated: 1 week ago) | FLASH | - | Compliant | - | Yes | - | - | 85 °C | -40 °C | - | - | I2C, SPI, USART | 3.6 V | 1.7 V | 16 kB | - | 1.1 kB | - | - | - | 16 b | - | 2 | - | - | Yes | - | 6 MHz | - | 16 | - | - | 1 | - | - | - | - | - | - | 16 | - | 2 | - | - | - | - | - | - | - | - | ||
![]() S912ZVCA19F0MLF NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 48 | - | LQFP | - | FLASH | 28 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 32 MHz | - | - | 18 V | 5.5 V | 192 kB | - | 12 kB | - | - | - | 16 b | - | - | - | - | - | - | 32 MHz | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCIMX515DJM8C NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 529 | 1.01599 g | BGA | - | L2 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 85 °C | -20 °C | 800 MHz | 1.1 V | I2C, SPI, UART, USB | 1.15 V | 1.05 V | 320 kB | - | 128 kB | - | - | - | 32 b | - | 5 | - | - | - | ARM | 800 MHz | - | - | - | - | 1 | - | 3.6 V | - | 1 | - | 1 | - | - | 1 | - | 1 | 1.12 mm | 19 mm | 19 mm | No | No SVHC | - | ||
![]() MC9S08AW60CFUE NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 64 | - | QFP | - | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 60 kB | Internal | 2 kB | 8 | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 8 | - | 480 kb | - | HCS08 | 40 MHz | - | 54 | - | - | 2 | 16 | - | - | - | 8 | 1 | - | - | 1 | 0 | - | 2.4 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() MC9S08QD4CSC NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 8 | - | SOIC | - | FLASH | 4 | Compliant | 8542310000 | Yes | - | - | 85 °C | -40 °C | 16 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 4 kB | Internal | 256 B | 8 | LVD, POR, PWM, WDT | 10 µs | 8 b | Halogen Free | 3 | - | - | - | HCS08 | 8 MHz | - | 4 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 5 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MIMXRT1015CAF4A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |