- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Speed Grade | Number of Transceivers | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9S12GN32ACLF NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8321CVRADDC NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 516 | 4.374388 g | BGA | - | - | Compliant | - | - | - | SMD/SMT | 105 °C | -40 °C | 266 MHz | - | - | I2C, PCI, SPI, UART, USB | 1.05 V | 950 mV | 32 kB | - | 16 kB | 32 | - | 32 b | Halogen Free | - | - | - | 266 MHz | - | - | - | - | - | 2.5 V | 1 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() ATMEGA88PB-MURB75 Microchip | 12500 | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5748GSK1MMJ6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Non-Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX286DVM4B NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 289 | 465.414121 mg | MAPBGA | L1 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 70 °C | -20 °C | 454 MHz | 5.25 V | - | CAN, I2C, UART, USB | - | - | - | - | 128 kB | - | - | 32 b | Halogen Free | 4 | - | ARM | 454 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC9S12XDT512CAA NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | 59 | Compliant | 8542310000 | Yes | - | - | 85 °C | -40 °C | 80 MHz | 5 V | - | CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI | 5.5 V | 2.35 V | - | External | 20 kB | 16 | I2C, LVD, POR, PWM, WDT | 16 b | - | 12 | 4 Mb | HCS12 | 40 MHz | 59 | - | - | - | 8 | - | - | 8 | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC68EN360CAI25L NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 240 | 7.349897 g | - | - | 3 | Compliant | 8542310000 | - | - | SMD/SMT | 85 °C | -40 °C | 25 MHz | 5 V | - | Ethernet, Parallel, SPI, Serial, UART | 5.25 V | 4.75 V | 4 B | - | 2.5 kB | - | - | 32 b | Halogen Free | - | - | Coldfire | 25 MHz | - | - | - | - | - | 5 V | 1 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() XCVU19P-2FSVA3824I Xilinx | 5000 | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | - | - | - | - | - | - | - | - | - | 11.3 MB | - | - | - | - | - | - | - | - | - | -2 | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12XDT256CAA NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | 59 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 80 MHz | 5 V | 5 V | CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI | 5.5 V | 2.35 V | 256 kB | External | 16 kB | - | I2C, LVD, POR, PWM, WDT | 16 b | - | 12 | - | HCS12 | 40 MHz | 59 | - | - | - | - | - | - | 8 | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MK22FX512AVMD12 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 144 | - | MAPBGA | FLASH | 100 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 120 MHz | 3.3 V | - | CAN, EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART, USB | - | - | 512 kB | Internal | 128 kB | - | DMA, LVD, POR, PWM, WDT | 32 b | - | 6 | - | ARM | 120 MHz | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5746CSK1AMMH6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC2131FBD64/01 Rochester Electronics | In Stock | - | Datasheet | - | - | - | 64 | - | LQFP | - | 47 | Compliant | - | - | - | - | 85 °C | -40 °C | 60 MHz | - | - | - | 3.6 V | 3 V | 32 kB | - | 8 kB | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MPC859TZP133A NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 357 | 2.267508 g | BGA | - | - | Compliant | - | - | Bulk | - | 95 °C | 0 °C | 133 MHz | 1.8 V | - | - | 1.9 V | 1.7 V | - | - | 8 kB | - | - | 32 b | - | - | - | PowerPC | 133 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MKL14Z64VFT4 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 48 | 138.685867 mg | QFN | FLASH | 40 | Compliant | 8542310000 | - | Cut Tape | - | 105 °C | -40 °C | 48 MHz | - | - | I2C, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 64 kB | Internal | 8 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32 b | Halogen Free | 3 | - | ARM | 48 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() S912XEG384BVALR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP5746BSK1AMKU2R NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8314VRAGDA NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 620 | 4.272897 g | FCBGA | - | - | Compliant | - | - | - | SMD/SMT | 105 °C | 0 °C | 400 MHz | - | - | I2C, PCI, SPI, UART, USB | 3.6 V | 3 V | 32 kB | - | - | - | - | 32 b | Not Halogen Free | - | - | - | 50 MHz | - | - | - | - | - | 3.3 V | 1 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MKV10Z32VLC7 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 32 | - | LQFP | FLASH | 28 | Compliant | - | Yes | Cut Tape | - | 105 °C | -40 °C | 75 MHz | - | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | Internal | 8 kB | - | DMA, WDT | 32 b | - | 2 | - | ARM | 75 MHz | - | - | - | 2 | 16 | - | - | 10 | 1 | 1 | 1.4 mm | 7 mm | 7 mm | No | No SVHC | Lead Free | ||
![]() MC56F82748MLH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 64 | - | LQFP | FLASH | 54 | Compliant | - | - | Cut Tape | - | 125 °C | -40 °C | 100 MHz | - | - | CAN, I2C, SCI, SPI | 3.6 V | 2.7 V | 64 kB | Internal | - | - | DMA, POR, PWM, WDT | - | - | - | 512 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() S912XD256F1CALR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Tape & Reel | - | 85 °C | -40 °C | - | - | - | CAN, I2C, SCI, SPI | - | - | 256 kB | - | 14 kB | - | - | 16 b | Halogen Free | 12 | - | - | 80 MHz | 91 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - |