- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | SwitchingFrequency | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Min Input Voltage | Data Bus Width | Max Input Voltage | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5645SF1VVU NXP Semiconductors | In Stock | - | Datasheet | - | - | 416 | 3.42054 g | - | FLASH | 177 | Compliant | - | - | - | - | - | 105 °C | -40 °C | - | 125 MHz | - | - | - | - | - | CAN, I2C, LIN, SCI, SPI | 1.32 V | 1.08 V | 2 MB | Internal | 64 kB | - | DMA, POR, PWM, WDT | - | - | 32 b | - | Halogen Free | - | - | - | 80 MHz | - | - | 20 | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC5775EDK3MME3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8245LZU266D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 352 | 9.246991 g | - | - | - | - | 8542310000 | - | - | Bulk | - | 105 °C | 0 °C | - | 266 MHz | - | - | - | - | 2.1 V | PCI, UART | 3.3 V | 1.7 V | 16 kB | - | 2 GB | - | - | - | - | 32 b | - | - | 16 | - | PowerPC | 266 MHz | - | - | - | 3.6 V | 1 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() LPC54113J256UK49Z NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC4330FET180Y NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | TFBGA | ROMless | 118 | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | 204 MHz | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, SSP, UART, USART, USB | - | - | - | Internal | - | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8377VRALGA NXP Semiconductors | In Stock | - | Datasheet | Silver, Tin | Surface Mount | 689 | 4.743102 g | - | - | - | Compliant | 8542310000 | - | - | - | - | 125 °C | 0 °C | - | 667 MHz | - | - | - | - | - | SPI | 1.05 V | 950 mV | 32 kB | - | 32 kB | - | - | - | - | 32 b | - | Halogen Free | - | - | - | 400 kHz | - | - | - | - | 1 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC9S12C64CFAE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 31 | Compliant | 8542310000 | - | Yes | - | SMD/SMT | 85 °C | -40 °C | - | 25 MHz | - | - | - | - | 5 V | CAN, EBI/EMI, SCI, SPI | 5.5 V | 2.35 V | - | Internal | 4 kB | 16 | POR, PWM, WDT | 25 µs | - | 16 b | - | Halogen Free | 1 | 512 kb | HCS12 | 25 MHz | 31 | - | 8 | - | - | 6 | - | - | 1.4 mm | 7 mm | 7 mm | No | No SVHC | Lead Free | ||
![]() MPC8358VVAGDGA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 740 | 10.796292 g | - | - | - | Compliant | - | - | - | - | - | 105 °C | 0 °C | - | 400 MHz | - | - | - | - | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | - | - | 32 b | - | - | - | - | - | 400 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() MPC8555ECPXAJD NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 783 | 4.31131 g | FCBGA | - | - | Compliant | - | 6 MHz | - | - | - | 105 °C | -40 °C | - | 533 MHz | 1 | 90 % | 1.2 V | 600 mA | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | - | 2.3 V | 32 b | 4.8 V | Not Halogen Free | - | - | - | 533 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MK10DN128VLF5 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 33 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | 105 °C | -40 °C | - | 50 MHz | - | - | - | - | - | I2C, I2S, IrDA, SPI, UART, USART | 3.6 V | 1.71 V | 128 kB | Internal | 16 kB | - | DMA, I2C, LVD, POR, PWM, WDT | - | - | 32 b | - | - | 12 | - | ARM | 50 MHz | - | 3 | 1 | - | - | 8 | 1 | 1 | 1.6 mm | 7 mm | 7 mm | No | No SVHC | - | ||
![]() MCF5272VM66R2 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 196 | 482.537233 mg | MAPBGA | ROM | 32 | Compliant | - | - | - | Tape & Reel (TR) | - | 70 °C | 0 °C | - | 66 MHz | - | - | - | - | 3.3 V | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 16 kB | External | 4 kB | 32 | DMA, WDT | - | - | 32 b | - | - | - | - | Coldfire | 66 MHz | - | - | - | 3.3 V | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MCIMX6L8DVN10AC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C52SBAA NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | - | LCC | - | 32 | Compliant | - | - | - | - | - | - | - | - | 16 MHz | - | - | - | - | - | - | 5.5 V | 2.7 V | - | - | 256 B | 8 | - | 16 µs | - | - | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() S9S12XS128J1MAL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 112 | 1.278308 g | LQFP | FLASH | 91 | Compliant | - | - | Yes | - | - | 125 °C | -40 °C | - | 40 MHz | - | - | - | - | 5 V | CAN, SCI, SPI | 5.5 V | 3.13 V | 128 kB | External | 8 kB | - | LVD, POR, PWM, WDT | - | - | 16 b | - | Halogen Free | 12 | - | - | 40 MHz | 91 | - | - | - | - | 8 | - | - | - | - | - | No | No SVHC | - | ||
![]() S9S12DG12J5CFUER NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XET256W1MAG NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 144 | - | LQFP | FLASH | 119 | Compliant | - | - | Yes | - | - | 125 °C | -40 °C | - | 50 MHz | - | - | - | - | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 256 kB | External | 16 kB | - | LVD, POR, PWM, WDT | - | - | 16 b | - | Halogen Free | 1 | - | - | 50 MHz | 119 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12GN48F0VLF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 40 | Compliant | - | - | - | - | - | 105 °C | -40 °C | - | 25 MHz | - | - | - | - | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 48 kB | Internal | 4 kB | - | LVD, POR, PWM, WDT | - | - | 16 b | - | - | 8 | - | HCS12 | 25 MHz | 40 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MPC8260ACZUMIBB NXP Semiconductors | In Stock | - | Datasheet | Lead, Silver, Tin | Surface Mount | 480 | 10.163049 g | BGA | - | - | Compliant | - | - | - | Bulk | - | 105 °C | -40 °C | - | 266 MHz | - | - | - | - | - | - | 2.2 V | 1.9 V | - | - | - | - | - | 266 µs | - | 32 b | - | Not Halogen Free | - | - | - | 266 MHz | - | - | - | - | 1 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() S912XET256BCAL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5643LF2MLQ8 NXP Semiconductors | In Stock | - | Datasheet | - | - | 144 | 1.319103 g | LQFP | FLASH | - | Compliant | - | - | Yes | - | - | 125 °C | -40 °C | 1.5 W | 80 MHz | - | - | - | - | 3.6 V | CAN, LIN, SPI, UART, USART | 3.6 V | 3 V | 1 MB | Internal | 128 kB | - | DMA, POR, PWM, WDT | - | - | 32 b | - | Halogen Free | 5 | - | - | 80 MHz | 16 | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - |