- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B4420NXE7QQMD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | 105 °C | -40 °C | 1.6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12XEQ512CAG NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 144 | 1.319103 g | LQFP | FLASH | 119 | Compliant | 8542310000 | Yes | - | 85 °C | -40 °C | 50 MHz | 5 V | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 1.72 V | 512 kB | External | 32 kB | - | I2C, LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 25 | - | - | 50 MHz | 119 | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() T2080NSN8TTB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8555EPXAPF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 783 | 4.31131 g | FCBGA | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 105 °C | 0 °C | 833 MHz | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | - | 32 b | - | - | - | - | 833 MHz | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MPC8541EVTAPF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 783 | 4.170895 g | FCBGA | - | - | Compliant | - | - | - | 105 °C | 0 °C | 833 MHz | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | - | 32 b | Halogen Free | - | - | - | 833 MHz | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S08QG4CDTER NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | TSSOP | FLASH | 12 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 20 MHz | - | I2C, SCI, SPI | 3.6 V | 1.8 V | 4 kB | Internal | 256 B | - | I2C, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 1 | - | S08 | 20 MHz | 12 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MCF5272CVM66 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | - | 482.537233 mg | MAPBGA | ROM | 32 | Compliant | 8542310000 | - | - | 85 °C | -40 °C | 66 MHz | 3.3 V | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 16 kB | External | 4 kB | 32 | DMA, WDT | - | 32 b | - | - | - | Coldfire | 66 MHz | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S56F8355MFG21E NXP Semiconductors | In Stock | - | Datasheet | - | - | 128 | - | LQFP | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S912XES384J3MAA NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08QD2CSC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | FLASH | 4 | Compliant | - | Yes | - | 85 °C | -40 °C | 16 MHz | - | - | 5.5 V | 2.7 V | 2 kB | Internal | 128 B | - | LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 3 | - | S08 | 8 MHz | 4 | 4 | - | - | - | 0 | 0 | 0 | 0 | 1.5 mm | 5 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MCIMX6X3EVK10AB NXP Semiconductors | In Stock | - | Datasheet | - | - | 400 | - | MAPBGA | ROM | - | Compliant | - | - | - | 105 °C | -20 °C | 200 MHz | - | CAN, Ethernet, I2C, PCIe, SPI, UART, USB | 1.3 V | 1.25 V | 12 kB | - | 176 kB | - | - | - | 32 b | - | - | - | ARM | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC5668GF1AVMG NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 208 | 828.911707 mg | MAPBGA | FLASH | - | Compliant | - | Yes | - | 105 °C | -40 °C | 116 MHz | - | CAN, Ethernet, I2C, LIN, SCI, SPI | 5.5 V | 4.5 V | 2 MB | Internal | 592 kB | - | DMA, POR, PWM, WDT | - | 32 b | Halogen Free | 3 | - | - | 116 MHz | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S08RN32W1MLH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908JB8JDWE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 20 | - | SOIC | FLASH | 13 | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 70 °C | 0 °C | 3 MHz | 5 V | SCI, SPI, USB | 5.5 V | 4 V | 8 kB | Internal | 256 B | 8 | LVD, POR, PWM | 3 µs | 8 b | Halogen Free | 2 | - | HC08 | 3 MHz | 13 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC56F8323MFBE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 27 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 125 °C | -40 °C | 60 MHz | 3.3 V | CAN, SCI, SPI | 3.6 V | 3 V | 32 kB | Internal | - | 16 | POR, PWM, Temp Sensor, WDT | - | 16 b | Halogen Free | 2 | 256 kb | - | 60 MHz | 27 | 4 | - | - | 6 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC68EC000EI20 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 68 | 4.801956 g | PLCC | - | - | Compliant | - | - | - | 70 °C | 0 °C | 20 MHz | 5 V | - | 5.25 V | 4.75 V | - | - | - | - | - | - | 32 b | Not Halogen Free | - | - | Coldfire | 20 MHz | - | - | 3.3 V | 1 | - | - | - | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() MPC8245LVV333D NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 352 | 9.170901 g | - | - | - | Compliant | - | - | - | 105 °C | 0 °C | 333 MHz | 2.2 V | PCI, UART | 3.3 V | 1.9 V | - | - | 2 GB | - | - | - | 32 b | Halogen Free | - | - | PowerPC | 333 MHz | - | - | 3.6 V | 1 | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() SPC5605BK0MLQ6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | - | 125 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 768 kB | - | 64 kB | - | - | - | 32 b | - | 2 | - | - | 64 MHz | 121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXAG30KBA NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | - | SOT-187 | ROM | 32 | Compliant | - | - | Bulk | 70 °C | 0 °C | - | - | UART | 5.5 V | 2.7 V | - | - | 512 B | - | - | 30 µs | 16 b | - | 3 | - | - | 30 MHz | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MPC852TCZT66A NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 1.724048 g | BGA | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 100 °C | -40 °C | 66 MHz | 1.8 V | - | 3.3 V | 1.7 V | - | - | 8 kB | - | - | - | 32 b | - | - | - | - | 66 MHz | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Contains Lead |