- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6X1AVO08AB NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 400 | - | MAPBGA | ROM | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | 800 MHz | - | CAN, Ethernet, I2C, PCIe, SPI, UART, USB | 1.3 V | 1.15 V | 96 kB | - | 160 kB | - | - | 32 b | - | - | ARM | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PIC16F1713T-EMVVAO Microchip | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5745RK1MLU3 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEP100J5VALR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Tape & Reel | - | 105 °C | -40 °C | - | - | - | CAN, I2C, SCI, SPI | - | - | 1 MB | - | 64 kB | - | - | 16 b | Halogen Free | 25 | - | 50 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S912XET256J1MAL NXP Semiconductors | In Stock | - | - | - | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Bulk | - | 125 °C | -40 °C | - | - | - | CAN, I2C, SCI, SPI | - | - | 256 kB | - | 16 kB | - | - | 16 b | - | 25 | - | 50 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() FS32K148URT0VLQR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8360EVVAJDGA NXP Semiconductors | In Stock | - | Datasheet | - | Silver, Tin | Surface Mount | 740 | 10.796292 g | BGA | - | - | Compliant | - | - | - | SMD/SMT | 105 °C | 0 °C | - | 533 MHz | 1.2 V | I2C, SPI, UART, USB | 1.26 V | 1.14 V | 64 kB | - | - | 32 | - | 32 b | Halogen Free | - | - | 533 MHz | - | - | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MKV10Z64VLF7 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | LQFP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5643LFF2MLQ1 NXP Semiconductors | In Stock | - | Datasheet | - | Tin | - | 144 | 1.319103 g | LQFP | FLASH | - | Compliant | - | Yes | - | - | 125 °C | -40 °C | 1.5 W | 120 MHz | 3.6 V | CAN, LIN, SPI, UART, USART | 3.6 V | 3 V | 1 MB | Internal | 128 kB | - | DMA, POR, PWM, WDT | 32 b | - | 5 | - | 120 MHz | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MK60FN1M0VLQ12 NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 144 | 1.319103 g | LQFP | FLASH, SRAM | 100 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -40 °C | - | 120 MHz | - | CAN, Ethernet, I2C, I2S, SPI, UART, USB | 3.6 V | 1.71 V | 1 MB | Internal | 128 kB | - | DMA, I2C, LVD, POR, PWM, WDT | 32 b | - | 11 | ARM Cortex-M4 | 120 MHz | 1 | - | 6 | 4 | - | 125 °C | - | 8 | 2 | 105 °C | 3 | 2 | 1 | 1.6 mm | 20 mm | 20 mm | No | No SVHC | - | ||
![]() MPC8568VTAUJJ NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 1023 | 6.225697 g | FCBGA | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | - | 1.333 GHz | - | I2C, UART | 1.155 V | 1.045 V | 512 kB | - | 32 kB | - | - | 32 b | Not Halogen Free | - | - | 1.333 GHz | - | - | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() R5F10AGDLNA#W5 Renesas | In Stock | - | Datasheet | - | - | - | 48 | - | - | FLASH | - | - | - | - | - | - | 105 °C | - | - | 32 MHz | - | CAN, I2C, LIN, SCI, SPI, UART | 5.5 V | 2.7 V | 48 kB | - | 3 kB | - | - | - | - | - | RL78 | - | - | - | 3 | - | - | - | - | - | 5 | - | 4 | - | - | - | - | - | - | - | - | ||
![]() MCF5281CVM66 NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 256 | 785.31014 mg | BGA | FLASH | - | Compliant | - | Yes | - | - | 85 °C | -40 °C | - | 66 MHz | 3.3 V | CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, UART, USART | 3.6 V | 2.7 V | 256 kB | External | 64 kB | - | DMA, LVD, POR, PWM, WDT | 32 b | Halogen Free | 12 | Coldfire | 66 MHz | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MCIMX280DVM4BR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC804M101JDH20 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | FLASH | 17 | - | - | - | - | - | 105 °C | -40 °C | - | 15 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | - | 4 kB | - | - | 32 b | - | 3 | - | - | 1 | - | 2 | 1 | - | - | - | - | 2 | - | 1 | - | - | 1.1 mm | - | - | - | - | - | ||
![]() MC9S12P128MQK NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | 64 | Compliant | - | Yes | - | - | 125 °C | -40 °C | - | 32 MHz | 5 V | CAN, SCI, SPI | 5.5 V | 3.13 V | 128 kB | Internal | 6 kB | - | LVD, POR, PWM, WDT | 16 b | Halogen Free | 8 | HCS12 | 32 MHz | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() SPC5602CF2MLH4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 64 | - | LQFP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5602BF2VLL4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8270CZUUPEA NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 480 | 10.627187 g | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | - | 105 °C | -40 °C | - | 450 MHz | - | - | 1.6 V | 1.45 V | 32 kB | - | 64 kB | - | - | 32 b | - | - | - | 450 MHz | - | - | - | - | 3.465 V | - | 1 | - | - | - | - | - | - | - | - | - | No | No SVHC | Contains Lead | ||
![]() MC9S08DZ32ACLF NXP Semiconductors | In Stock | - | Datasheet | - | Tin | - | 48 | - | LQFP | FLASH | 40 | Compliant | 8542310000 | - | - | - | 85 °C | -40 °C | - | 40 MHz | - | CAN, I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 32 kB | External | 2 kB | - | I2C, LVD, POR, PWM, WDT | 8 b | - | 2 | S08 | - | - | 40 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | No | No SVHC | - |