- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFR4310E1MAE40 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC000RC8 NXP Semiconductors | In Stock | - | Datasheet | - | - | 68 | 6.293141 g | - | - | - | Compliant | - | - | - | - | 70 °C | 0 °C | 8 MHz | 5 V | - | - | - | - | - | - | - | - | - | 32 b | Halogen Free | - | - | RISC | 8 MHz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MIMX8QM5AVUFFAB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKV58F1M0VLQ24 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | 111 | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -40 °C | 240 MHz | - | CAN, Ethernet, I2C, SPI, UART | 3.6 V | 1.71 V | 1 MB | - | 256 kB | - | - | - | - | - | 12 | - | - | - | 5 | - | 6 | 44 | 125 °C | - | - | 2 | 105 °C | 3 | 1 | 1.6 mm | - | - | - | - | - | ||
![]() MC68LK332GCAG16 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 144 | 1.319103 g | LQFP | ROMless | 15 | Compliant | 8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 16 MHz | 5 V | EBI/EMI, SCI, SPI, UART, USART | 5.5 V | 4.5 V | 2 kB | Internal | 2 kB | 32 | POR, PWM, WDT | 16 µs | 32 b | Halogen Free | 16 | - | Coldfire | 16 MHz | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() P1016NSE5FFB NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 561 | 2.380311 g | FBGA | Cache | 16 | Compliant | - | - | - | - | 125 °C | 0 °C | 667 MHz | - | - | - | - | 32 kB | - | - | - | - | - | 32 b | Halogen Free | - | - | RISC | - | - | 16 | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() S912XEP100J4MAL NXP Semiconductors | In Stock | - | Datasheet | - | - | 112 | - | LQFP | FLASH | - | Compliant | - | Yes | Bulk | - | 125 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 1 MB | - | 64 kB | - | - | - | 16 b | Halogen Free | 25 | - | - | 50 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() LS1046AXN8T1A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF52211CAF80 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH, SRAM | 63 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 80 MHz | 3.3 V | I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 128 kB | Internal | 16 kB | 32 | DMA, I2C, LVD, POR, PWM, WDT | - | 32 b | - | 10 | 1 Mb | Coldfire | 80 MHz | - | 55 | 3 | 8 | - | - | 8 | 2 | - | 1 | - | 1.4 mm | 14 mm | 14 mm | No | No SVHC | - | ||
![]() S9S08DZ60MLH NXP Semiconductors | In Stock | - | - | - | - | - | - | LQFP | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12B256F0CPVER NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Tape & Reel | - | - | - | - | - | CAN, I2C, SCI, SPI | - | - | 256 kB | - | 8 kB | - | - | - | 16 b | Halogen Free | 8 | - | - | 50 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MPC8541VTAPF NXP Semiconductors | In Stock | - | Datasheet | Silver, Tin | Surface Mount | 783 | 4.170895 g | FCBGA | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | 0 °C | 833 MHz | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | - | 32 b | - | - | - | - | 833 MHz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SPC5744PK1AMLQ5 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12XS256J0CAA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 935.505914 mg | PQFP | FLASH | 59 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 40 MHz | 5 V | CAN, SCI, SPI | 5.5 V | 3.13 V | 256 kB | External | 12 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 12 | - | - | 40 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MPC8255AVVMHBB NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 480 | 10.060849 g | - | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | 266 MHz | 2 V | Ethernet, PCI, Parallel | 2.1 V | 1.9 V | - | - | - | - | - | - | 32 b | Halogen Free | - | - | - | 266 MHz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC912DG128ACPVE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.278308 g | LQFP | EEPROM, FLASH | 69 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 8 MHz | 5 V | CAN, I2C, SCI, SPI | 5.5 V | 4.5 V | 128 kB | Internal | 8 kB | - | POR, PWM, WDT | - | 16 b | - | 8 | - | - | 8 MHz | - | 69 | - | 16 | - | - | - | - | - | - | - | 1.4 mm | 20 mm | 20 mm | No | No SVHC | Lead Free | ||
![]() P9S12XS256J0MAA NXP Semiconductors | In Stock | - | - | - | - | 80 | - | PQFP | FLASH | - | Compliant | - | Yes | - | - | 125 °C | -40 °C | - | 5 V | CAN, SCI, SPI | - | - | 256 kB | - | 12 kB | - | - | - | 16 b | Halogen Free | 12 | - | - | 40 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S912XHY256F0VLLR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKM33Z128ACLL5 NXP Semiconductors | In Stock | - | Datasheet | - | - | 100 | - | LQFP | FLASH | 68 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 50 MHz | - | I2C, SPI, UART, USART | - | - | 128 kB | Internal | 16 kB | - | DMA, LCD, WDT | - | 32 b | - | 3 | - | ARM | 50 MHz | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5777CSK3MME3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |