- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Flash Memory Size | Memory Types | Number of I/Os | Number of USART Channels | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Nominal Supply Current | RAM Size | Power Dissipation | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Speed Grade | Number of Transceivers | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of D/A Converters | Number of Cores | Number of I2C Channels | Number of SPI Channels | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC7448HX1400ND NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 360 | 2.668711 g | BGA | - | - | - | - | Compliant | - | - | - | 105 °C | 0 °C | 1.4 GHz | 1.15 V | - | - | 1.2 V | 1.1 V | - | - | - | - | - | - | - | 32 b | Halogen Free | - | PowerPC | 1.4 GHz | - | - | - | - | - | - | - | 1 | - | - | No | - | Contains Lead | ||
![]() MPC8272VRMIBA NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 516 | 4.372545 g | - | - | - | - | - | Compliant | - | - | - | 105 °C | 0 °C | 266 MHz | 1.5 V | - | - | 1.575 V | 1.425 V | 16 kB | - | - | - | 1 W | - | - | 32 b | - | - | - | 266 MHz | 14 | - | - | - | - | 3.3 V | - | 1 | - | - | No | - | Lead Free | ||
![]() MCIMX6U6AVM10AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL81Z128VMC7 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | FLASH | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 16 kB | - | - | 96 kB | - | - | - | 32 b | - | - | ARM | 72 MHz | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() XCVU13P-3FLGA2577I Xilinx | 270 | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | - | - | - | - | - | - | - | - | - | - | 45 MB | - | - | - | - | - | - | - | - | - | -3 | 128 | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12XEG128CAL NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 112 | 1.278308 g | LQFP | - | FLASH | 91 | - | Compliant | - | Yes | - | 85 °C | -40 °C | 50 MHz | 2.9 V | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 1.72 V | 128 kB | External | - | 12 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 25 | - | 50 MHz | 91 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9RS08KB2CSC NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 8 | - | SOIC | - | FLASH | 6 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 20 MHz | - | - | I2C, SCI, SPI | 5.5 V | 1.8 V | 2 kB | Internal | - | 126 B | - | LVD, POR, PWM, WDT | - | 8 b | - | 2 | - | 20 MHz | 18 | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() LPC11U68JBD64E NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 64 | 346.550014 g | LQFP | - | FLASH | 48 | - | Compliant | 8542310000 | - | - | 105 °C | -40 °C | 50 MHz | 3.3 V | - | I2C, SPI, SSP, UART, USART, USB | 3.6 V | 2.4 V | 256 kB | Internal | - | 36 kB | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | 32 b | - | - | ARM | 50 MHz | - | - | - | - | 10 | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MCF54450VM240 NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 256 | 785.31014 mg | MAPBGA | - | ROMless | 132 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 70 °C | 0 °C | 240 MHz | 3.3 V | - | I2C, SPI, UART, USART, USB | 3.6 V | 1.35 V | - | Internal | - | 32 kB | - | DMA, WDT | - | 32 b | Halogen Free | - | Coldfire | 240 MHz | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() SVF331R3K1CKU2 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8245TZU266D NXP Semiconductors | In Stock | - | Datasheet | - | Lead, Silver, Tin | Surface Mount | 352 | 9.246991 g | - | - | - | - | - | - | - | - | Bulk | 105 °C | -40 °C | 266 MHz | 2.1 V | - | PCI, UART | 3.3 V | 1.7 V | 16 kB | - | - | 2 GB | - | - | 266 µs | 32 b | Not Halogen Free | 16 | PowerPC | 266 MHz | - | - | - | - | - | - | - | 1 | - | - | No | No SVHC | Contains Lead | ||
![]() DSPIC33FJ64MC804T-H/MLVAO Microchip | 10000 | - | Datasheet | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32P301VCMCOTR STMicroelectronics | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM5032DC28-15 Intel / Altera | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F109BCKNA#W0G Renesas | In Stock | - | Datasheet | - | - | - | - | - | HWQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RL78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC10F200T-I/OT208 Microchip | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H742IGT6 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | 1 MB | - | 138 | 4 | - | - | - | - | 85 °C | -40 °C | 480 MHz | - | 32 | - | 3.6 V | 1.62 V | - | - | 4 µA | 692 kB | - | - | - | - | - | 2 | - | - | - | - | - | 4 | - | - | 2 | - | 4 | 6 | - | - | - | ||
![]() ML67Q4050-1NNNTCZG3A Oki Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33CK128MP203T-E/M5 Microchip | In Stock | - | Datasheet | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC3S200-4VQ100C0974 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |