- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | 32Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | GPIO Ports Number | I2C | Infrared Data Association | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Universal Serial Bus | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STC90C52AD STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() N32G430F8Q7 Nations Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() N32G435GBQ7 Nations Technologies Inc | 111 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() N32L402RBL7 Nations Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() SC93F8433X28U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() STC12C5A32AD-35I-LQFP44 STC Micro | In Stock | - | Datasheet | 2 | - | 10bit | Yes | 51Series | 35MHz | - | - | 40 | - | - | - | Yes | Yes | 3.5V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 32KB | - | - | true | - | Yes | 1.25KB | FLASH | -40℃~+85℃ | 1 | - | ||
![]() STC8F2K16S2-28I-TSSOP20 STC Micro | In Stock | - | Datasheet | 5 | - | - | - | 51Series | - | - | - | - | 1 | - | Yes | Yes | Yes | 2V~5.5V | Tube-packed | Low-Voltage Detection;Watchdog | 16KB | - | - | true | - | Yes | 2KB | FLASH | -40℃~+85℃ | 2 | 1 | ||
![]() PY32F002BF15P6TU PUYA) | 36000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() N32G032P6W7 Nations Technologies Inc | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() GD32A503KCU3 GigaDevice Semicon Beijing | 1000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() MM32SPIN030CN MindMotion Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() N32G401F8S7-1 Nations Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() N32G435RBL7-1 Nations Technologies Inc | 2366 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | ||
Tiny WHSL | 100000 | - | - | - | - | 12bit | - | - | 48MHz | - | - | - | - | - | - | - | - | 1.65V~5.5V | Tray | - | - | - | - | true | - | - | 8KB | - | - | - | - | ||
![]() PY32F003F14P6TU PUYA) | 48000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | 16KB | - | - | true | - | - | 2KB | FLASH | - | - | - | ||
![]() N32G452MEL7 Nations Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() GD32F350G6U6TR GigaDevice Semicon Beijing | 20 |
| Datasheet | 6 | 1 | 12bit | - | ARM-M4 | 108MHz | 12bit | Yes | 24 | 1 | Yes | Yes | Yes | - | 2.6V~3.6V | Tape & Reel (TR) | RTC Real-time Clock;Watchdog;Multiplier;Divider;Touch Button;Temperature Sensor;DMA;PWM;LIN Bus Protocol;IrDA | 32KB | 16bit | Yes | true | Yes | Yes | 6KB | FLASH | -40℃~+85℃ | 2 | 1 | ||
![]() SC92F8003BX20U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() SC95F8521M16U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | ||
![]() S3F84I9XZZ-QZ89 Littelfuse/IXYS | 28 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - |