- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK20DN512ZVMC10 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 121 | 167.687429 mg | MAPBGA | FLASH | 86 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 100 MHz | - | CAN, EBI/EMI, I2C, I2S, IrDA, SD, SPI, UART, USART, USB | 3.6 V | 1.71 V | 512 kB | Internal | 128 kB | - | DMA, I2C, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 22 | - | ARM | 100 MHz | 86 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S9S08DZ48F2CLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 53 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 40 MHz | - | CAN, I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 48 kB | External | 3 kB | - | LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 8 | - | S08 | 40 MHz | 54 | - | 24 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12GN32F1CTJ NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08DZ60F2CLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 53 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 40 MHz | - | CAN, I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 60 kB | External | 4 kB | - | LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 2 | - | S08 | 40 MHz | 54 | - | 24 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() SPC5604EEF2MLH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | 39 | Compliant | - | - | - | - | 125 °C | -40 °C | 64 MHz | - | CAN, Ethernet, I2C, LIN, SCI, SPI | - | - | 512 kB | Internal | 96 kB | - | DMA, POR, WDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6Q4AVT08AD NXP Semiconductors | In Stock | - | Datasheet | - | - | 624 | 3.323613 g | FCBGA | L2 Cache, ROM, SRAM | - | Compliant | - | - | - | - | 125 °C | -40 °C | 852 MHz | 1.5 V | I2C, PCIe, SPI, UART, USB | - | - | - | - | 256 kB | - | - | - | 32 b | - | - | - | ARM | 852 MHz | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8275ZQMIBA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 516 | 4.634155 g | FBGA | - | - | Compliant | - | - | Bulk | - | 105 °C | 0 °C | 266 MHz | - | - | 1.6 V | 1.45 V | - | - | 64 kB | - | - | 266 µs | 32 b | Halogen Free | - | - | - | 266 MHz | - | - | - | 3.3 V | 1 | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() GL7812_1105094 Sierra Wireless | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08AW60MFUE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | - | QFP | FLASH | 54 | Compliant | - | Yes | - | SMD/SMT | 125 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 60 kB | Internal | 2 kB | - | I2C, LVD, POR, PWM, WDT | 40 µs | 8 b | Halogen Free | 8 | 480 kb | HCS08 | 40 MHz | 54 | 2 | 16 | - | - | 8 | 1 | 1 | - | 2.4 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() MC9S08AW32CFDE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | - | QFN | FLASH | 38 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 32 kB | Internal | 2 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 8 | - | HCS08 | 40 MHz | 38 | 2 | 8 | - | - | 8 | 1 | 1 | 0 | 1 mm | 7 mm | 7 mm | No | Unknown | Lead Free | ||
![]() MCIMX6Y1DVM05AB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87LPC764BDH NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | TSSOP | - | - | Compliant | - | - | - | - | - | - | 20 MHz | - | - | - | - | - | - | 128 B | 8 | - | 20 µs | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SM912F634DV2AE NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08LL8CLF NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | - | LQFP | FLASH | 31 | Compliant | - | - | - | - | 85 °C | -40 °C | 20 MHz | - | I2C, SCI, SPI | 3.6 V | 1.8 V | 10 kB | Internal | 2 kB | - | I2C, LCD, LVD, POR, PWM, WDT | - | 8 b | - | 2 | - | S08 | 20 MHz | 31 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S08LL16CLF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | - | LQFP | FLASH | 31 | Compliant | 8542310000 | - | - | - | 85 °C | -40 °C | 20 MHz | - | I2C, SCI, SPI | 3.6 V | 1.8 V | 16 kB | Internal | 2 kB | - | I2C, LCD, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 2 | - | S08 | 20 MHz | 31 | - | - | - | - | 4 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MCIMX6G3DVK05AB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC870VR66 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 1.662955 g | BGA | - | - | Compliant | - | - | - | - | 95 °C | 0 °C | 66 MHz | 1.8 V | - | 1.9 V | 1.7 V | 8 kB | - | 8 kB | - | - | - | 32 b | Not Halogen Free | - | - | PowerPC | 66 MHz | - | - | - | 3.3 V | 1 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MCIMX7U5DVP07SC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK20DN512ZVLQ10 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 144 | 1.319103 g | LQFP | FLASH | 100 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 100 MHz | - | CAN, EBI/EMI, I2C, I2S, IrDA, SD, SPI, UART, USART, USB | 3.6 V | 1.71 V | 512 kB | Internal | 128 kB | - | DMA, I2C, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 22 | - | ARM | 100 MHz | 2 | 6 | 2 | - | - | 8 | 2 | 3 | - | 1.6 mm | 20 mm | 20 mm | No | No SVHC | Lead Free | ||
![]() MC9S08QG8CDNE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | FLASH | 4 | Compliant | 8542310000 | Yes | - | - | 85 °C | -40 °C | 20 MHz | - | I2C, SCI, SPI | 3.6 V | 1.8 V | 8 kB | Internal | 512 B | 8 | I2C, LVD, POR, PWM, WDT | 10 µs | 8 b | Halogen Free | 1 | 64 kb | HCS08 | 20 MHz | 4 | 1 | 4 | - | - | 1 | 1 | 1 | 0 | 1.5 mm | 5 mm | 4 mm | No | No SVHC | Lead Free |