- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | 16Bit Timer | ADC (Bit) | CCP Capture/Compare | Clock Frequency-Max | CPU Core | CPU Maximum Speed | Date Of Intro | GPIO Ports Number | Ihs Manufacturer | Internal Oscillator | Low-Voltage Detect | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage Range | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peripheral/Function | Program Storage Size | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Watchdog | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Program Memory Type | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | Operating Temperature Range | Boundary Scan | Screening Level | External Data Bus Width | RAM (words) | Number of Serial I/Os | Bus Compatibility | UART/USART | SPI | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM33LE026 FUDAN MICRO | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM32L062TW MindMotion Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N32G032K6L7 Nations Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS32K118LAT0MLH NXP Semicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC12C5404AD-35I-DIP20 STC Micro | In Stock | - | - | - | - | 2 | 10bit | Yes | - | 51Series | 35MHz | - | 15 | - | Yes | - | - | - | - | - | 3.5V~5.5V | Tube-packed | - | - | - | - | - | - | - | - | CCP capture/comparison;Watchdog | 4KB | true | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Byte | - | FLASH | - | - | - | - | -40℃~+85℃ | - | - | - | - | - | - | 1 | 1 | - | - | ||
![]() STC12C5A32S2-35I-PDIP40 STC Micro | In Stock | - | - | - | - | 2 | 10bit | Yes | - | 51Series | 35MHz | - | 36 | - | Yes | Yes | - | - | - | - | 4V~5.5V | Tube-packed | - | - | - | - | - | - | - | - | Low-Voltage Detection;CCP capture/comparison;Watchdog | 32KB | true | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25KB | - | FLASH | - | - | - | - | -40℃~+85℃ | - | - | - | - | - | - | 2 | 1 | - | - | ||
![]() PY32F003F16U6TR PUYA) | 48000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 32KB | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4KB | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FW82815EM Intel Corporation | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC87307-ICG/VUL National Semiconductor Corporation | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD51/16 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S82091AA Intel Corporation | In Stock | - | - | YES | 100 | - | - | - | 24 MHz | - | - | - | - | INTEL CORP | - | - | - | 8 | 70 °C | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | No | 5.5 V | 3 V | 5 V | - | e0 | - | - | TIN LEAD | GAME PORT | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | - | - | - | - | 50 mA | - | 3.15 mm | 11 | - | NO | - | 8 | - | 2 | PC-AT; EISA; ISA | - | - | 20 mm | 14 mm | ||
![]() NH828001CA S L8AN Intel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA2PHFUQACDQ1 Texas Instruments | In Stock | - | - | YES | 784 | - | - | - | - | - | - | 2018-12-09 | - | TEXAS INSTRUMENTS INC | - | - | 3 | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | - | - | - | Yes | 1.2 V | 1.11 V | 1.15 V | - | e1 | Yes | 5A992.C | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | AUTOMOTIVE | - | - | SoC | - | - | - | 1.63 mm | - | - | - | AEC-Q100 | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() CY8C4024FNI-S412 Cypress Semiconductor | In Stock | - | Datasheet | YES | 25 | - | - | - | - | - | - | 2016-02-16 | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | VFBGA | WLCSP-25 | BGA25,5X5,14 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | - | - | - | Yes | 5.5 V | 1.8 V | 3.3 V | - | e1 | - | 3A991.A.3 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.35 mm | compliant | - | - | R-PBGA-B25 | - | INDUSTRIAL | - | - | PROGRAMMABLE SoC | - | - | - | 0.482 mm | - | - | - | - | - | - | - | - | - | - | 2.022 mm | 1.932 mm | ||
![]() STIH273-DKB STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP7211-CP-A Crystal Semiconductor Corp | In Stock | - | Datasheet | YES | 256 | - | - | - | - | - | - | - | - | CRYSTAL SEMICONDUCTOR CORP | - | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | - | PLASTIC, BGA-256 | - | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | - | 2.7 V | 2.3 V | 2.5 V | - | - | - | - | - | - | - | BOTTOM | BALL | - | - | unknown | - | - | S-PBGA-B256 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD51/08 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMD-768ACT AMD | In Stock | - | Datasheet | YES | 492 | - | - | - | 14.31818 MHz | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA492,26X26,50 | BGA492,26X26,50 | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | - | No | 2.625 V | 2.375 V | 2.5 V | - | e0 | No | EAR99 | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | compliant | - | 492 | S-PBGA-B492 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | 2.46 mm | 32 | - | NO | - | 32 | 256 | - | PCI; USB; LPC | - | - | 35 mm | 35 mm | ||
![]() TMPR3916F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 208 | - | - | - | 10 MHz | - | - | - | - | TOSHIBA CORP | - | - | - | 30 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | End Of Life | QFP | - | - | - | No | 3.6 V | 3 V | 3.3 V | - | - | No | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 208 | S-PQFP-G208 | Not Qualified | INDUSTRIAL | 60 MHz | - | MULTIFUNCTION PERIPHERAL | - | - | 32 | 4.45 mm | 27 | - | NO | - | 32 | - | - | - | - | - | 28 mm | 28 mm |