- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Case | Gross weight | Ihs Manufacturer | Kind of architecture | Kind of package | Memory | Mounting | Number of 12bit A/D converters | Number of 12bit D/A converters | Number of 16bit timers | Number of 32bit timers | Number of comparators | Number of inputs/outputs | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of integrated circuit | Operating temperature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Clock frequency | Family | Seated Height-Max | Address Bus Width | Boundary Scan | External Data Bus Width | Bus Compatibility | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VT82C597AT VIA Technologies Inc | In Stock | - | Datasheet | YES | 472 | - | - | VIA TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | 70 °C | PLASTIC/EPOXY | BGA | BGA, BGA472,26X26,50 | BGA472,26X26,50 | SQUARE | GRID ARRAY | Contact Manufacturer | BGA | 5.25 V | 4.75 V | 5 V | - | - | 8542.39.00.01 | BOTTOM | BALL | 1.27 mm | unknown | 472 | S-PBGA-B472 | Not Qualified | COMMERCIAL | - | - | 2.46 mm | 32 | NO | 64 | PENTIUM; K5; K6; CYRIX | 35 mm | 35 mm | ||
![]() STM32U031R6T6 STMicroelectronics | 32 |
| Datasheet | - | - | LQFP64 | 0.5 g | - | Cortex M0+ | - | 12kB SRAM | SMD | 1 | 1 | - | - | 1 | 53 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U031G6Y6TR STMicroelectronics | 32 |
| Datasheet | - | - | WLCSP27 | 0.5 g | - | Cortex M0+ | - | 12kB SRAM | SMD | 1 | 1 | - | - | 1 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32H563VGT6 STMicroelectronics | 50 |
| - | - | - | LQFP100 | 0.5 g | - | Cortex M33 | in-tray | 640kB SRAM | SMD | 16 | 2 | 18 | 2 | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 250MHz | STM32H5 | - | - | - | - | - | - | - | ||
![]() STM32U031K6U6 STMicroelectronics | 32 |
| Datasheet | - | - | UFQFN32 | 0.5 g | - | Cortex M0+ | - | 12kB SRAM | SMD | 1 | 1 | - | - | 1 | 27 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U073RCT6 STMicroelectronics | 870 |
| Datasheet | - | - | LQFP64 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 53 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U073H8Y6TR STMicroelectronics | 32 |
| Datasheet | - | - | WLCSP42 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 33 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U073HCY6TR STMicroelectronics | 32 |
| Datasheet | - | - | WLCSP42 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 33 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U073MCI6 STMicroelectronics | 119 | - | Datasheet | - | - | UFBGA81L | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 69 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U073HBY6TR STMicroelectronics | 32 |
| - | - | - | WLCSP42 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 33 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U031C6U6 STMicroelectronics | 32 |
| Datasheet | - | - | UFQFPN48 | 0.5 g | - | Cortex M0+ | - | 12kB SRAM | SMD | 1 | 1 | - | - | 1 | 39 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32H7S3R8V6 STMicroelectronics | 32 |
| Datasheet | - | - | VFQFPN68 | 0.5 g | - | Cortex M7 | - | 64kB FLASH | SMD | 10 | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 600MHz | STM32H7 | - | - | - | - | - | - | - | ||
![]() STM32U073CBU6 STMicroelectronics | 32 |
| Datasheet | - | - | UFQFPN48 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 39 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32H523CCU6 STMicroelectronics | 3299 |
| Datasheet | - | - | UFQFPN48 | 0.5 g | - | Cortex M33 | - | 256kB FLASH | SMD | 2 | 1 | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 250MHz | STM32H5 | - | - | - | - | - | - | - | ||
![]() STM32H7R7L8H6 STMicroelectronics | 100 |
| Datasheet | - | - | TFBGA225 | 0.5 g | - | Cortex M7 | - | 64kB FLASH | SMD | 20 | - | - | - | - | 152 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 600MHz | STM32H7 | - | - | - | - | - | - | - | ||
![]() STM32H523ZCJ6 STMicroelectronics | 32 |
| Datasheet | - | - | UFBGA144 | 0.5 g | - | Cortex M33 | - | 256kB FLASH | SMD | 2 | 1 | - | - | - | 112 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 250MHz | STM32H5 | - | - | - | - | - | - | - | ||
![]() STM32U083RCI6 STMicroelectronics | 153 | - | Datasheet | - | - | UFBGA64 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 53 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U083HCY6TR STMicroelectronics | 32 |
| Datasheet | - | - | WLCSP42 | 0.5 g | - | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 33 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U031K8U6 STMicroelectronics | 3185 |
| Datasheet | - | - | UFQFN32 | 0.5 g | - | Cortex M0+ | - | 12kB SRAM | SMD | 1 | 1 | - | - | 1 | 27 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - | ||
![]() STM32U031R6I6 STMicroelectronics | 32 |
| Datasheet | - | - | UFBGA64 | 0.5 g | - | Cortex M0+ | - | 12kB SRAM | SMD | 1 | 1 | - | - | 1 | 53 | - | - | - | - | - | - | - | - | - | - | - | - | STM32 ARM microcontroller | -40...85°C | - | - | - | - | - | - | - | - | - | 56MHz | STM32U0 | - | - | - | - | - | - | - |