- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Case/Package | Description/Function | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Number of I/Os | Part # Aliases | RoHS | Schedule B | Tradename | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Max Output Current | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Number of Bits | Core Processor | Peripherals | Data Bus Width | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Number of PWM Channels | Number of I2C Channels | Module/Board Type | Number of SPI Channels | Flash Size | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC1111FHN33/101,5 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 33 | QFN | - | - | - | - | FLASH | - | 28 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 50 MHz | - | 3.3 V | I2C, SPI, UART, USART | 3.6 V | 1.8 V | 8 kB | - | - | 2 kB | 32 | - | I2C | 32 b | 4 | ARM | 50 MHz | 28 | 1 | 8 | - | 1 | - | 1 | - | - | 950 µm | 7.1 mm | 7.1 mm | No | No SVHC | - | Lead Free | ||
![]() LPC2194HBD64/01,15 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 64 | LQFP | - | - | - | - | FLASH | - | 46 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | Yes | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | 1.5 W | 60 MHz | - | 3.3 V | CAN, I2C, SPI, SSP, UART, USART | 3.6 V | 1.65 V | 256 kB | - | - | 16 kB | - | - | I2C, PWM | 16 b | 2 | ARM | 60 MHz | 46 | 1 | 4 | 6 | 1 | - | 2 | - | - | 1.45 mm | 10 mm | 14.1 mm | No | No SVHC | - | Lead Free | ||
![]() P87C52X2BN,112 NXP Semiconductors | In Stock | - | Datasheet | - | - | Through Hole | - | 40 | DIP | - | - | - | - | EPROM, OTP | - | 32 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | 1.5 W | 33 MHz | - | 5 V | EBI/EMI, UART, USART | 5.5 V | 4.5 V | 8 kB | Internal | - | 256 B | - | - | POR | 8 b | 3 | 80C51 | 33 MHz | 32 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() LPC1110FD20,529 NXP Semiconductors | In Stock | - | Datasheet | - | Gold | Surface Mount | - | 20 | SO | - | - | - | - | FLASH | - | 16 | - | Compliant | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 50 MHz | - | 3.3 V | I2C, SPI, UART, USART | 3.6 V | 1.8 V | 4 kB | Internal | - | 1 kB | - | - | Brown-out Detect/Reset, POR, WDT | 32 b | 4 | ARM | 50 MHz | 16 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() LPC1114FBD48/301,1 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 48 | LQFP | - | - | - | - | FLASH | - | 28 | - | Compliant | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 50 MHz | - | 3.3 V | I2C, SPI, UART, USART, USB | 3.6 V | 1.8 V | 32 kB | - | - | 8 kB | 32 | - | I2C | 32 b | 4 | ARM | 50 MHz | 28 | 1 | 8 | - | 1 | - | 2 | - | - | 1.45 mm | 7.1 mm | 7.1 mm | No | No SVHC | - | Lead Free | ||
![]() LPC2939FBD208,551 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 208 | LQFP | - | - | - | - | FLASH | - | 152 | - | Compliant | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 125 MHz | - | - | CAN, EBI/EMI, I2C, LIN, SPI, UART, USART, USB | 1.89 V | 1.71 V | 768 kB | Internal | - | - | - | - | DMA, I2C, POR, PWM, WDT | 32 b | 6 | ARM | 125 MHz | 160 | 2 | 3 | 6 | 2 | - | 3 | - | - | 1.45 mm | 28.1 mm | 28.1 mm | No | No SVHC | - | Lead Free | ||
![]() LPC4320FBD144,551 NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | - | 144 | LQFP | - | - | - | - | FLASH, ROMless | - | 83 | - | Compliant | 8542310000 | - | - | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 204 MHz | - | - | CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, MMC, SD, SPI, SSP, UART, USART, USB | 3.6 V | 2.2 V | 264 kB | Internal | - | 200 kB | - | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 32 b | 6 | ARM | 204 MHz | 83 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | - | ||
![]() LPC1313FBD48/01,15 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 48 | LQFP | - | - | - | - | FLASH | - | 42 | - | Compliant | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.5 W | 72 MHz | - | 3.3 V | I2C, SPI, SSP, UART, USART | 3.6 V | 2 V | 32 kB | - | - | 8 kB | - | - | - | 32 b | 4 | ARM | 72 MHz | 42 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | Lead Free | ||
![]() DC-ME-01T-NS Digi | In Stock | - | Datasheet | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | RJ45 | - | - | - | - | 55MHz | - | - | - | - | - | - | - | - | 8MB | - | ARM7TDMI, NS7520 | - | - | - | ARM | - | - | - | - | - | - | MPU Core | - | 2MB | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC-ME-01T-PS-50 Digi | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2012 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Discontinued | 1 (Unlimited) | RJ45 | - | 85°C | -40°C | - | 55MHz | - | - | - | - | - | - | - | 55MHz | 8MB | - | ARM7TDMI, NS7520 | - | - | - | ARM | - | - | - | - | - | - | MPU Core | - | 2MB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0508 Digi | In Stock | - | Datasheet | 4 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2000 | RabbitCore RCM3000 | 1.85 x 2.73 47mmx69mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x17 | - | 70°C | -40°C | - | 30MHz | 150mA | 3.45V | Serial | - | - | - | - | 30MHz | 128KB | - | Rabbit 3000 | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 256KB | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC-ME-01T-MF-VS Digi | In Stock | - | Datasheet | 1 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | RJ45 | - | - | - | - | 55MHz | - | - | - | - | - | - | - | - | 8MB | - | ARM7TDMI, NS7520 | - | - | - | ARM | - | - | - | - | - | - | MPU Core | - | 2MB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A006 M5Stack | In Stock | - | - | - | - | - | - | - | - | - | 10 | I2C | - | - | - | - | - | Details | - | Encoder Panel For FACES Kit (SK6812) | 1.657876 oz | - | - | Bulk | - | BASE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoder Modules | - | - | - | - | - | - | - | ||
![]() RSP3TD160F Intel | In Stock | - | - | - | - | - | - | - | - | - | 5 | PCIe, SATA, UART | + 55 C | - | - 10 C | - | 954493 | Details | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | 3.3 V, 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAID Controllers | - | - | - | - | - | - | - | ||
![]() BB-HDV19391587 Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | 8.023063 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V to 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Converters | - | - | - | - | - | - | - | ||
![]() MIC-5401-0000E Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MIC-5401 | - | - | - | - | Advanced Mezzanine Card | - | - | - | - | - | 3.3 V, 5 V, 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Storage Modules | - | - | - | - | - | - | - | ||
![]() RSP3DD080F Intel | In Stock | - | - | - | - | - | - | - | - | - | 5 | PCIe, SATA, UART | + 55 C | - | - 10 C | - | 954496 | Details | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | 3.3 V, 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAID Controllers | - | - | - | - | - | - | - | ||
![]() MIC-3927CE Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | Ethernet, I2C | + 60 C | - | 0 C | - | - | Details | - | - | - | - | - | - | - | MIC-3927 | - | - | - | - | - | - | - | - | - | - | 3.3 V, 5 V, 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alarm Modules | - | - | - | - | - | - | - | ||
![]() 96RC-SAS-4P-PE-AD5 Advantech | In Stock | - | - | - | - | - | - | - | - | 4 port | 1 | PCIe, SAS, SATA | + 55 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Bus Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAID Controllers | - | - | - | - | - | - | - | ||
![]() RSP3GD016J Intel | In Stock | - | - | - | - | - | - | - | - | - | 5 | PCIe | - | - | - | - | 954492 | Details | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RAID Controllers | - | - | - | - | - | - | - |