- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | 32Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | EEPROM | GPIO Ports Number | I2C | I2S | Infrared Data Association | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Secure Digital Input and Output | Universal Serial Bus | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI | CAN |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN8F5703TG SONIX | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() APM32E103VCT6 Geehy | 20000 |
| Datasheet | 8 | - | 12bit | Yes | ARM-M3 | 120MHz | 12bit | Yes | - | 80 | 2 | 2 | Yes | - | Yes | Yes | 2V~3.6V | Tray | - | 256KB | 16bit | Yes | true | Yes | Yes | Yes | 64KB | FLASH | -40℃~+85℃ | 5 | 3 | 2 | ||
![]() GD32E103R8T6 GigaDevice Semicon Beijing | 6970 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() STC12C5A48S2-35I-LQFP44 STC Micro | 5741 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() APM32F407ZGT6 Geehy | 9000 |
| Datasheet | - | 2 | 12bit | Yes | ARM-M4F | 168MHz | 12bit | Yes | - | 114 | 3 | 2 | Yes | - | Yes | Yes | 1.8V~3.6V | Tray | - | 1MB | 16bit | Yes | true | Yes | Yes | Yes | 192KB | FLASH | -40℃~+85℃ | 6 | 3 | 2 | ||
![]() GD32F303VBT6 GigaDevice Semicon Beijing | 2130 |
| Datasheet | 8 | - | 12bit | - | ARM-M4 | 120MHz | 12bit | - | - | 80 | 2 | 2 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog | 128KB | - | Yes | true | - | - | Yes | 32KB | FLASH | - | 5 | 3 | 1 | ||
![]() STC10F04XE-35I-PDIP40 STC Micro | 450 |
| Datasheet | 2 | - | - | - | 51Series | - | - | - | - | 36 | - | - | - | - | Yes | Yes | 3.3V~5.5V | Tube-packed | Low-Voltage Detection;Watchdog | 4KB | - | - | true | - | - | Yes | 512Byte | FLASH | - | 1 | - | - | ||
![]() STC8H8K64U-45I-QFN48 STC Micro | 9646 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() APM32E103VET6 Geehy | 50000 |
| Datasheet | 8 | - | 12bit | Yes | ARM-M3 | 120MHz | 12bit | Yes | - | 80 | 2 | 2 | Yes | - | Yes | Yes | 2V~3.6V | Tray | - | 512KB | 16bit | Yes | true | Yes | Yes | Yes | 128KB | FLASH | -40℃~+85℃ | 5 | 3 | 2 | ||
![]() GD32C103VBT6 GigaDevice Semicon Beijing | 3000 | - | - | 14 | - | 12bit | - | ARM-M4 | 120MHz | 12bit | - | - | 80 | 2 | 2 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog | 128KB | - | Yes | true | - | Yes | Yes | 32KB | FLASH | - | 5 | 3 | 2 | ||
![]() GD32F427ZET6 GigaDevice Semicon Beijing | 13230 |
| Datasheet | 12 | 2 | 12bit | - | ARM-M4 | 200MHz | 12bit | - | - | 114 | 3 | 2 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO | 512KB | - | Yes | true | Yes | Yes | Yes | 256KB | FLASH | - | 6 | 3 | 2 | ||
![]() MLX81325LLQ-BMA-103-RE Melexis | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() APM32F051C8T6 Geehy | 188000 |
| Datasheet | 7 | 1 | 12bit | Yes | ARM-M0+ | 48MHz | 12bit | Yes | - | 39 | 2 | 1 | Yes | Yes | Yes | Yes | 2V~3.6V | Tray | Low-Voltage Detection;DMA;Touch Button;CCP capture/comparison;IrDA;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check;LIN Bus Protocol | 64KB | 16bit | Yes | true | - | - | Yes | 8KB | FLASH | -40℃~+85℃ | 2 | 2 | - | ||
![]() GD32F425RGT6 GigaDevice Semicon Beijing | 8649 |
| Datasheet | 12 | 2 | 12bit | - | ARM-M4 | 200MHz | 12bit | - | - | 51 | 3 | 2 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO | 1MB | - | Yes | true | Yes | Yes | Yes | 256KB | FLASH | - | 6 | 3 | 2 | ||
![]() GD32F427ZGT6 GigaDevice Semicon Beijing | 3134 |
| Datasheet | 12 | 2 | 12bit | - | ARM-M4 | 200MHz | 12bit | - | - | 114 | 3 | 2 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO | 1MB | - | Yes | true | Yes | Yes | Yes | 256KB | FLASH | - | 6 | 3 | 2 | ||
![]() GD32F303CBT6 GigaDevice Semicon Beijing | 198 |
| Datasheet | 7 | - | 12bit | - | ARM-M4 | 120MHz | 12bit | - | - | 37 | 2 | 2 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog | 128KB | - | Yes | true | - | - | Yes | 32KB | FLASH | - | 3 | 3 | 1 | ||
![]() GD32C113CBT6 GigaDevice Semicon Beijing | 1500 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() GD32F303VET6A GigaDevice Semicon Beijing | 10068 |
| Datasheet | 8 | - | 12bit | - | ARM-M4 | 120MHz | 12bit | Yes | 1MB | 80 | 2 | 2 | - | - | Yes | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO;DMA;PWM | 512KB | - | Yes | true | Yes | - | Yes | 64KB | FLASH | - | 5 | 3 | 1 | ||
![]() GD32E230F6P6TR GigaDevice Semicon Beijing | 30 |
| Datasheet | 6 | - | 12bit | - | - | 72MHz | 12bit | - | - | 15 | 1 | - | - | Yes | Yes | - | - | Tape & Reel (TR) | Watchdog;RTC Real-time Clock | 32KB | - | Yes | true | - | - | Yes | 6KB | FLASH | - | 2 | 1 | - | ||
![]() GD32F303CCT6A GigaDevice Semicon Beijing | 60000 | - | Datasheet | 7 | - | 12bit | - | ARM-M4 | 120MHz | 12bit | Yes | 512KB | 80 | 2 | 2 | - | - | - | - | - | Tape & Reel (TR) | RTC Real-time Clock;Watchdog;DMA;PWM | 256KB | - | Yes | true | - | - | Yes | 48KB | FLASH | - | 3 | 3 | 1 |