- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Flash Memory Size | Memory Types | Number of I/Os | Number of USART Channels | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Nominal Supply Current | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of D/A Converters | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S912ZVL12F0MLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08QD4J1MSC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | - | FLASH | 4 | - | Compliant | - | Yes | - | - | 125 °C | -40 °C | - | 16 MHz | - | - | - | 5.5 V | 2.7 V | 4 kB | Internal | - | 256 B | - | LVD, POR, PWM, WDT | - | 8 b | - | 3 | - | - | S08 | 8 MHz | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() SPC5602BK0MLL6 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 100 | - | LQFP | - | FLASH | 79 | - | Compliant | - | Yes | - | - | 125 °C | -40 °C | - | 64 MHz | - | - | CAN, I2C, LIN, SCI, SPI | - | - | 256 kB | Internal | - | 24 kB | - | DMA, POR, PWM, WDT | - | 32 b | - | 1 | - | - | - | 64 MHz | - | 79 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C54X2BN NXP Semiconductors | In Stock | - | Datasheet | - | - | 40 | - | DIP | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 33 kHz | - | - | - | - | - | - | - | - | 256 B | - | - | 33 µs | - | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() S9S12P128J0CLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | - | FLASH | 49 | - | Compliant | - | Yes | - | - | 85 °C | -40 °C | - | 32 MHz | 5 V | - | CAN, SCI, SPI | 5.5 V | 3.15 V | 128 kB | Internal | - | 6 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 8 | - | - | HCS12 | 1 MHz | - | 49 | - | - | - | - | - | 6 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() S912XET256BMAA NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 80 | - | QFP | - | FLASH | 59 | - | Compliant | - | Yes | - | - | 125 °C | -40 °C | - | 50 MHz | - | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 256 kB | External | - | 16 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 1 | - | - | - | 50 MHz | - | 59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVC19F0VKH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS1012ASE7HKA NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Non-Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS32V234CON1VUB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908AP32CFBE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | - | PQFP | - | FLASH | 32 | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | 8 MHz | - | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 32 kB | Internal | - | 2 kB | 8 | LVD, POR, PWM | - | 8 b | - | 4 | - | 256 kb | HC08 | 8 MHz | - | 32 | - | - | - | - | - | 8 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() STM32F103ZDT7 STMicroelectronics | 99999 | - | Datasheet | - | - | 144 | - | LQFP | 384 kB | FLASH | 114 | 3 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 666 mW | 72 MHz | - | 21 | CAN, I2C, SPI, USART, USB | 3.6 V | 2 V | 384 kB | - | 1.9 µA | 64 kB | - | - | - | 32 b | - | 8 | - | - | ARM | 72 MHz | 3 | 112 | 2 | - | - | 2 | - | - | 2 | - | 3 | - | - | - | No | - | - | ||
![]() MCIMX6QP6AVT1AB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12P128J0MFT NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 135.510721 mg | QFN | - | FLASH | 34 | - | Compliant | - | Yes | - | - | 125 °C | -40 °C | - | 32 MHz | 5 V | - | CAN, SCI, SPI | 5.5 V | 3.15 V | 128 kB | Internal | - | 6 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 8 | - | - | HCS12 | 32 MHz | - | 34 | - | - | - | - | - | 6 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() P8088-1 AMD | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6L8DVN10AB NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 432 | 587.912411 mg | MAPBGA | - | L2 Cache, ROM, SRAM | - | - | Compliant | 8542310000 | - | Cut Tape | - | 95 °C | 0 °C | - | 1 GHz | - | - | CAN, I2C, I2S, UART, USB | 1.5 V | 1.375 V | - | - | - | - | - | - | - | 32 b | Halogen Free | 2 | - | - | ARM | 1 GHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC908GP32CFBE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | - | PQFP | - | FLASH | 33 | - | Compliant | 8542310000 | - | - | SMD/SMT | 85 °C | -40 °C | - | 8 MHz | - | - | SCI, SPI | 5.5 V | 2.7 V | 32 kB | Internal | 15 mA | 512 B | 8 | LVD, POR, PWM | - | 8 b | - | 4 | 8 b | 256 kb | HC08 | 8 MHz | 1 | 33 | - | 8 | - | - | - | 2 | - | 85 °C | 1 | 2.45 mm | - | - | No | No SVHC | Lead Free | ||
![]() MKL15Z128VLH4 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | 346.544571 mg | LQFP | - | FLASH | 54 | - | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | - | 48 MHz | - | - | I2C, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 128 kB | Internal | - | 16 kB | - | Brown-out Detect/Reset, DMA, I2C, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 3 | - | - | ARM | 48 MHz | - | 54 | - | 16 | - | - | - | - | 2 | - | 2 | 1.45 mm | 10 mm | 10 mm | No | No SVHC | Lead Free | ||
![]() MPC866PVR133A NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 357 | 2.094208 g | BGA | - | - | 59 | - | Compliant | 8542310000 | - | - | SMD/SMT | 95 °C | 0 °C | - | 133 MHz | 1.8 V | - | I2C, SPI, UART | 1.9 V | 1.7 V | 24 kB | - | - | 8 kB | 32 | - | - | 32 b | - | - | - | - | PowerPC | 133 MHz | - | - | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() LPC54628J512ET180E NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC860PZQ80D4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 357 | 2.1737 g | BGA | - | - | - | - | - | 8542310000, 8542310000|8542310000, 8542310000|8542310000|8542310000, 8542310000|8542310000|8542310000|8542310000 | - | Bulk | - | 95 °C | 0 °C | - | 80 MHz | 3.3 V | - | - | 3.465 V | 2 V | 24 kB | - | - | 8 kB | - | - | 80 µs | 32 b | Halogen Free | - | - | - | PowerPC | 80 MHz | - | - | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | No | No SVHC | Contains Lead |